icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
HP logo

HyperX Pulsefire Haste - Gaming Mouse (Black)

HyperX
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154885
Info modified on:
01 Aug 2024, 00:01:49
Bullet Points HyperX Pulsefire Haste - Gaming Mouse (Black):
  • - Pulsefire Haste is built with a honeycomb shell that makes the mouse lighter than a solid shell mouse, without sacrificing durability. The open mesh design also allows for better ventilation and airflow.
  • - The HyperFlex USB Cable is made from light, flexible paracord material designed to reduce tension and resistance for easier mouse movement.
  • - These switches provide solid, satisfying clicks so you’ll know that they’re being registered. They also feature an anti-dust coating, and are rated for up to 60 million clicks.
  • - The low-friction 100% PTFE skates help provide an easy, effortless glide to make the mouse more responsive. There’s also a replacement set of skates included in case they wear out.
  • - For people who prefer a bit more control and comfort, grip tape is included for the side of the mouse and both left and right mouse buttons.
  • - Easily customize DPI settings, RGB lighting, button assignments, and record macros with powerful, easy-to-use, HyperX NGENUITY Software.
  • - The Pixart 3335 is a nice balance between weight and performance and can detect up to 16000 DPI natively. Get the fluid, responsive tracking you need to keep your aim on target.
  • - The split-button design gives the entire button consistent feel wherever you click, and helps the mouse detect both light clicks and robust ones.
Warranty:
2 year
Long product name HyperX Pulsefire Haste - Gaming Mouse (Black):

HyperX Pulsefire Haste - Gaming Mouse (Black)

HyperX Pulsefire Haste - Gaming Mouse (Black):

Aim quicker, game better.
The HyperX Pulsefire Haste is built for elite gamers looking to gain every fraction of a second possible in their quest to be the best. Weighing in at 59 grams, this full-featured, responsive honeycomb shell mouse has everything you need, just without the extra weight. TTC Golden micro switches provide satisfying, reliable clicks and are rated for 60 million clicks, so you won’t have to worry about missing inputs. The flexible HyperFlex USB cable and the virgin-grade PTFE skates work together to give you a smooth, easy glide to make dominating the game simple.

Short summary description HyperX Pulsefire Haste - Gaming Mouse (Black):

HyperX Pulsefire Haste - Gaming Mouse (Black), Ambidextrous, Optical, USB Type-A, 16000 DPI, Black

Long summary description HyperX Pulsefire Haste - Gaming Mouse (Black):

HyperX Pulsefire Haste - Gaming Mouse (Black). Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 16000 DPI, Buttons quantity: 6, Scroll type: Wheel, Acceleration (max): 40 G. Illumination colour: Multi. Power source: Cable. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Reasons to buy +
Specs +
Recommended products +
Distributors +
Disclaimer HyperX Pulsefire Haste - Gaming Mouse (Black) 4P5P9AA:
Technical specification disclaimers
Per-LED RGB lighting customizable with HyperX NGENUITY Software.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.