location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WM65R Interactive flat panel 165.1 cm (65") LED Wi-Fi 350 cd/m² 4K Ultra HD White Touchscreen Tizen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Flip 2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WM65R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH65WMRWBGCXEN show
Show alternative article codes used in the online market place
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 220367
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:43:13
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung WM65R Interactive flat panel 165.1 cm (65") LED Wi-Fi 350 cd/m² 4K Ultra HD White Touchscreen Tizen
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor Interactive flat panel White
  • - 165.1 cm (65") 3840 x 2160 pixels LED 350 cd/m²
  • - Touchscreen Edge-LED 60 Hz 8 ms
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s)
More>>>
Short summary description Samsung WM65R Interactive flat panel 165.1 cm (65") LED Wi-Fi 350 cd/m² 4K Ultra HD White Touchscreen Tizen:
This short summary of the Samsung WM65R Interactive flat panel 165.1 cm (65") LED Wi-Fi 350 cd/m² 4K Ultra HD White Touchscreen Tizen data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WM65R, Interactive flat panel, 165.1 cm (65"), LED, 3840 x 2160 pixels, Wi-Fi

Long summary description Samsung WM65R Interactive flat panel 165.1 cm (65") LED Wi-Fi 350 cd/m² 4K Ultra HD White Touchscreen Tizen:
This is an auto-generated long summary of Samsung WM65R Interactive flat panel 165.1 cm (65") LED Wi-Fi 350 cd/m² 4K Ultra HD White Touchscreen Tizen based on the first three specs of the first five spec groups.

Samsung WM65R. Product design: Interactive flat panel. Display diagonal: 165.1 cm (65"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD, Touchscreen. Wi-Fi. Operating system installed: Tizen. Product colour: White

Display
LED backlight
Yes
LED backlighting type
Edge-LED
Display diagonal *
165.1 cm (65")
Display technology *
LED
Display resolution *
3840 x 2160 pixels
Display brightness *
350 cd/m²
HD type *
4K Ultra HD
Touchscreen *
Yes
Touchscreen technology
InGlass
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
4000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.372 x 0.372 mm
Colour saturation
72%
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Native refresh rate
60 Hz
Haze rate
2%
Ports & interfaces
HDMI ports quantity *
2
DVI port *
No
USB port *
Yes
USB ports quantity
1
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
Number of speaker outputs
1
RS-232 interface
Yes
Audio
Built-in speaker(s) *
Yes
Design
Product design *
Interactive flat panel
Design
Placement supported *
Indoor
Product colour *
White
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Bezel width (bottom)
2.62 cm
Bezel width (side)
2.62 cm
Bezel width (top)
2.62 cm
Performance
Purpose *
Universal
Power
Power consumption (typical) *
181.5 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50-60 Hz
Computer system
Operating system installed
Tizen
Weight & dimensions
Display width
1522.4 mm
Display depth
62.9 mm
Display height
897.6 mm
Display weight
40 kg
Packaging data
Package width
1691 mm
Package depth
198 mm
Package height
1055 mm
Package weight
50.6 kg
Packaging content
Remote control included
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Logistics data
Harmonized System (HS) code
85285210
Brand Image Product code Product Stock Price from
Samsung LH65QMCEBGC Digital signage flat panel 165.1 cm (65") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7 Samsung LH65QMCEBGC Digital signage flat panel 165.1 cm (65") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7
(show image)
LH65QMCEBGCXXY LH65QMCEBGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH43QBCEBGCXXY Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 350 cd/m² 4K Ultra HD Black Tizen 16/7 Samsung LH43QBCEBGCXXY Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 350 cd/m² 4K Ultra HD Black Tizen 16/7
(show image)
LH43QBCEBGCXXY LH43QBCEBGCXXY 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH43QMCEPGCXXY Signage Display Digital signage flat panel 109.2 cm (43") Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 24/7 Samsung LH43QMCEPGCXXY Signage Display Digital signage flat panel 109.2 cm (43") Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 24/7
(show image)
LH43QMCEPGCXXY LH43QMCEPGCXXY 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Flip Pro WM65B Interactive flat panel 165.1 cm (65") Wi-Fi 350 cd/m² 4K Ultra HD White Touchscreen Tizen 6.5 16/7 Samsung Flip Pro WM65B Interactive flat panel 165.1 cm (65") Wi-Fi 350 cd/m² 4K Ultra HD White Touchscreen Tizen 6.5 16/7
(show image)
LH65WMBWBGCXXY Flip Pro WM65B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Nederland 2 distributor(s)
Suomi 1 distributor(s)