location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Flip Pro WM65B Interactive flat panel 165.1 cm (65") Wi-Fi 350 cd/m² 4K Ultra HD White Touchscreen Tizen 6.5 16/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flip Pro WM65B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH65WMBWBGCXXY
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094595857
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 20:39:20
The date of the most recent change of this product data-sheet in Icecat.
Quick Guide (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (22.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung Flip Pro WM65B Interactive flat panel 165.1 cm (65") Wi-Fi 350 cd/m² 4K Ultra HD White Touchscreen Tizen 6.5 16/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fast & multi-touch
  • - 3-in-1 USB-C port
  • - Video call applications
Long product name Samsung Flip Pro WM65B Interactive flat panel 165.1 cm (65") Wi-Fi 350 cd/m² 4K Ultra HD White Touchscreen Tizen 6.5 16/7 :
The long product name of Samsung Flip Pro WM65B Interactive flat panel 165.1 cm (65") Wi-Fi 350 cd/m² 4K Ultra HD White Touchscreen Tizen 6.5 16/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

65", 3840 x 2160, VA, 4000:1, 350cd/m2, 192.5 W, 100-240V, 50/60Hz, 1522.4 x 897.6 x 62.9 mm, 39.7 kg
More>>>
Samsung Flip Pro WM65B Interactive flat panel 165.1 cm (65") Wi-Fi 350 cd/m² 4K Ultra HD White Touchscreen Tizen 6.5 16/7:
The official description of Samsung Flip Pro WM65B Interactive flat panel 165.1 cm (65") Wi-Fi 350 cd/m² 4K Ultra HD White Touchscreen Tizen 6.5 16/7 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unlimited learning possibilities
As digitalisation of education accelerates to enable impactful, interactive collaboration, Flip Pro gives educators the tools needed to deliver a wide range of learning methods. With versatile connectivity, intelligent software and intuitive features, Flip Pro introduces the future of education.

Collaborate with multi-touch
Fast & multi-touch
Flip Pro delivers incredible latency at just 26ms, with prediction logic applied that helps ensure a realistic, smooth drawing experience with 2,048 points of pressure built directly into the display to unlock creativity*. Plus, Flip Pro enables multi-touch for up to 20 people for collaborative interactivity.

Bring ideas to life
Intuitive writing & drawing
Ideas can be brought to life on Flip Pro with pen and brush mode that helps provide a real-world writing experience, while flexible erasing requires just a swipe of your finger or palm. The quick tool and palette menu ensure creativity flows and toggle button easily enables a new note layer UI.

Stay connected
Versatile connectivity
Flip Pro provides multiple connectivity options, including USB, HDMI, DP and OPS slot. Educators can easily connect their device to access content and display information on a larger screen, as well as connect to any network and other devices through LAN port and wireless screen-mirroring.

One single port for three functions
3-in-1 USB-C port
Connectivity is enhanced with 3-in-1 USB-C connectivity*, enabling screen mirroring, touch control and external device charging(max. 65W). Educators can simply connect to the USB Type-C port, helping them to deliver interactive and engaging lessons with minimal hassle.

Share with AirPlay 2
AirPlay2
Flip Pro is integrated with AirPlay 2, allowing educators and students to present on the big screen, to support visibility and engagement in larger spaces. Creating a wireless dual display setup helps to ensure students are properly receiving information, as well as opening opportunities for more collaborative interactions.

Smart, wireless sharing from multiple from devices
SmartView+
With SmartView+, up to 50 devices can be simultaneously connected to the interactive display wirelessly, in addition to enabling multi-view on up to four screens. This cable-less screen sharing functionality is ideal for larger meeting rooms as well as digitised classrooms.

Use your favorite third-party education solutions
OPS Slot
With OPS(Open Pluggable Specification) slot*, Flip Pro enables educators to use their third-party education solutions, allowing them to deploy school information systems(SIS), learning apps and tools.

Access whatever you need, from anywhere
Workspace
With Workspace secured by Knox, Flip Pro enables users to easily access remote PC, network drive and other third-party applications such as Office 365, VMWare, Boxlight MimioConnect*. This ensures efficiency from any location and an uninterrupted workflow for educators and students.

Optimise lesson planning with embedded learning solution
Boxlight MimioConnect
Flip Pro offers the MimioConnect app, an online blended learning platform, providing an extensive catalog of versatile learning content available via Workspace. Samsung’s partnership with leading US education solutions delivers innovative education software directly

Collaborate with ease over video conferencing
Video call application
Simple, seamless video conferencing is supported on Flip Pro based on the WebRTC (Real Time Communication) API, without the need for additional solution compatibility. Apps such as Google Duo* will be available to users with just a touch for easy, efficient collaboration.

Keep informed with remote management solution
Remote content push
Using Samsung’s MagicINFO Remote Management solution, Flip Pro offers new functionality that pushes content, alerts and warnings from the school information system to the display, notifying teachers and students of important updates which can be pushed directly to Flip displays in every classroom.

Engage students in optimised learning environments
Advanced hardware
4.0-ch sound (2 x 10W speakers front facing and 2 x 10W rear facing*), totaling 40W, Flip Pro sounds crisp and clear whether you’re sitting in the front or the back of the room. Plus, an ambient light sensor optimises brightness according to external light conditions, while the Flip’s upgraded RAM (3.5G) and storage (32GB) delivers powerful SoC performance.

Carefully designed for comfortable use
Smart design
Flip Pro is designed specifically for education with a rear handle for easy moving*, as well as a front control panel for quick access. In addition, the elegant, light grey colour makes the Flip a comfortable additional to a variety of different environments.

Clean screen and minimised damage risk
Protective screen technology
Samsung Flip Pro helps to deliver peace of mind with a built-in Antimicrobial Coating* which assists in minimising microbial growth. Plus, the Flip’s display is wrapped in a proprietary shatter protection film**, which helps to ensure the screen stays intact in the event of a break.

Short summary description Samsung Flip Pro WM65B Interactive flat panel 165.1 cm (65") Wi-Fi 350 cd/m² 4K Ultra HD White Touchscreen Tizen 6.5 16/7:
This short summary of the Samsung Flip Pro WM65B Interactive flat panel 165.1 cm (65") Wi-Fi 350 cd/m² 4K Ultra HD White Touchscreen Tizen 6.5 16/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Flip Pro WM65B, Interactive flat panel, 165.1 cm (65"), 3840 x 2160 pixels, Wi-Fi, 16/7

Long summary description Samsung Flip Pro WM65B Interactive flat panel 165.1 cm (65") Wi-Fi 350 cd/m² 4K Ultra HD White Touchscreen Tizen 6.5 16/7:
This is an auto-generated long summary of Samsung Flip Pro WM65B Interactive flat panel 165.1 cm (65") Wi-Fi 350 cd/m² 4K Ultra HD White Touchscreen Tizen 6.5 16/7 based on the first three specs of the first five spec groups.

Samsung Flip Pro WM65B. Product design: Interactive flat panel. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD, Touchscreen. Wi-Fi. Operating hours (hours/days): 16/7. Operating system installed: Tizen 6.5. Product colour: White

Display
Panel type
VA
Display diagonal *
165.1 cm (65")
Display resolution *
3840 x 2160 pixels
Display brightness *
350 cd/m²
HD type *
4K Ultra HD
Touchscreen *
Yes
Response time
8 ms
Contrast ratio (typical)
4000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.372 x 0.372 mm
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Haze rate
2%
Colour gamut
72%
Ports & interfaces
HDMI ports quantity *
2
HDMI version
2.0
HDMI input ports quantity
2
DisplayPorts quantity *
1
DisplayPorts in
1
USB port *
Yes
USB ports quantity
4
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
Audio (L/R) out
1
RS-232 interface
Yes
Design
Product design *
Interactive flat panel
Product colour *
White
VESA mounting *
Yes
Design
Panel mounting interface
400 x 400 mm
Performance
Purpose *
Universal
Apple AirPlay support
Yes
Operating hours (hours/days)
16/7
HDCP
Yes
HDCP version
2.2
Power
Power consumption (typical) *
192.5 W
Power consumption (sleep)
0.5 W
AC input voltage
100-240 V
AC input frequency
50/60 Hz
Computer system
Operating system installed
Tizen 6.5
Weight & dimensions
Display width
1522.4 mm
Display depth
62.9 mm
Display height
897.6 mm
Display weight
39.7 kg
Packaging data
Package width
1055 mm
Package depth
198 mm
Package height
1691 mm
Package weight
48.2 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Technical details
Sustainability certificates
Electromagnetic Compatibility (EMC)
Compliance certificates
Electromagnetic Compatibility (EMC)
Other features
Bluetooth
Yes
Brand Image Product code Product Stock Price from
Samsung Flip 2 WM65R Interactive flat panel 165.1 cm (65") LED Wi-Fi 350 cd/m² 4K Ultra HD White Touchscreen Tizen Samsung Flip 2 WM65R Interactive flat panel 165.1 cm (65") LED Wi-Fi 350 cd/m² 4K Ultra HD White Touchscreen Tizen
(show image)
LH65WMRWBGCXEN WM65R 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Australia 2 distributor(s)
New Zealand 1 distributor(s)