location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WMN6575SE monitor mount / stand Black Wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WMN6575SE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WMN6575SE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887276324272 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2024 18:46:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung WMN6575SE monitor mount / stand Black Wall
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of displays supported: 1
  • - Mounting type: Wall
  • - Maximum VESA mount: 400 x 400 mm
  • - Black
Long product name Samsung WMN6575SE monitor mount / stand Black Wall :
The long product name of Samsung WMN6575SE monitor mount / stand Black Wall. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VESA 400x400, 564 x 580 x 100 mm, 3200 g
More>>>
Short summary description Samsung WMN6575SE monitor mount / stand Black Wall:
This short summary of the Samsung WMN6575SE monitor mount / stand Black Wall data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WMN6575SE, 400 x 400 mm, 400 x 400 mm, Black

Long summary description Samsung WMN6575SE monitor mount / stand Black Wall:
This is an auto-generated long summary of Samsung WMN6575SE monitor mount / stand Black Wall based on the first three specs of the first five spec groups.

Samsung WMN6575SE. Minimum VESA mount: 400 x 400 mm, Maximum VESA mount: 400 x 400 mm. Product colour: Black

Mounting
Minimum VESA mount *
400 x 400 mm
Maximum VESA mount *
400 x 400 mm
Number of displays supported *
1
Mounting type *
Wall
Ergonomics
Tilt adjustment
No
Design
Product colour *
Black
Orientation
Landscape/Portrait
Weight & dimensions
Width
564 mm
Depth
580 mm
Height
100 mm
Weight
3.2 kg
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)