location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH65QMCEBGC Digital signage flat panel 165.1 cm (65") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH65QMCEBGC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH65QMCEBGCXXY
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8749
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Aug 2024 09:52:26
The date of the most recent change of this product data-sheet in Icecat.
Samsung LH65QMCEBGCXXY user manual (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LH65QMCEBGC Digital signage flat panel 165.1 cm (65") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ultra slim depth
  • - Even bezel for clean visuals
  • - Centred VESA mount holes
Long product name Samsung LH65QMCEBGC Digital signage flat panel 165.1 cm (65") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7 :
The long product name of Samsung LH65QMCEBGC Digital signage flat panel 165.1 cm (65") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

65", VA, 3840 x 2160, 4000:1, 594MHz, 3 x HDMI, DP, HDCP, 2 x USB, IR, RS232, RJ45, WiFi, Bluetooth, Tizen 7.0, 16GB, AC100-240V, 50/60Hz, 1456.8 x 831.9 x 28.5 mm, 21.5 kg, Black
More>>>
Samsung LH65QMCEBGC Digital signage flat panel 165.1 cm (65") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7:
The official description of Samsung LH65QMCEBGC Digital signage flat panel 165.1 cm (65") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Slim design. Stunning performance.
Introducing QMC, the slimmest display in Samsung’s Professional Display range. It brings elegance to business while maximising space. With built-in solutions and intuitive home screen UX, the QMC is easy to use and helps enable businesses in various verticals to achieve growth with its efficiency and design innovation.

Maximum impact in minimum space
Ultra Slim Depth

The QMC's ultra-slim thickness of 28.5mm makes it the thinnest option in Samsung’s UHD 4K series. Its sleek design and Slim Fit Wall Mount, helps you optimise space and install it neatly in a wide range of business environments.

Clean visuals in landscape or portrait mode
Even Bezel

The QMC’s bezels are consistent and even on all four sides of the display, with the same thickness and dimensions. The new even bezel design helps prevent visual issues from arising when the display is adjusted to portrait mode.

Secure and even mounting
Centred VESA Holes

The central positioning of the VESA holes on the back of the display helps evenly distribute its weight for secure mounting. With the VESA holes positioned in the centre, this helps prevent the display from tilting unintentionally when adjusted into portrait mode.

Lifelike colour expression
Dynamic Crystal Colour

The QMC series features Dynamic Crystal Display, using 10 bit processing for vivid colour expression, allowing viewers to enjoy a wide spectrum of colours.

View lifelike shades of colour in powerful 4K
Quantum Processor Lite 4K

Intelligent UHD upscaling technology, made possible by Samsung’s Crystal Processor 4K, enables content developed at a lower resolution to be elevated to UHD-level quality. It also performs edge restoration and noise reduction to help optimise on-screen text and imagery.

Clear visibility
Non-Glare

The QMC features non-glare panels that help provide visibility across a variety of environments. This helps allow businesses to deliver accurate information in various ambient lighting conditions.

Connect with convenience
Home User Interface (UI)

The QMC series’ home screen UI displays popular categories like Favourites, Sources and Settings on the same screen for convenience. The Favourites folder grants users quick, easy access to frequently used features.

Collaborate between screens with wire-free speed
Smartview+

SmartView+ enables wireless screen sharing without cable connections to assist with easy collaboration. Users can now enable the screen sharing functionality at the start of a meeting, allowing the meeting admin to quickly switch between screens with one click.

Streamlined calibration between screens with mobile app
Smart Calibration

Maintain brand consistency across every display in every location. Using the Samsung mobile app, Smart Calibration helps ensure every display is calibrated correctly, showcasing brand logos and other collateral in the exact colours required.

Enhance professional environments with expert tools
Professional Modes

Built-in professional modes enable more possibilities in specific verticals. Director Mode minimises post-processing enhancements, helping to align content to the director’s original intention. Medical teams can simulate medical images such as X-rays with DICOM Simulation Mode, meeting DICOM's full greyscale standards.

Smooth and virtually seamless content playback
MagicINFO S10 Player

The embedded MagicINFO™ S10 player, backed by the powerful Tizen operating system, helps boost the overall performance of the display and offers painless management. This helps ensure seamless transitions and playback to deliver a better experience for both customers and store managers.

Everyday Sustainability
Energy Star, EPEAT and TÜV Rheinland Carbon Footprint Certification

Samsung is making diverse efforts to reduce our environmental impact in smart display, and encouraging users to pursue a more sustainable life. The QMC series has earned a series of certifications for environmentally preferable products from highly recognised institutes in Germany and the U.S.

Short summary description Samsung LH65QMCEBGC Digital signage flat panel 165.1 cm (65") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7:
This short summary of the Samsung LH65QMCEBGC Digital signage flat panel 165.1 cm (65") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LH65QMCEBGC, Digital signage flat panel, 165.1 cm (65"), LED, 3840 x 2160 pixels, Wi-Fi, 24/7

Long summary description Samsung LH65QMCEBGC Digital signage flat panel 165.1 cm (65") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7:
This is an auto-generated long summary of Samsung LH65QMCEBGC Digital signage flat panel 165.1 cm (65") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7 based on the first three specs of the first five spec groups.

Samsung LH65QMCEBGC. Product design: Digital signage flat panel. Display diagonal: 165.1 cm (65"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Tizen. Product colour: Black

Display
Panel type
VA
Display diagonal *
165.1 cm (65")
Display technology *
LED
Display resolution *
3840 x 2160 pixels
Display brightness *
500 cd/m²
HD type *
4K Ultra HD
Touchscreen *
No
Response time
10 ms
Contrast ratio (typical)
4000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.372 x 0.372 mm
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Ports & interfaces
HDMI ports quantity *
3
HDMI version
2.0
HDMI input ports quantity
3
DVI port *
No
DisplayPorts quantity *
1
DisplayPorts in
1
USB port *
Yes
USB ports quantity
2
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
RS-232 interface
Yes
Remote (IR) input
1
PC Audio out
Yes
Audio
Built-in speaker(s) *
No
Design
Product design *
Digital signage flat panel
Placement supported *
Indoor
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 300 mm
Design
Bezel width (bottom)
1.15 cm
Bezel width (side)
1.15 cm
Bezel width (top)
1.15 cm
Mounting type
Wall
Performance
Purpose *
Universal
Operating hours (hours/days)
24/7
HDCP
Yes
HDCP version
2.2
Power
Power consumption (typical) *
187 W
Power consumption (sleep)
0.5 W
AC input voltage
100-240 V
AC input frequency
50/60 Hz
Computer system
Computer system *
No
Built-in processor *
No
Operating system installed
Tizen
Operating system version
7.0
Weight & dimensions
Display width
1456.8 mm
Display depth
28.5 mm
Display height
831.9 mm
Display weight
21.5 kg
Packaging data
Package width
945 mm
Package depth
164 mm
Package height
1616 mm
Package weight
28 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
EMC Class A Safety 60950-1, 62368-1
Features
Wall mountable
Yes
Brand Image Product code Product Stock Price from
Samsung WM65R Interactive flat panel 165.1 cm (65") LED Wi-Fi 350 cd/m² 4K Ultra HD White Touchscreen Tizen Samsung WM65R Interactive flat panel 165.1 cm (65") LED Wi-Fi 350 cd/m² 4K Ultra HD White Touchscreen Tizen
(show image)
LH65WMRWBGCXEN WM65R 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Australia 2 distributor(s)