location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 3.5" Front Bay 22-in-1 USB Multi Media Memory Card Reader

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StarTech.com 3.5" Front Bay 22-in-1 USB Multi Media Memory Card Reader
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
35FCREADBK2
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 3.5" Front Bay 22-in-1 USB Multi Media Memory Card Reader
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CF, Memory Stick (MS), microSDHC, miniSD, MMC, MS Duo, MS PRO, MS PRO Duo, MS Pro-HG, SD, SDHC, SDXC, xD
  • - 480 Mbit/s Internal
  • - Plastic, Steel
  • - Black
Warranty: 1 year
Long product name StarTech.com 3.5" Front Bay 22-in-1 USB Multi Media Memory Card Reader :
The long product name of StarTech.com 3.5" Front Bay 22-in-1 USB Multi Media Memory Card Reader. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 3.5" Front Bay 22-in-1 USB Multi Media Memory Card Reader
More>>>
StarTech.com 3.5" Front Bay 22-in-1 USB Multi Media Memory Card Reader:
The official description of StarTech.com 3.5" Front Bay 22-in-1 USB Multi Media Memory Card Reader as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

"Add front panel access to 22 different types of flash memory cards
This 3.5-inch Front Bay Mount 22-in-1 Multimedia Card Reader allows for quick and easy access to the most popular flash card formats, from almost any desktop computer with a 3.5-inch bay opening.
With support for Compact Flash (CF type I/II), Secure Digital (SD/miniSD/microSD/SDHC/SDXC), MultiMediaCard (MMC/RS-MMC/HS-MMC/MMCmobile/MMCplus/MMCmicro/HC-MMC), MemoryStick (MS/MS Duo/HS-MS/MS PRO/MS PRO Duo/MS PRO-HG Duo/MS-ROM/M2), SmartMedia (SM), and xD Picture cards, this reader is ready to handle the memory cards from virtually any portable device from cameras to music players."
" * Able to read all of the popular memory card formats, from a single reader, via an internal USB connection
* Backed by a StarTech.com 2-year warranty and free lifetime technical support"

Short summary description StarTech.com 3.5" Front Bay 22-in-1 USB Multi Media Memory Card Reader:
This short summary of the StarTech.com 3.5" Front Bay 22-in-1 USB Multi Media Memory Card Reader data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 3.5" Front Bay 22-in-1 USB Multi Media Memory Card Reader, CF, Memory Stick (MS), microSDHC, miniSD, MMC, MS Duo, MS PRO, MS PRO Duo, MS Pro-HG, SD, SDHC,..., Black, 480 Mbit/s, Plastic, Steel, 180 g, 140 mm

Long summary description StarTech.com 3.5" Front Bay 22-in-1 USB Multi Media Memory Card Reader:
This is an auto-generated long summary of StarTech.com 3.5" Front Bay 22-in-1 USB Multi Media Memory Card Reader based on the first three specs of the first five spec groups.

StarTech.com 3.5" Front Bay 22-in-1 USB Multi Media Memory Card Reader. Compatible memory cards: CF, Memory Stick (MS), microSDHC, miniSD, MMC, MS Duo, MS PRO, MS PRO Duo, MS Pro-HG, SD, SDHC,..., Product colour: Black, Data transfer rate: 480 Mbit/s. Weight: 180 g. Package width: 140 mm, Package depth: 165 mm, Package height: 36 mm. Compatible operating systems: Windows 2000/ XP(32/64-bit)/ Server 2003 (32/64-bit)/ Vista (32/64-bit)/ 7 (32/64-bit)/ Server.... Dimensions (WxDxH): 100 x 130 x 125 mm

Performance
Compatible memory cards *
CF, Memory Stick (MS), microSDHC, miniSD, MMC, MS Duo, MS PRO, MS PRO Duo, MS Pro-HG, SD, SDHC, SDXC, xD
Internal *
Yes
Data transfer rate
480 Mbit/s
Product colour *
Black
Housing material
Plastic, Steel
LED indicators
Yes
Ports & interfaces
USB 2.0 ports quantity
1
SIM card support
No
Weight & dimensions
Weight
180 g
Packaging data
Package width
140 mm
Package depth
165 mm
Packaging data
Package height
36 mm
Package weight
250 g
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 125 °C
Operating relative humidity (H-H)
15 - 85%
System requirements
Compatible operating systems
Windows 2000/ XP(32/64-bit)/ Server 2003 (32/64-bit)/ Vista (32/64-bit)/ 7 (32/64-bit)/ Server 2008 R2, Linux 2.4
Other features
Dimensions (WxDxH)
100 x 130 x 125 mm
Number of slots
6