location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Portable 7-in-1 USB 2.0 Flash / Writer card reader

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable 7-in-1 USB 2.0 Flash Card Reader / Writer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCREADMINI
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name StarTech.com Portable 7-in-1 USB 2.0 Flash / Writer card reader :
The long product name of StarTech.com Portable 7-in-1 USB 2.0 Flash / Writer card reader. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Transfer data between your computer and flash media devices
More>>>
StarTech.com Portable 7-in-1 USB 2.0 Flash / Writer card reader:
The official description of StarTech.com Portable 7-in-1 USB 2.0 Flash / Writer card reader as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use your flash cards on the go! StarTech.com’s portable USB 2.0 7-in-1 mini card reader lets you transfer music, pics, and other data to and from your favourite digital devices without having to connect them to your computer.

Just plug the FCREADMINI into an open USB port for instant card-reading capabilities wherever you go. With no need for an external power adapter, this compact mini-reader is perfect for laptop users. Accepts the seven most popular formats:
- Compact Flash I/II
- IBM Micro Drives
- Smart Media
- Secure Digital
- Multi-Media
- Memory Sticks
- MS Pro cards

Eliminate the hassle of physically connecting every digital device to your computer, and transfer files in a fraction of the time, with the portable FCREADMINI from StarTech.com

- Connects to your laptop computer through a USB port and requires no external power adapter
- Easily drag and drop files, pictures and music files for editing and storage
- Easily transfer files from your digital camera, PDA, MP3 player, handheld/palmtop computer and other devices, to your PC or Mac
- USB 2.0 compliant with data transfer rates of up to 480 Mbits/sec

Short summary description StarTech.com Portable 7-in-1 USB 2.0 Flash / Writer card reader:
This short summary of the StarTech.com Portable 7-in-1 USB 2.0 Flash / Writer card reader data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Portable 7-in-1 USB 2.0 Flash Card Reader / Writer, Windows 98SE/2000/ME/XP/Server 2003 & up Mac OS X & up, 145 g, 210 g, 480 MB/s, 480 MB/s, 160.1 x 62 x 15.3 mm

Long summary description StarTech.com Portable 7-in-1 USB 2.0 Flash / Writer card reader:
This is an auto-generated long summary of StarTech.com Portable 7-in-1 USB 2.0 Flash / Writer card reader based on the first three specs of the first five spec groups.

StarTech.com Portable 7-in-1 USB 2.0 Flash Card Reader / Writer. Bundled software: Windows 98SE/2000/ME/XP/Server 2003 & up Mac OS X & up. Weight: 145 g. Package weight: 210 g. Write speed: 480 MB/s, Read speed: 480 MB/s. Dimensions (WxDxH): 160.1 x 62 x 15.3 mm

Software
Bundled software
Windows 98SE/2000/ME/XP/Server 2003 & up Mac OS X & up
Weight & dimensions
Weight
145 g
Packaging data
Package weight
210 g
Data transmission
Write speed
480 MB/s
Read speed
480 MB/s
Other features
Dimensions (WxDxH)
160.1 x 62 x 15.3 mm
Brand Image Product code Product Stock Price from
StarTech.com 3.5" Front Bay 22-in-1 USB Multi Media Memory Card Reader StarTech.com 3.5" Front Bay 22-in-1 USB Multi Media Memory Card Reader
(show image)
35FCREADBK2 StarTech.com 3.5" Front Bay 22-in-1 USB Multi Media Memory Card Reader 0.00
(excl. VAT)
0 (incl. VAT)