location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 3.5" Multi Panel with Ejectable 7 in 1 Flash / Writer & 2 USB 2.0 Ports card reader

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.5" Multi Panel with Ejectable 7 in 1 Flash Card Reader / Writer & 2 USB 2.0 Ports
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
35FCREADREM
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 11:53:39
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name StarTech.com 3.5" Multi Panel with Ejectable 7 in 1 Flash / Writer & 2 USB 2.0 Ports card reader :
The long product name of StarTech.com 3.5" Multi Panel with Ejectable 7 in 1 Flash / Writer & 2 USB 2.0 Ports card reader. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.5" Multi Panel with Ejectable 7 in 1 Flash Card Reader / Writer & 2 USB 2.0 Ports
More>>>
StarTech.com 3.5" Multi Panel with Ejectable 7 in 1 Flash / Writer & 2 USB 2.0 Ports card reader:
The official description of StarTech.com 3.5" Multi Panel with Ejectable 7 in 1 Flash / Writer & 2 USB 2.0 Ports card reader as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use your flash cards on the go! StarTech.com’s 3.5” bay multi-panel gives you a removable flash card reader, plus two USB 2.0 ports, all in the same bay.
The portable 7-in-1 card reader lets you transfer music, pictures, and other data to and from your favorite flash media devices without having to connect them to your computer. Plus, just eject the removable reader from the bay and take card-reading capabilities wherever you go!

Short summary description StarTech.com 3.5" Multi Panel with Ejectable 7 in 1 Flash / Writer & 2 USB 2.0 Ports card reader:
This short summary of the StarTech.com 3.5" Multi Panel with Ejectable 7 in 1 Flash / Writer & 2 USB 2.0 Ports card reader data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 3.5" Multi Panel with Ejectable 7 in 1 Flash Card Reader / Writer & 2 USB 2.0 Ports, 3.5", 320 g, 400 g, 480 MB/s, Windows 98SE/2000/ME/XP Mac OS X ~, 2 - USB A Female

Long summary description StarTech.com 3.5" Multi Panel with Ejectable 7 in 1 Flash / Writer & 2 USB 2.0 Ports card reader:
This is an auto-generated long summary of StarTech.com 3.5" Multi Panel with Ejectable 7 in 1 Flash / Writer & 2 USB 2.0 Ports card reader based on the first three specs of the first five spec groups.

StarTech.com 3.5" Multi Panel with Ejectable 7 in 1 Flash Card Reader / Writer & 2 USB 2.0 Ports. Supported drive bays: 3.5". Weight: 320 g. Package weight: 400 g. Read speed: 480 MB/s. Compatible operating systems: Windows 98SE/2000/ME/XP Mac OS X ~

Performance
Supported drive bays
3.5"
Ports & interfaces
I/O ports
2 - USB A Female
Weight & dimensions
Weight
320 g
Packaging data
Package weight
400 g
Data transmission
Read speed
480 MB/s
System requirements
Compatible operating systems
Windows 98SE/2000/ME/XP Mac OS X ~
Brand Image Product code Product Stock Price from
StarTech.com 3.5" Front Bay 22-in-1 USB Multi Media Memory Card Reader StarTech.com 3.5" Front Bay 22-in-1 USB Multi Media Memory Card Reader
(show image)
35FCREADBK2 StarTech.com 3.5" Front Bay 22-in-1 USB Multi Media Memory Card Reader 0.00
(excl. VAT)
0 (incl. VAT)