location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 35FCREAD20BK card reader

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
35FCREAD20BK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
35FCREAD20BK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030818667 show
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year warranty.
Long product name StarTech.com 35FCREAD20BK card reader :
The long product name of StarTech.com 35FCREAD20BK card reader. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.5" Bay Multi Memory/Media Card Reader - Black
More>>>
StarTech.com 35FCREAD20BK card reader:
The official description of StarTech.com 35FCREAD20BK card reader as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A convenient and versatile solution, StarTech.com’s USB 2.0 20-in-1 flash card reader helps to enrich your multimedia experience, allowing you to quickly transfer, copy or store music, pictures and other data files to and from your flash media devices without having to connect them directly to a computer. Compatible with a wide selection of flash media, 35FCREAD20BK can be installed in a 3.5” drive bay, or be used as a standalone flash card reader by simply connecting to an available USB port.

Short summary description StarTech.com 35FCREAD20BK card reader:
This short summary of the StarTech.com 35FCREAD20BK card reader data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 35FCREAD20BK, 34 mm, 153 mm, 208 mm

Long summary description StarTech.com 35FCREAD20BK card reader:
This is an auto-generated long summary of StarTech.com 35FCREAD20BK card reader based on the first three specs of the first five spec groups.

StarTech.com 35FCREAD20BK. Package width: 34 mm, Package depth: 153 mm, Package height: 208 mm

Packaging data
Package width
34 mm
Packaging data
Package depth
153 mm
Package height
208 mm
Brand Image Product code Product Stock Price from
StarTech.com 3.5" Front Bay 22-in-1 USB Multi Media Memory Card Reader StarTech.com 3.5" Front Bay 22-in-1 USB Multi Media Memory Card Reader
(show image)
35FCREADBK2 StarTech.com 3.5" Front Bay 22-in-1 USB Multi Media Memory Card Reader 0.00
(excl. VAT)
0 (incl. VAT)