location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 10/100 Fiber to Ethernet Media Converter Multi Mode SC 2 km

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10/100 Fiber to Ethernet Media Converter Multi Mode SC 2 km
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MCM110SC2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030835626 show
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112043
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:36:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com MCM110SC2 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 10/100 Fiber to Ethernet Media Converter Multi Mode SC 2 km
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - 100 Mbit/s 2000 m 1310 nm
  • - Ethernet LAN (RJ-45) ports: 1 DC-in jack
  • - Multi-mode Fiber ports quantity: 1 SC
  • - Black
Warranty: 2 Years
Long product name StarTech.com 10/100 Fiber to Ethernet Media Converter Multi Mode SC 2 km :
The long product name of StarTech.com 10/100 Fiber to Ethernet Media Converter Multi Mode SC 2 km. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 10/100 Fiber to Ethernet Media Converter Multi Mode SC 2 km
More>>>
StarTech.com 10/100 Fiber to Ethernet Media Converter Multi Mode SC 2 km:
The official description of StarTech.com 10/100 Fiber to Ethernet Media Converter Multi Mode SC 2 km as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The MCM110SC2 10/100 Multi Mode Fiber Ethernet Media Converter SC 2 km creates an economical, cost-effective Ethernet-fiber link, transparently converting to/from 10Base-T or 100Base-Tx Ethernet signals and 100Base-Fx optical signals to extend an Ethernet network connection over an SC terminated multimode fiber backbone.

The converter supports a maximum multimode fiber optic cable distance of 2 kilometers (1.2 miles), providing a simple solution for connecting 10Base-T/100Base-Tx Ethernet networks to remote locations using SC-terminated multimode fiber, while delivering solid network performance and scalability.

This versatile Ethernet to Fiber converter is compatible with most 3COM™, Cisco™, Lucent™ and Nortel™ networks and fully complies with applicable IEEE 802.3 standards.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage
- Improve network scalability by increasing the distances between network points by up to 2km (Multi-mode)
- Compact, lightweight enclosure is easily mounted or placed into any location with little to no configuration needed
- Provides increased bandwidth and high data throughput by eliminating network bottlenecks and congestion

Short summary description StarTech.com 10/100 Fiber to Ethernet Media Converter Multi Mode SC 2 km:
This short summary of the StarTech.com 10/100 Fiber to Ethernet Media Converter Multi Mode SC 2 km data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 10/100 Fiber to Ethernet Media Converter Multi Mode SC 2 km, 100 Mbit/s, IEEE 802.1Q, IEEE 802.3, IEEE 802.3u, 10,100 Mbit/s, Full, Half, 2000 m, 1310 nm

Long summary description StarTech.com 10/100 Fiber to Ethernet Media Converter Multi Mode SC 2 km:
This is an auto-generated long summary of StarTech.com 10/100 Fiber to Ethernet Media Converter Multi Mode SC 2 km based on the first three specs of the first five spec groups.

StarTech.com 10/100 Fiber to Ethernet Media Converter Multi Mode SC 2 km. Maximum data transfer rate: 100 Mbit/s, Networking standards: IEEE 802.1Q, IEEE 802.3, IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s. Maximum transfer distance: 2000 m, Wavelength: 1310 nm, Fiber mode structure: Multi-mode. Product colour: Black, Housing material: Plastic. Fiber optic connector: SC, Connectivity technology: Wired. Input voltage: 115 V, Output voltage: 12 V, Output current: 0.2 A

Network
Maximum data transfer rate *
100 Mbit/s
Networking standards
IEEE 802.1Q, IEEE 802.3, IEEE 802.3u
Ethernet LAN data rates
10, 100 Mbit/s
Jumbo frames support
Yes
Jumbo frames
9000
Flow control support
Yes
Auto MDI/MDI-X
Yes
Auto-negotiation
Yes
Duplex system
Full, Half
Performance
Maximum transfer distance *
2000 m
Wavelength *
1310 nm
Wavelength-division multiplexing (WDM)
No
Fiber mode structure
Multi-mode
Mean time between failures (MTBF)
65000 h
Features
Internal *
No
LED indicators
Yes
Product colour
Black
Housing material
Plastic
Ports & interfaces
Connectivity technology
Wired
Ethernet LAN (RJ-45) ports
1
Fiber ports quantity
1
Fiber optic connector *
SC
Ports & interfaces
DC-in jack
Yes
Power
Input voltage
115 V
Output voltage
12 V
Output current
0.2 A
Power over Ethernet (PoE)
No
Power plug type
Type M
Weight & dimensions
Width
75 mm
Depth
95 mm
Height
20 mm
Weight
90.5 g
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Packaging content
AC adapter included
Yes
Manual
Yes
Packaging data
Package width
63 mm
Package depth
148 mm
Package height
145 mm
Package weight
400 g
Certificates
Compliance certificates
RoHS
Certification
CE, FCC
Brand Image Product code Product Stock Price from
StarTech.com 10/100 Multi Mode Fiber Copper Fast Ethernet Media Converter ST 2 km StarTech.com 10/100 Multi Mode Fiber Copper Fast Ethernet Media Converter ST 2 km
(show image)
MCM110ST2 10/100 Multi Mode Fiber Copper Fast Ethernet Media Converter ST 2 km 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ET1000SM40LC network media converter StarTech.com ET1000SM40LC network media converter
(show image)
ET1000SM40LC ET1000SM40LC 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ET91000SM40 network media converter 1000 Mbit/s StarTech.com ET91000SM40 network media converter 1000 Mbit/s
(show image)
ET91000SM40 ET91000SM40 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Gigabit RJ45 to Multi-Mode LC Fiber Media Converter network media converter 850 nm StarTech.com Gigabit RJ45 to Multi-Mode LC Fiber Media Converter network media converter 850 nm
(show image)
ET91000LC Gigabit RJ45 to Multi-Mode LC Fiber Media Converter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Gigabit RJ45 to Multimode SC Fiber Media Converter network media converter 850 nm StarTech.com Gigabit RJ45 to Multimode SC Fiber Media Converter network media converter 850 nm
(show image)
ET91000SC Gigabit RJ45 to Multimode SC Fiber Media Converter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Gigabit (1000 Mbps) converter network media converter 850 nm StarTech.com Gigabit (1000 Mbps) converter network media converter 850 nm
(show image)
ET91000MMSM Gigabit (1000 Mbps) converter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Ethernet Media Converter network media converter 100 Mbit/s 1310 nm StarTech.com Ethernet Media Converter network media converter 100 Mbit/s 1310 nm
(show image)
ET90110WDM Ethernet Media Converter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 10/100 Mbps RJ45 to Multimode ST Fiber Media Converter network media converter 100 Mbit/s 1300 nm StarTech.com 10/100 Mbps RJ45 to Multimode ST Fiber Media Converter network media converter 100 Mbit/s 1300 nm
(show image)
ET90110ST 10/100 Mbps RJ45 to Multimode ST Fiber Media Converter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 10/100 30km Single Mode Media Converter network media converter 100 Mbit/s StarTech.com 10/100 30km Single Mode Media Converter network media converter 100 Mbit/s
(show image)
ET90110SM30 10/100 30km Single Mode Media Converter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 10/100 Mbps RJ45 to Multimode SC Fiber Media Converter network media converter 100 Mbit/s 1300 nm StarTech.com 10/100 Mbps RJ45 to Multimode SC Fiber Media Converter network media converter 100 Mbit/s 1300 nm
(show image)
ET90110SC 10/100 Mbps RJ45 to Multimode SC Fiber Media Converter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Australia 2 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)