StarTech.com logo

StarTech.com 10/100 VDSL2 Ethernet Extender Kit over Single Pair Wire – 1km

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105885
Info modified on:
21 Oct 2022, 10:32:10
Warranty:
2 Year Warranty
Long product name StarTech.com 10/100 VDSL2 Ethernet Extender Kit over Single Pair Wire – 1km:

StarTech.com 10/100 Mbps VDSL2 Ethernet Extender Kit over Single Pair Wire - 1km Network Extender - VDSL2 LAN Extender - Short Haul Modem (110VDSLEXT)

StarTech.com 10/100 VDSL2 Ethernet Extender Kit over Single Pair Wire – 1km:

Extend your 10/100Mbps network by up to 1km over Ethernet or RJ11 phone lines

The 110VDSLEXT VDSL Ethernet extender kit lets you span a 10/100 network over extremely long distances (up to 1km) while still maintaining high-speed network connectivity, allowing you to run the connection over standard RJ45 cabling, existing RJ11 phone lines, or any other set of single pair wires. The VDSL (VDSL2) kit is simple to install and provides an out-of-the-box solution as both the Ethernet-VDSL extender and receiver units are included.

A perfect solution for a broad range of applications including connecting isolated user stations within the same building or between separate buildings, or overcoming infrastructure obstacles and distances (e.g. older stone/concrete architecture) where new wiring or wireless may be impossible. The VDSL Ethernet LAN Extender kit helps to eliminate expense by allowing video streaming and data to share the same telephone pair without interference.

Solution Diagrams:

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Provides high speed Ethernet extension over copper telephone line or other existing two pair wiring enabling network connectivity to remote locations up to 1km away
- Allows network connectivity in buildings made of stone/concrete, or heritage buildings where new Ethernet cabling or wireless are impossible
- Simple Plug and play installation with no software or driver installation for a hassle-free setup

Short summary description StarTech.com 10/100 VDSL2 Ethernet Extender Kit over Single Pair Wire – 1km:

StarTech.com 10/100 VDSL2 Ethernet Extender Kit over Single Pair Wire – 1km, 100 Mbit/s

Long summary description StarTech.com 10/100 VDSL2 Ethernet Extender Kit over Single Pair Wire – 1km:

StarTech.com 10/100 VDSL2 Ethernet Extender Kit over Single Pair Wire – 1km. Maximum data transfer rate: 100 Mbit/s. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x. Connectivity technology: Wired. Power source type: DC, DC output voltage: 12 V, Power requirements: 12 DC. Dimensions (WxDxH): 72 x 95 x 22 mm, Weight: 90 g

Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.