location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Gigabit RJ45 to Multi-Mode LC Fiber Media Converter network media converter 850 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gigabit RJ45 to Multi-Mode LC Fiber Media Converter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET91000LC
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name StarTech.com Gigabit RJ45 to Multi-Mode LC Fiber Media Converter network media converter 850 nm :
The long product name of StarTech.com Gigabit RJ45 to Multi-Mode LC Fiber Media Converter network media converter 850 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GIGABIT RJ45 TO MULTI MODE LC FIBER 850NM MEDIA CONVERTER
More>>>
StarTech.com Gigabit RJ45 to Multi-Mode LC Fiber Media Converter network media converter 850 nm:
The official description of StarTech.com Gigabit RJ45 to Multi-Mode LC Fiber Media Converter network media converter 850 nm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

StarTech.com’s high-speed ET91000LC gigabit media converters are engineered to make fiber connections simple and reliable for even the most demanding network specialists. StarTech.com’s ET91000LC is the perfect solution for connecting buildings to main networks.

Easy to set up and install in a matter of seconds. This reliable and compact fiber optic media converter features a heavy-duty power supply to withstand the most challenging environments. It has 6 LED indicators to ensure its continuous operation.

While supporting a maximum multimode fiber optic cable distance of 550 meters, it allows full wire speed of 148,800 packets per second throughput that prevents bottlenecks and keeps your data flowing quickly and smoothly.

Guaranteed compatibility with 3COM, Cisco, Lucent and Nortel networks and fully complies with the IEEE 802.3 and 802.3u standard.

-Increases the distance of your existing network up to 550 m (Multi-mode).
-Provides increased bandwidth and high data throughput by eliminating network bottlenecks and congestion.

Short summary description StarTech.com Gigabit RJ45 to Multi-Mode LC Fiber Media Converter network media converter 850 nm:
This short summary of the StarTech.com Gigabit RJ45 to Multi-Mode LC Fiber Media Converter network media converter 850 nm data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Gigabit RJ45 to Multi-Mode LC Fiber Media Converter, 550 m, 850 nm, FCC Class A & CE Mark C-Tick, 690 g, 0 - 55 °C, 720 g

Long summary description StarTech.com Gigabit RJ45 to Multi-Mode LC Fiber Media Converter network media converter 850 nm:
This is an auto-generated long summary of StarTech.com Gigabit RJ45 to Multi-Mode LC Fiber Media Converter network media converter 850 nm based on the first three specs of the first five spec groups.

StarTech.com Gigabit RJ45 to Multi-Mode LC Fiber Media Converter. Maximum transfer distance: 550 m, Wavelength: 850 nm. Certification: FCC Class A & CE Mark C-Tick. Weight: 690 g. Package weight: 720 g. Dimensions (WxDxH): 86 x 123 x 120 mm, Connector(s): Fiber Optic LC Female/RJ45 Female, Weight (imperial): 0.268 kg (0.59 lbs)

Performance
Maximum transfer distance *
550 m
Wavelength *
850 nm
Design
Certification
FCC Class A & CE Mark C-Tick
Weight & dimensions
Weight
690 g
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Packaging data
Package weight
720 g
Other features
Dimensions (WxDxH)
86 x 123 x 120 mm
Connector(s)
Fiber Optic LC Female/RJ45 Female
Full duplex
Yes
Weight (imperial)
0.268 kg (0.59 lbs)