location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Gigabit RJ45 to Multimode SC Fiber Media Converter network media converter 850 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gigabit RJ45 to Multimode SC Fiber Media Converter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET91000SC
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:04:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name StarTech.com Gigabit RJ45 to Multimode SC Fiber Media Converter network media converter 850 nm :
The long product name of StarTech.com Gigabit RJ45 to Multimode SC Fiber Media Converter network media converter 850 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gigabit RJ45 to Mmode SC Fiber Media Converter
More>>>
StarTech.com Gigabit RJ45 to Multimode SC Fiber Media Converter network media converter 850 nm:
The official description of StarTech.com Gigabit RJ45 to Multimode SC Fiber Media Converter network media converter 850 nm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

StarTech.com’s high-speed ET91000SC gigabit media converters are engineered to make fiber connections simple and reliable for even the most demanding network specialists. StarTech.com’s ET91000SC is the perfect solution for connecting buildings to main networks.

Easy to set up and install in a matter of seconds. This reliable and compact fiber optic media converter features a heavy-duty power supply to withstand the most challenging environments. It has 6 LED indicators to ensure its continuous operation.

While supporting a maximum multimode fiber optic cable distance of 550 meters, it allows full wire speed of 148,800 packets per second throughput that prevents bottlenecks and keeps your data flowing quickly and smoothly.

Guaranteed compatibility with 3COM, Cisco, Lucent and Nortel networks and fully complies with the IEEE 802.3 and 802.3u standard.

-ncreases the distance of your existing network up to 550 m (Multi-mode).
-Provides increased bandwidth and high data throughput by eliminating network bottlenecks and congestion.

Short summary description StarTech.com Gigabit RJ45 to Multimode SC Fiber Media Converter network media converter 850 nm:
This short summary of the StarTech.com Gigabit RJ45 to Multimode SC Fiber Media Converter network media converter 850 nm data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Gigabit RJ45 to Multimode SC Fiber Media Converter, 550 m, 850 nm, FCC Class A & CE Mark C-Tick, 767.7 g, 0 - 55 °C, 720 g

Long summary description StarTech.com Gigabit RJ45 to Multimode SC Fiber Media Converter network media converter 850 nm:
This is an auto-generated long summary of StarTech.com Gigabit RJ45 to Multimode SC Fiber Media Converter network media converter 850 nm based on the first three specs of the first five spec groups.

StarTech.com Gigabit RJ45 to Multimode SC Fiber Media Converter. Maximum transfer distance: 550 m, Wavelength: 850 nm. Certification: FCC Class A & CE Mark C-Tick. Weight: 767.7 g. Package weight: 720 g. Dimensions (WxDxH): 80.01 x 122.936 x 23.87 mm, Connector(s): RJ45 Female /Fiber Optic SC Female, Weight (imperial): 0.721 kg (1.59 lbs)

Performance
Maximum transfer distance *
550 m
Wavelength *
850 nm
Design
Certification
FCC Class A & CE Mark C-Tick
Weight & dimensions
Weight
767.7 g
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Packaging data
Package weight
720 g
Other features
Dimensions (WxDxH)
80.01 x 122.936 x 23.87 mm
Connector(s)
RJ45 Female /Fiber Optic SC Female
Full duplex
Yes
Weight (imperial)
0.721 kg (1.59 lbs)
Brand Image Product code Product Stock Price from
StarTech.com 1000 Mbps Gigabit Multi Mode Fiber Ethernet Media Converter SC 550m StarTech.com 1000 Mbps Gigabit Multi Mode Fiber Ethernet Media Converter SC 550m
(show image)
MCMGBSC055 1000 Mbps Gigabit Multi Mode Fiber Ethernet Media Converter SC 550m 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com MCM110ST2P network media converter 100 Mbit/s 1310 nm StarTech.com MCM110ST2P network media converter 100 Mbit/s 1310 nm
(show image)
MCM110ST2P MCM110ST2P 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 10/100 Multi Mode Fiber to Ethernet Media Converter SC 2km with PoE StarTech.com 10/100 Multi Mode Fiber to Ethernet Media Converter SC 2km with PoE
(show image)
MCM110SC2P 10/100 Multi Mode Fiber to Ethernet Media Converter SC 2km with PoE 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 10/100 Fiber to Ethernet Media Converter Multi Mode SC 2 km StarTech.com 10/100 Fiber to Ethernet Media Converter Multi Mode SC 2 km
(show image)
MCM110SC2 10/100 Fiber to Ethernet Media Converter Multi Mode SC 2 km 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Gigabit (1000 Mbps) converter network media converter 850 nm StarTech.com Gigabit (1000 Mbps) converter network media converter 850 nm
(show image)
ET91000MMSM Gigabit (1000 Mbps) converter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Ethernet Media Converter network media converter 100 Mbit/s 1310 nm StarTech.com Ethernet Media Converter network media converter 100 Mbit/s 1310 nm
(show image)
ET90110WDM Ethernet Media Converter 0.00
(excl. VAT)
0 (incl. VAT)