location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SU160KMBPKX UPS Maintenance Bypass Panel for Select 400V 3-Phase UPS Systems - 3 Breakers

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SU160KMBPKX UPS Maintenance Bypass Panel for Select 400V 3-Phase UPS Systems - 3 Breakers
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU160KMBPKX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332241122 show
Category: UPS Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43429
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 18:01:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SU160KMBPKX UPS Maintenance Bypass Panel for Select 400V 3-Phase UPS Systems - 3 Breakers
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Isolates UPS from connected loads for maintenance without losing network availability
  • - Maintenance bypass panel mounts to wall next to UPS for convenient access
  • - 300A 10 kAIC unit has 3 built-in circuit breakers connected to heavy-duty buswork
  • - Secure Kirk-key interlock system prevents unauthorized access to power
  • - Compatible with SVX150KL and S3M160KX 3-phase UPS systems
Warranty: 1-year limited
Long product name Tripp Lite SU160KMBPKX UPS Maintenance Bypass Panel for Select 400V 3-Phase UPS Systems - 3 Breakers :
The long product name of Tripp Lite SU160KMBPKX UPS Maintenance Bypass Panel for Select 400V 3-Phase UPS Systems - 3 Breakers. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UPS Maintenance Bypass Panel for Select 400V 3-Phase UPS Systems - 3 Breakers
More>>>
Tripp Lite SU160KMBPKX UPS Maintenance Bypass Panel for Select 400V 3-Phase UPS Systems - 3 Breakers:
The official description of Tripp Lite SU160KMBPKX UPS Maintenance Bypass Panel for Select 400V 3-Phase UPS Systems - 3 Breakers as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

UPS Maintenance Bypass Panel Keeps Equipment Powered During UPS Maintenance
This wall-mount three-breaker maintenance bypass panel is compatible with SVX150KL and S3M160KX 3-phase UPS systems. It allows you to reroute power around the UPS, providing an alternate path for electricity that keeps the connected load operational while the UPS is offline for maintenance or repairs.

Features 3 Built-In Circuit Breakers to Isolate Loads
Three circuit breakers – an AC input breaker, a maintenance bypass breaker and a maintenance isolation breaker – are connected to heavy-duty buswork and isolate the UPS system from its connected load with no loss of network availability. This allows the load to remain continuously powered without costly downtime. A Kirk-key interlock system enhances safety and security. Removable handles allow the panel’s trim cover to be removed for internal access. The 300A unit has a kAIC rating of 10K.

Switching Between Normal and Bypass Modes Is Easy
When a UPS needs maintenance, this UPS bypass panel keeps power supplied to components via its mechanical interlock system by switching power to the external bypass breaker. Simply unscrew the interlock switch, rotate the switch from the UPS AC input breaker (SW1) to the bypass breaker (SW2), then turn on the bypass breaker and turn off the UPS and isolation breaker (SW3) to perform UPS maintenance without service interruption.

Convenient Wall-Mount Installation
Made of galvanized steel, the service bypass panel has rear mounting holes for installation on a smooth, solid wall (mounting hardware not included).

Short summary description Tripp Lite SU160KMBPKX UPS Maintenance Bypass Panel for Select 400V 3-Phase UPS Systems - 3 Breakers:
This short summary of the Tripp Lite SU160KMBPKX UPS Maintenance Bypass Panel for Select 400V 3-Phase UPS Systems - 3 Breakers data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SU160KMBPKX UPS Maintenance Bypass Panel for Select 400V 3-Phase UPS Systems - 3 Breakers, Bypass switch, Wall-mount, Black, SVX150KL, S3M160KX, 480 V, 977.9 mm

Long summary description Tripp Lite SU160KMBPKX UPS Maintenance Bypass Panel for Select 400V 3-Phase UPS Systems - 3 Breakers:
This is an auto-generated long summary of Tripp Lite SU160KMBPKX UPS Maintenance Bypass Panel for Select 400V 3-Phase UPS Systems - 3 Breakers based on the first three specs of the first five spec groups.

Tripp Lite SU160KMBPKX UPS Maintenance Bypass Panel for Select 400V 3-Phase UPS Systems - 3 Breakers. Product type: Bypass switch, Mounting type: Wall-mount, Product colour: Black. Input voltage: 480 V. Width: 977.9 mm, Depth: 198.1 mm, Height: 800.1 mm. Products per master (outer) case: 1 pc(s), Master (outer) case width: 1066.8 mm, Master (outer) case length: 355.6 mm

Features
Product type *
Bypass switch
Mounting type
Wall-mount
Product colour
Black
Compatibility
SVX150KL, S3M160KX
Power
Input voltage
480 V
Weight & dimensions
Width
977.9 mm
Depth
198.1 mm
Height
800.1 mm
Weight
47.6 kg
Package width
1066.8 mm
Package depth
355.6 mm
Weight & dimensions
Package height
914.4 mm
Package weight
71.7 kg
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
1 pc(s)
Master (outer) case width
1066.8 mm
Master (outer) case length
355.6 mm
Master (outer) case height
914.4 mm
Master (outer) case gross weight
71.7 kg
Country of origin
United States