location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 120V Internal Battery Module for TrippLite SV-Series Small/Medium-Frame 3-Phase UPS Systems

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
120V Internal Battery Module for TrippLite SV-Series Small/Medium-Frame 3-Phase UPS Systems
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVBM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332202567 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41487
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:50:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1-year limited warranty
Long product name Tripp Lite 120V Internal Battery Module for TrippLite SV-Series Small/Medium-Frame 3-Phase UPS Systems :
The long product name of Tripp Lite 120V Internal Battery Module for TrippLite SV-Series Small/Medium-Frame 3-Phase UPS Systems. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

120V Internal Battery Module for SV-Series Small/Medium-Frame 3-Phase UPS Systems
More>>>
Tripp Lite 120V Internal Battery Module for TrippLite SV-Series Small/Medium-Frame 3-Phase UPS Systems:
The official description of Tripp Lite 120V Internal Battery Module for TrippLite SV-Series Small/Medium-Frame 3-Phase UPS Systems as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Gives Your Compatible Tripp Lite UPS System Extended Runtime
The SVBM is compatible only with Tripp Lite’s SV-Series small- and medium-frame 3-phase UPS systems with an open battery compartment. The 120V DC battery module is a set of four separately packaged battery trays, each with a pre-wired string of 10 internal batteries designed for easy and fast installation inside the compartment. Just slide the battery tray into the open slot and slide the module into the cabinet until the connectors make full contact. Then, secure the tray into place with the included screws.

One-Year Warranty and Environmentally Responsible Design
The SVBM comes with a one-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Short summary description Tripp Lite 120V Internal Battery Module for TrippLite SV-Series Small/Medium-Frame 3-Phase UPS Systems:
This short summary of the Tripp Lite 120V Internal Battery Module for TrippLite SV-Series Small/Medium-Frame 3-Phase UPS Systems data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 120V Internal Battery Module for TrippLite SV-Series Small/Medium-Frame 3-Phase UPS Systems, Tower, Black, 106.9 mm, 766.8 mm, 169.9 mm, 26 kg

Long summary description Tripp Lite 120V Internal Battery Module for TrippLite SV-Series Small/Medium-Frame 3-Phase UPS Systems:
This is an auto-generated long summary of Tripp Lite 120V Internal Battery Module for TrippLite SV-Series Small/Medium-Frame 3-Phase UPS Systems based on the first three specs of the first five spec groups.

Tripp Lite 120V Internal Battery Module for TrippLite SV-Series Small/Medium-Frame 3-Phase UPS Systems. Form factor: Tower, Product colour: Black. Width: 106.9 mm, Depth: 766.8 mm, Height: 169.9 mm. Country of origin: China, Master (outer) case width: 294.9 mm, Master (outer) case length: 870 mm

Design
Form factor *
Tower
Product colour
Black
Weight & dimensions
Width
106.9 mm
Depth
766.8 mm
Height
169.9 mm
Weight
26 kg
Package width
294.9 mm
Package depth
870 mm
Package height
249.9 mm
Package weight
36.7 kg
Technical details
Sustainability certificates
RoHS
Logistics data
Country of origin
China
Master (outer) case width
294.9 mm
Master (outer) case length
870 mm
Master (outer) case height
249.9 mm
Master (outer) case gross weight
34.9 kg
Products per master (outer) case
1 pc(s)