location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 2POSTRMKITMB 2-Post Rack-Mount Installation Kit for Select SmartOnline UPS Systems

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2POSTRMKITMB 2-Post Rack-Mount Installation Kit for Select SmartOnline UPS Systems
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2POSTRMKITMB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332242921 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30279
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:05:47
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 2POSTRMKITMB 2-Post Rack-Mount Installation Kit for Select SmartOnline UPS Systems
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Designed to fully integrate with select UPS systems with a detachable bypass PDU
Warranty: Lifetime limited
Long product name Tripp Lite 2POSTRMKITMB 2-Post Rack-Mount Installation Kit for Select SmartOnline UPS Systems :
The long product name of Tripp Lite 2POSTRMKITMB 2-Post Rack-Mount Installation Kit for Select SmartOnline UPS Systems. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Post Rack-Mount Installation Kit for Select SmartOnline UPS Systems
More>>>
Tripp Lite 2POSTRMKITMB 2-Post Rack-Mount Installation Kit for Select SmartOnline UPS Systems:
The official description of Tripp Lite 2POSTRMKITMB 2-Post Rack-Mount Installation Kit for Select SmartOnline UPS Systems as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

2-Post Rack-Mount Installation Kit for 4-Post Rack-Mount UPS Systems
The 2POSTRMKITMB enables 2-post rack mounting of select SmartOnline® Unity Power Factor UPS systems. Compatible UPS models with a detachable bypass PDU include SU5KRT3UHVMB, SU5KRT3UGMB, SU5KRT3UHWMB, SU5KRT3UTFMB, SU6KRT3HVMB, SU6KRT3UXMB, SU6KRT3UGMB, SU6KRT3UTFMB and SU6KRT3UHWMB. Note: The 3U step-down transformer included in the following bundled UPS configurations requires a separate installation kit — 2POSTRMKITWM (sold separately) — for 2-post mounting: SU5KRT3UTFMB and SU6KRT3UTFMB.

Heavy-Duty Steel Construction
Mounting brackets are constructed of heavy-duty steel to ensure a long and reliable lifespan in your 2-post rack. The brackets support one 3U UPS system. Some mounting hardware is included.

Short summary description Tripp Lite 2POSTRMKITMB 2-Post Rack-Mount Installation Kit for Select SmartOnline UPS Systems:
This short summary of the Tripp Lite 2POSTRMKITMB 2-Post Rack-Mount Installation Kit for Select SmartOnline UPS Systems data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 2POSTRMKITMB 2-Post Rack-Mount Installation Kit for Select SmartOnline UPS Systems, Mounting kit, Black, Steel, China, 2.7 kg, 357.1 mm

Long summary description Tripp Lite 2POSTRMKITMB 2-Post Rack-Mount Installation Kit for Select SmartOnline UPS Systems:
This is an auto-generated long summary of Tripp Lite 2POSTRMKITMB 2-Post Rack-Mount Installation Kit for Select SmartOnline UPS Systems based on the first three specs of the first five spec groups.

Tripp Lite 2POSTRMKITMB 2-Post Rack-Mount Installation Kit for Select SmartOnline UPS Systems. Type: Mounting kit, Product colour: Black, Housing material: Steel. Weight: 2.7 kg. Package width: 357.1 mm, Package depth: 357.1 mm, Package height: 165.1 mm. Master (outer) case width: 357.1 mm, Master (outer) case length: 357.1 mm, Master (outer) case height: 165.1 mm

Features
Type *
Mounting kit
Product colour *
Black
Housing material
Steel
Country of origin
China
Weight & dimensions
Weight
2.7 kg
Packaging data
Package width
357.1 mm
Package depth
357.1 mm
Package height
165.1 mm
Packaging data
Package weight
2.7 kg
Logistics data
Master (outer) case width
357.1 mm
Master (outer) case length
357.1 mm
Master (outer) case height
165.1 mm
Master (outer) case gross weight
2.7 kg
Products per master (outer) case
1 pc(s)
Harmonized System (HS) code
7326.90.8688
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)