location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Remote Control Module for Healthcare Products, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Remote Control Module for Healthcare Products, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HC REMOTE
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:13:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite Remote Control Module for Healthcare Products, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Interface: Wired
  • - Black
  • - Press buttons
Long product name Tripp Lite Remote Control Module for Healthcare Products, Black :
The long product name of Tripp Lite Remote Control Module for Healthcare Products, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Remote Control Module for Healthcare Products, Black
More>>>
Tripp Lite Remote Control Module for Healthcare Products, Black:
The official description of Tripp Lite Remote Control Module for Healthcare Products, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Remote control module allows you to monitor and control a Tripp Lite medical power module connected to a mobile medical cart.

- Designed to work with select Tripp Lite medical power modules
- Controls a connected inverter/charger from up to 5 ft. away via Cat5 cabling
- Comes ready for immediate front-panel, rear-panel or below-dash mounting
- LED indicators monitor battery charge level and power status at a glance
- On/off button allows instant one-touch control of connected device

Remote Control Module Allows Monitoring and Control of Your Medical Power Module
The HC REMOTE is designed to work with Tripp Lite medical power modules, including the HC150SL, HCINT150SL, HC350SNR, HC350SR and HCINT350SNR. It connects to the power module using the included Cat5 cables and lets you control the inverter/charger from as far as five feet away. The included faceplate allows front-panel mounting, but the unit’s built-in mounting slots also accommodate rear-panel or below-dashboard installation.

Intuitive Front-Panel Indicators Provide Pertinent Info at a Glance
Front-panel LEDs monitor battery charge and power conditions. The molded plastic housing also includes an on/off button for instant one-touch control of the connected inverter/charger. Another button controls audio levels.

Typical Applications
Monitor battery charge level and power status of a Tripp Lite power module connected to a mobile medical cart in a hospital or other healthcare facility

System Requirements
HC150SL, HCINT150SL, HC350SNR, HC350SR, HCINT350SNR or other compatible Tripp Lite power module

Package Includes
- HC REMOTE Remote Control Module for Healthcare Products, Black
- Faceplate
- (2) Cat5 cables, 5 ft.
- Mounting hardware

Short summary description Tripp Lite Remote Control Module for Healthcare Products, Black:
This short summary of the Tripp Lite Remote Control Module for Healthcare Products, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Remote Control Module for Healthcare Products, Black, Wired, Press buttons, Black

Long summary description Tripp Lite Remote Control Module for Healthcare Products, Black:
This is an auto-generated long summary of Tripp Lite Remote Control Module for Healthcare Products, Black based on the first three specs of the first five spec groups.

Tripp Lite Remote Control Module for Healthcare Products, Black. Interface: Wired, Input type: Press buttons

Design
Interface *
Wired
Product colour *
Black
Input type *
Press buttons
Display
Built-in display
No
Performance
LED indicators
Operation
Weight & dimensions
Width
241.3 mm
Weight & dimensions
Depth
182.9 mm
Height
50.8 mm
Weight
450 g
Packaging content
Mounting kit
Yes
Indication
Battery charge indicator
Yes
Technical details
Sustainability certificates
RoHS
Brand Image Product code Product Stock Price from
Tripp Lite HCFLUSHRUI Remote Control Module for Healthcare Products - for Medical Power Modules/Inverters/Chargers Tripp Lite HCFLUSHRUI Remote Control Module for Healthcare Products - for Medical Power Modules/Inverters/Chargers
(show image)
HCFLUSHRUI HCFLUSHRUI Remote Control Module for Healthcare Products - for Medical Power Modules/Inverters/Chargers 0.00
(excl. VAT)
0 (incl. VAT)