location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 48VDCSPLITTER Y Splitter Cable for Select Battery Packs, Blue 175A DC Connectors, 1 ft. (0.3 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
48VDCSPLITTER Y Splitter Cable for Select Battery Packs, Blue 175A DC Connectors, 1 ft. (0.3 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
48VDCSPLITTER show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332158468 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:36:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 48VDCSPLITTER Y Splitter Cable for Select Battery Packs, Blue 175A DC Connectors, 1 ft. (0.3 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Heavy-duty 4 AWG 2-conductor black cabling
  • - 3 blue 175A DC connectors (2 output, 1 input)
  • - 1-ft. (0.31 m) in length
Warranty: 1-year limited
Long product name Tripp Lite 48VDCSPLITTER Y Splitter Cable for Select Battery Packs, Blue 175A DC Connectors, 1 ft. (0.3 m) :
The long product name of Tripp Lite 48VDCSPLITTER Y Splitter Cable for Select Battery Packs, Blue 175A DC Connectors, 1 ft. (0.3 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Y Splitter Cable for Select Battery Packs, Blue 175A DC Connectors, 1 ft. (0.3 m)
More>>>
Tripp Lite 48VDCSPLITTER Y Splitter Cable for Select Battery Packs, Blue 175A DC Connectors, 1 ft. (0.3 m):
The official description of Tripp Lite 48VDCSPLITTER Y Splitter Cable for Select Battery Packs, Blue 175A DC Connectors, 1 ft. (0.3 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 48VDCSPLITTER Y Splitter Cable connects two external battery packs to a compatible UPS system to extend runtime. It is compatible with the non-expandable BP48V24-2U and other select battery packs that specify compatibility with this cable. The one-foot (0.3-meter) 48VDCSPLITTER is constructed using 4 AWG two-conductor black cabling. It features three blue 175A DC connectors: two outputs for the battery packs and one input for a UPS system that specifies the use of a BP48V24-2U battery pack.

Short summary description Tripp Lite 48VDCSPLITTER Y Splitter Cable for Select Battery Packs, Blue 175A DC Connectors, 1 ft. (0.3 m):
This short summary of the Tripp Lite 48VDCSPLITTER Y Splitter Cable for Select Battery Packs, Blue 175A DC Connectors, 1 ft. (0.3 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 48VDCSPLITTER Y Splitter Cable for Select Battery Packs, Blue 175A DC Connectors, 1 ft. (0.3 m), 0.3 m, 2-pin terminal block, 48 V, 175 A

Long summary description Tripp Lite 48VDCSPLITTER Y Splitter Cable for Select Battery Packs, Blue 175A DC Connectors, 1 ft. (0.3 m):
This is an auto-generated long summary of Tripp Lite 48VDCSPLITTER Y Splitter Cable for Select Battery Packs, Blue 175A DC Connectors, 1 ft. (0.3 m) based on the first three specs of the first five spec groups.

Tripp Lite 48VDCSPLITTER Y Splitter Cable for Select Battery Packs, Blue 175A DC Connectors, 1 ft. (0.3 m). Cable length: 0.3 m, Connector 1: 2-pin terminal block. Input voltage: 48 V, Input current: 175 A

Features
Product colour *
Black, Red
Connector 1 gender *
Female
Connector 2 gender *
Female
Cable length *
0.3 m
Connector 1 *
2-pin terminal block
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
4
Power
Input voltage
48 V
Input current
175 A
Connector 1 current
175 A
Connector 2 current
175 A
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Weight
910 g
Packaging data
Package width
254 mm
Package depth
101.6 mm
Package height
254 mm
Package weight
910 g
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
254 mm
Master (outer) case length
101.6 mm
Master (outer) case height
254 mm
Master (outer) case gross weight
910 g
Products per master (outer) case
1 pc(s)
Other features
Country of origin
China
Brand Image Product code Product Stock Price from
Tripp Lite HCBATTERYCABLE Power Cable Kit for Healthcare Power Modules/Inverters/Chargers, 3 ft. (0.91 m) Tripp Lite HCBATTERYCABLE Power Cable Kit for Healthcare Power Modules/Inverters/Chargers, 3 ft. (0.91 m)
(show image)
HCBATTERYCABLE HCBATTERYCABLE Power Cable Kit for Healthcare Power Modules/Inverters/Chargers, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU30ACORD power cable Black 1.8288 m NEMA L6-30P Tripp Lite SU30ACORD power cable Black 1.8288 m NEMA L6-30P
(show image)
SU30ACORD SU30ACORD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
United States 1 distributor(s)