location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 15 G4 Intel® Core™ i7 i7-7700HQ Mobile workstation 39.6 cm (15.6") 32 GB DDR4-SDRAM 512 GB SSD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2NU62US
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:27:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ZBook 15 G4 Intel® Core™ i7 i7-7700HQ Mobile workstation 39.6 cm (15.6") 32 GB DDR4-SDRAM 512 GB SSD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core i7-7700HQ (6MB Cache, 2.8GHz)
  • - 39.6 cm (15.6")
  • - 32GB DDR4-SDRAM & 512GB SSD
Long product name HP ZBook 15 G4 Intel® Core™ i7 i7-7700HQ Mobile workstation 39.6 cm (15.6") 32 GB DDR4-SDRAM 512 GB SSD Black :
The long product name of HP ZBook 15 G4 Intel® Core™ i7 i7-7700HQ Mobile workstation 39.6 cm (15.6") 32 GB DDR4-SDRAM 512 GB SSD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-7700HQ (6MB Cache, 2.8GHz), 32GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6"), Intel HD Graphics 630, LAN, Webcam
More>>>
HP ZBook 15 G4 Intel® Core™ i7 i7-7700HQ Mobile workstation 39.6 cm (15.6") 32 GB DDR4-SDRAM 512 GB SSD Black:
The official description of HP ZBook 15 G4 Intel® Core™ i7 i7-7700HQ Mobile workstation 39.6 cm (15.6") 32 GB DDR4-SDRAM 512 GB SSD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Portable powerhouse
We built desktop workstation power, performance and expandability into a device designed for the road. Made for mobile creative and design professionals with the most demanding projects, where compromise is simply not an option.

Short summary description HP ZBook 15 G4 Intel® Core™ i7 i7-7700HQ Mobile workstation 39.6 cm (15.6") 32 GB DDR4-SDRAM 512 GB SSD Black:
This short summary of the HP ZBook 15 G4 Intel® Core™ i7 i7-7700HQ Mobile workstation 39.6 cm (15.6") 32 GB DDR4-SDRAM 512 GB SSD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook 15 G4, Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6"), 32 GB, 512 GB, Black

Long summary description HP ZBook 15 G4 Intel® Core™ i7 i7-7700HQ Mobile workstation 39.6 cm (15.6") 32 GB DDR4-SDRAM 512 GB SSD Black:
This is an auto-generated long summary of HP ZBook 15 G4 Intel® Core™ i7 i7-7700HQ Mobile workstation 39.6 cm (15.6") 32 GB DDR4-SDRAM 512 GB SSD Black based on the first three specs of the first five spec groups.

HP ZBook 15 G4. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Product colour: Black. Weight: 2.6 kg

Design
Product type *
Mobile workstation
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
LED backlight
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.8 GHz
Processor frequency *
2.8 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7700 Mobile Series
Processor codename
Kaby Lake
Bus type
DMI3
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8, 2x4, 2x8
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory form factor
SO-DIMM
Memory slots
4x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x591B
Audio
Audio system
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
Thunderbolt version
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97185
Conflict-Free processor
Yes
Brand-specific features
HP speaker type
HP Dual Speakers
HP Smart AC Adapter
Yes
HP segment
Business
Battery
Number of battery cells
9
Battery capacity *
90 Wh
Power
AC adapter power
150 W
Weight & dimensions
Width
386 mm
Depth
264 mm
Height
26 mm
Weight *
2.6 kg
Source Testseek summary Average rating
Reviews
Updated:
2020-05-01 08:29:22
Uk has collected 16 expert reviews for HP ZBook 15 G4 Intel® Core™ i7 i7-7700HQ Mobile workstation 39.6 cm (15.6") 32 GB DDR4-SDRAM 512 GB SSD Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
notebookcheck.net
Updated:
2020-05-29 13:33:12
More is always better. The HP ZBook enters its fourth round in the laptop marketplace, this time flaunting even more performance power. Genuine updates or innovations are nowhere to be found. Even so, the manufacturer demonstrates what a true mobile works...
Good very stable and high-quality case, good performance, very good IPS display (after calibration), quick SSD, long battery life, up-to-date ports, good upgradability, fast WLAN, 3-year warranty, individually configurable...
Bad some components hard to read (SIM slot!), battery not accessible from outside, PWM, heats up under load, chirps under load, weak speakers...
Bottom line The HP ZBook G4, courtesy of HP Germany.All in all, HP's newest ZBook proves once again to be a very good mobile workstation.The ZBook is available in Germany starting at 2200 Euros (~$2600; US version available for $1929). Our test device costs a steep 4...
89%
pcmag.com
Updated:
2020-05-29 13:33:12
Who are the most demanding, power-hungry laptop shoppers? Some would say gamers, but we'd pick mobile workstation users—design or scientific pros who want machines that are not only fast but durable, backed by independent software vendor (ISV) certificati...
Good Fast performance, Good battery life, Available 1080p touch and 4K DreamColor screens, High memory and storage ceilings, Two Thunderbolt 3 ports...
Bad Expensive, Big and heavy for a 15,6-inch system...
Bottom line Intel Xeon power, a 64GB RAM limit, three drive bays, three screen choices, and two Thunderbolt 3 ports add up to a mighty mobile workstation in the HP ZBook 15 G4...
90%
storagereview.com
Updated:
2020-05-29 13:33:12
HP is back with a series of new impressive-looking workstations. Among these releases is the ZBook 15 G4, marketed as a high-performance mobile workstation for professionals on the go. Not only can it be equipped with 7th generation Intel Core i7 CPUs, us...
Bottom line The HP ZBook 15 G4 is an impressive performance-driven mobile workstation that can be equipped with up to a Xeon E3 1505M v6 (Z1) CPU, 64GB of DDR4 2400 non-ECC memory, and 3TB of M.2 NVMe Z Turbo drive SSD storage. It also has a range of connectivity opt...
0%
computershopper.com
Updated:
2020-05-29 13:33:12
At the top of HP's ZBook workstation-notebook line are the brawny ZBook 15 and 17, easily two of the most powerful mobile workstations you can buy. They've just recently been refreshed to "G4" models that afford access to "Kaby Lake" and late-model Xeon c...
Good Workstation-class performance, Up to 64GB memory capacity, Support for multiple M.2 NVMe PCI Express SSDs, SATA hard drive bay, Thunderbolt 3 connectivity...
Bad HP's online configurator limits 2.5-inch drives to 1TB...
Bottom line HP's reboot of its industrial-strength, super-configurable workstation will appeal to media pros and content creators. Our tester had Thunderbolt 3 ports, high-speed NVMe storage, and a Xeon CPU. Read More...
80%
Laptopmag.com
Updated:
2020-05-29 13:33:12
The HP ZBook 15 G4 ($1,429 to start, $4,661 as tested) is the middle child of HP's mobile workstation lineup -- not as slim and portable as the HP ZBook Studio, but smaller than the desk-crowding HP ZBook 17. While it may not have the thin dimensions and...
Good Gorgeous HP DreamColor display, Powerful performance, Great port selection...
Bad Chunky design, Short battery life...
Bottom line The HP ZBook 15 G4 offers mobile workstation power for the professionals who need it most, but it comes at the price of portability and battery life...
80%