location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Healthcare Edition HC270cr computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Healthcare Edition
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HC270cr
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1QW03AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545294065 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 429392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2021
Product end of life date
Bullet Points HP Healthcare Edition HC270cr computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Be ready for the next patient or user with our first clinical review display that is sanitizable with germicidal wipes every shift, every day[2]; it’s also IEC 60601-1-2: 2014 compliant.[3]
  • - Login fast with a simple badge tap and spend more time on patient care with our first clinical review display to integrate a dual-band RFID reader to support single sign-on authentication.
  • - Create an optimal, collaborative telemedicine experience with a clinical review display that is certified for Skype for Business® and has integrated multimedia and UCC access tools.
  • - View accurate, consistent medical images on our first 27" diagonal 3.7 MP clinical review display with luminance uniformity, automatic backlight monitoring, auto image rotation, and user calibration.[6]
Warranty: 1 year limited warranty
Long product name HP Healthcare Edition HC270cr computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED White :
The long product name of HP Healthcare Edition HC270cr computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

68.58 cm (27"), QHD (2560 x 1440 @ 60 Hz), 16:9, 350 cd/m², 1000:1 static, 3000000:1 dynamic, 12 ms gray to gray
More>>>
HP Healthcare Edition HC270cr computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED White:
The official description of HP Healthcare Edition HC270cr computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Just what the doctor ordered to save time and deliver optimal patient care
Deploy a display designed specifically for clinicians with the HP Healthcare Edition HC270cr. It’s built for easy, repeatable sanitization[1], DICOM Part 14 compliant for viewing medical images, and enhanced with single sign-on authentication support and collaboration tools for telemedicine.

Short summary description HP Healthcare Edition HC270cr computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED White:
This short summary of the HP Healthcare Edition HC270cr computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Healthcare Edition HC270cr, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 12 ms, White

Long summary description HP Healthcare Edition HC270cr computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED White:
This is an auto-generated long summary of HP Healthcare Edition HC270cr computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED White based on the first three specs of the first five spec groups.

HP Healthcare Edition HC270cr. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 12 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Product colour: White

Promote patient safety
Promote patient safety

Be ready for the next patient or user with our first clinical review display that is sanitizable with germicidal wipes every shift, every day.[2] IEC 60601-1-2: 2014 compliance[3] means you can use it in patient rooms and nurse’s stations.

Simplify daily security with a smart design
Simplify daily security with a smart design

Login fast with a simple badge tap and spend more time on patient care with our first clinical review display to integrate a dual-band RFID reader to support single sign-on authentication.

Hear every voice, read every facial expression

Create an optimal, collaborative telemedicine experience with a clinical review display that is certified for Skype for Business®, and has an integrated RGB webcam, speakers and quick-start capacitive UCC buttons.

Superb viewing for clinical images

View accurate, consistent medical images on a DICOM Part 14-compliant screen that is our first 27" diagonal 3.7 MP clinical review display with luminance uniformity, automatic backlight monitoring, auto image rotation, and user calibration.[6]

Easy authentication
Easy authentication

Save time logging in with our first clinical review display with integrated RGB webcam and IR sensor that is Microsoft Hello certified so you can use your face as your password.[8]

One-and-done connectivity
One-and-done connectivity

Eliminate cable clutter with our first clinical review display with USB-C™ that supplies up to 65W power delivery for connected devices and transfers audio, video, and USB data.

Flexible connectivity

Connect PCs and specialty devices with HDMI, DisplayPort™, VGA, and USB. Easily set up dual display configurations with DisplayPort™ multi-stream support.

Guaranteed performance

Get the reassurance of a display that’s built for a long life, rigorously tested, and backed by the stringent HP Zero Bright Dot Guarantee.[10]

Create an efficient, compact workspace for high-traffic areas
Create an efficient, compact workspace for high-traffic areas

Attach select HP PCs behind the display for a compact, integrated solution that’s perfect for medical carts and nurses or charting stations. Mount on a wall or arm with the VESA pattern.[11]

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS-AHVA
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
12 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1366 x 768, 1440 x 900, 1600 x 1200 (UXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.233 x 0.233 mm
Horizontal scan range
30 - 90 kHz
Vertical scan range
50 - 60 Hz
Viewable size, horizontal
59.7 cm
Viewable size, vertical
23.5 cm
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
HP segment
Business
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
Yes
Number of speakers
2
RMS rated power
2 W
Design
Market positioning *
Medical
Product colour *
White
Country of origin
China
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB Type-A downstream ports quantity
3
USB Type-C downstream ports quantity
1
VGA (D-Sub) ports quantity
1
DVI port
No
Ports & interfaces
HDMI ports quantity
1
DisplayPorts quantity
2
DisplayPort version
1.2
Audio input
Yes
Headphone out *
Yes
HDCP
Yes
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Plug and Play
Yes
Power
Power consumption (typical) *
65 W
Power consumption (standby) *
0.5 W
Power consumption (max)
180 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Packaging content
Cables included
AC, DisplayPort, HDMI, USB Type-C, VGA
Weight & dimensions
Width (with stand)
650.6 mm
Depth (with stand)
246.9 mm
Height (with stand)
554.9 mm
Weight (with stand)
8.81 kg
Width (without stand)
650.6 mm
Depth (without stand)
43.7 mm
Height (without stand)
416.8 mm
Packaging data
Package width
768 mm
Package depth
305 mm
Package height
527 mm
Package weight
12.4 kg
Logistics data
Harmonized System (HS) code
85285210
Other features
AC adapter included
Yes
On/off switch
Yes
TV tuner integrated
No
Country Distributor
United Kingdom 3 distributor(s)
Switzerland 1 distributor(s)
Disclaimer HP Healthcare Edition HC270cr computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED White:
Disclaimer

[1] See user guide for cleaning instructions.
[2] Based upon HP's internal analysis as of Nov, 1, 2017 of displays tested to simulate up to 10,000 wipes with germicidal towelettes over a 3-year period. See user guide for cleaning instructions. The HP Healthcare Edition HC270cr is not intended for use in diagnosis, cure, treatment, or prevention of disease or other medical conditions.
[3] The HP Healthcare Edition HC270cr is not intended for use in diagnosis, cure, treatment, or prevention of disease or other medical conditions.
[6] Auto image rotation is only enabled if the user has installed the HP Auto Rotation Driver. User Calibration can only be done with the use of an external colorimeter and having the HP Healthcare Edition Calibration Tool software running on a USB connected PC. The HP Healthcare Edition HC270cr is not intended for use in diagnosis, cure, treatment, or prevention of disease or other medical conditions.
[8] Windows Hello requires Windows 10.
[10] The HP Pixel Policy allows no bright sub-pixel defects for this display. For complete details, see support.hp.com/us-en/document/c00288895.
[11] HP B300 PC Mounting Bracket required to attach HP Desktop Mini, HP Elite Slice, HP Z2 Mini Workstation or HP Thin Client. Accessories and PCs sold separately. See Bracket QuickSpecs for exact compatibility. VESA mounting hardware for wall or arm mounting sold separately. Arm sold separately.