HP ProDisplay P240va, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 8 ms, Black
HP ProDisplay P240va. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting. Product colour: Black