HP N223 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black
Bullet Points HP N223 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - See your work on an ample 54.61 cm (21.5") diagonal screen with FHD 1920 x 1080 resolution and a 10M:1 DCR for sharp, crisp details.[1]
- - Establish a comfortable workspace with customizable tilt adjustment, an internal power supply, and the included 100mm VESA-mount.
- - Easily connect devices with centralized HDMI and VGA ports.
Warranty:
1 year limited warranty
Long product name HP N223 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black
:
The long product name of HP N223 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
54.6 cm (21.5"), FHD (1920 x 1080 @ 60 Hz), 16:09, 250 cd/m², 600:1 static, 10000000:1 dynamic, 5 ms on/off
More>>>
Short summary description HP N223 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:
This short summary of the HP N223 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.
HP N223, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
Long summary description HP N223 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of HP N223 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.
HP N223. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product colour: Black