location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t630 2 GHz Windows 10 IoT Enterprise 1.52 kg Silver, Black GX-420GI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t630
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6KP57EA#ABH
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:00:39
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP t630 2 GHz Windows 10 IoT Enterprise 1.52 kg Silver, Black GX-420GI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 IoT Enterprise 64-bit
  • - AMD GX-420GI (2GHz)
  • - 8GB DDR4-SDRAM & 32GB Flash
Long product name HP t630 2 GHz Windows 10 IoT Enterprise 1.52 kg Silver, Black GX-420GI :
The long product name of HP t630 2 GHz Windows 10 IoT Enterprise 1.52 kg Silver, Black GX-420GI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD GX-420GI (2GHz), 8GB DDR4-SDRAM, 32GB Flash, AMD Radeon R7E, LAN, WLAN, Bluetooth, Windows 10 IoT Enterprise 64-bit
More>>>
HP t630 2 GHz Windows 10 IoT Enterprise 1.52 kg Silver, Black GX-420GI:
The official description of HP t630 2 GHz Windows 10 IoT Enterprise 1.52 kg Silver, Black GX-420GI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Optimize your cloud-based deployments with the powerful, highly configurable, and long lifecycle HP t630 Thin Client. Support your business now and in the future with quad-core processing[1], dual UHD/4K display compatibility, and options for device and network connectivity and local storage.

Short summary description HP t630 2 GHz Windows 10 IoT Enterprise 1.52 kg Silver, Black GX-420GI:
This short summary of the HP t630 2 GHz Windows 10 IoT Enterprise 1.52 kg Silver, Black GX-420GI data-sheet is auto-generated and uses the product title and the first six key specs.

HP t630, 2 GHz, AMD G, GX-420GI, 2.2 GHz, 2 MB, 8 GB

Long summary description HP t630 2 GHz Windows 10 IoT Enterprise 1.52 kg Silver, Black GX-420GI:
This is an auto-generated long summary of HP t630 2 GHz Windows 10 IoT Enterprise 1.52 kg Silver, Black GX-420GI based on the first three specs of the first five spec groups.

HP t630. Processor frequency: 2 GHz, Processor family: AMD G, Processor model: GX-420GI. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory slots: 2x SO-DIMM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: AMD Radeon R7E. Wi-Fi standards: Wi-Fi 5 (802.11ac), Cabling technology: 10/100/1000Base-T(X)