location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington DisplayPort 1.2 (M) to VGA (M) passive unidirectional cable, 1.8m (6ft)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort 1.2 (M) to VGA (M) passive unidirectional cable, 1.8m (6ft)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K33024WW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896330240 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97147
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington DisplayPort 1.2 (M) to VGA (M) passive unidirectional cable, 1.8m (6ft)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8 m
  • - DisplayPort Straight Male
  • - VGA (D-Sub) Straight Female
  • - 1920 x 1200 pixels 60 Hz
  • - Black
  • - 1 pc(s)
Long product name Kensington DisplayPort 1.2 (M) to VGA (M) passive unidirectional cable, 1.8m (6ft) :
The long product name of Kensington DisplayPort 1.2 (M) to VGA (M) passive unidirectional cable, 1.8m (6ft). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort 1.2 (M) to VGA (M) passive unidirectional cable, 1.8m (6ft)
More>>>
Kensington DisplayPort 1.2 (M) to VGA (M) passive unidirectional cable, 1.8m (6ft):
The official description of Kensington DisplayPort 1.2 (M) to VGA (M) passive unidirectional cable, 1.8m (6ft) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An essential cable for conference rooms and educational environments, the Kensington DisplayPort 1.2 (M) to VGA (M) Passive Cable connects a DisplayPort equipped laptop to a monitor or projector with VGA input to deliver Full HD video. Mirror or extend your desktop for an expanded workstation or use to show a high-definition video presentation at school or work. This essential cable is tested to perform with Kensington docks – and is backed by a Kensington Limited Lifetime Warranty. Quality components include gold-plated connectors, flexible PVC jacket and inner & outer shielding to provide durability and improve the signal transmission.

Supports video resolution up to 1920x1200@60Hz and Full HD.
Delivers the essential DisplayPort experience.
Works with DP++.
Buy with confidence – tested to work with projectors, monitors and Kensington docks.
Good for home, office or classroom.
Accommodates most setups.
Works with Kensington docking station deployments.

Short summary description Kensington DisplayPort 1.2 (M) to VGA (M) passive unidirectional cable, 1.8m (6ft):
This short summary of the Kensington DisplayPort 1.2 (M) to VGA (M) passive unidirectional cable, 1.8m (6ft) data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington DisplayPort 1.2 (M) to VGA (M) passive unidirectional cable, 1.8m (6ft), 1.8 m, DisplayPort, VGA (D-Sub), Male, Female, Straight

Long summary description Kensington DisplayPort 1.2 (M) to VGA (M) passive unidirectional cable, 1.8m (6ft):
This is an auto-generated long summary of Kensington DisplayPort 1.2 (M) to VGA (M) passive unidirectional cable, 1.8m (6ft) based on the first three specs of the first five spec groups.

Kensington DisplayPort 1.2 (M) to VGA (M) passive unidirectional cable, 1.8m (6ft). Cable length: 1.8 m, Connector 1: DisplayPort, Connector 2: VGA (D-Sub). Weight: 130 g. Quantity per pack: 1 pc(s)

High definition video
High definition video

Supports Full HD with video resolutions up to 1920x1200@60Hz.

Quality cable construction
Quality cable construction

Gold-plated connectors, flexible outer jacket and inner & outer shielding provide durability and improve the*signal transmission.

Reliable compatibility
Reliable compatibility

Directly connects a DP++ equipped computer to a monitor or projector with VGA input.

Verified and tested
Verified and tested

Validated to perform with projectors, monitors and Kensington docks (SD7000, LD5400T, SD5200T, SD4800P, SD4700P, LD4650P, SD3650, SD2400T and SD2000P) – and backed by a Kensington Limited Lifetime Warranty.

Wide range of applications
Wide range of applications

Extend your workspace to include an LED monitor, connect a VGA display to a laptop with DisplayPort or broadcast a presentation on a projector.

1.8m (6ft) length
1.8m (6ft) length

Perfect for connecting extended displays and projectors.

Trusted Kensington compatibility
Trusted Kensington compatibility

Works seamlessly with Kensington’s award-winning docking stations and is a perfect addition to mass docking station deployments where VGA monitors are present.

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Gold
Cable length *
1.8 m
Connector 1 *
DisplayPort
Connector 2 *
VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Female
DisplayPort version
1.2
Maximum resolution
1920 x 1200 pixels
Features
Maximum refresh rate
60 Hz
Product colour
Black
Magnetically shielded
Yes
Jacket material
Polyvinyl chloride (PVC)
Plug and Play
Yes
Weight & dimensions
Weight
130 g
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Portugal 2 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)