location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington SD4900P USB-C and USB-A 10Gbps Triple 4K Hybrid Dock - 60W PD - DP & HDMI - Win/Mac/Chrome

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SD4900P USB-C and USB-A 10Gbps Triple 4K Hybrid Dock - 60W PD - DP & HDMI - Win/Mac/Chrome
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K36800NA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896368007 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2023 10:10:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington SD4900P USB-C and USB-A 10Gbps Triple 4K Hybrid Dock - 60W PD - DP & HDMI - Win/Mac/Chrome
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C
  • - USB Power Delivery
  • - Ethernet LAN 100,1000,10 Mbit/s
  • - CF, MicroSD (TransFlash), SD
  • - Cable lock slot
  • - Plug and Play
Warranty: 3 years
Long product name Kensington SD4900P USB-C and USB-A 10Gbps Triple 4K Hybrid Dock - 60W PD - DP & HDMI - Win/Mac/Chrome :
The long product name of Kensington SD4900P USB-C and USB-A 10Gbps Triple 4K Hybrid Dock - 60W PD - DP & HDMI - Win/Mac/Chrome. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SD4900P USB-C and USB-A 10Gbps Triple 4K Hybrid Dock - 60W PD - DP & HDMI - Win/Mac/Chrome
More>>>
Kensington SD4900P USB-C and USB-A 10Gbps Triple 4K Hybrid Dock - 60W PD - DP & HDMI - Win/Mac/Chrome:
The official description of Kensington SD4900P USB-C and USB-A 10Gbps Triple 4K Hybrid Dock - 60W PD - DP & HDMI - Win/Mac/Chrome as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SD4900P USB-C and USB-A Triple 4K Docking Station expands connectivity while delivering spectacular true-to-life 4K video for up to three monitors. Features include Triple 4K video output (HDMI or DP++), a unique design with support for USB-A and USB-C laptops and a 3-in-1 card reader.

Best For: USB-C or USB-A Laptops & Ultrabooks and Monitors that support up to 4K
Warranty: 3 Years
Apple M1 – Our Hybrid USB-C DisplayLink docking stations are a great alternative if you are looking for multi-monitor support on your M1 MacBook.
Connection Technology: USB-C or USB-A (DisplayLink)
Power Delivery: Supports USB-C PD 3.0 (60W of laptop charging)
Compatibility: ChromeOS 44 or above, Windows 7 or above, macOS 10.14
# of Monitors Supported: 3
Video Ports: 3 x HDMI v2.0 and 3 x DisplayPort 1.2++
Maximum Resolution Supported: USB-C Alt Mode Device: Video 1: 3840 x 2160 @ 30Hz (@60Hz w/ DP1.4++) // Video 2 & 3: 3840 x 2160 @ 60Hz AND USB-C (non-Alt Mode) and USB-A Devices: Video 1: (n/a) // Video 2 & 3: 3840 x 2160 @ 60Hz
DisplayLink driver installation required
System Requirements: USB-C host device must support Power Delivery. Power Delivery is not supported on USB-A host devices without the use of the optional 60W power splitter (K38310)

Short summary description Kensington SD4900P USB-C and USB-A 10Gbps Triple 4K Hybrid Dock - 60W PD - DP & HDMI - Win/Mac/Chrome:
This short summary of the Kensington SD4900P USB-C and USB-A 10Gbps Triple 4K Hybrid Dock - 60W PD - DP & HDMI - Win/Mac/Chrome data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington SD4900P USB-C and USB-A 10Gbps Triple 4K Hybrid Dock - 60W PD - DP & HDMI - Win/Mac/Chrome, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 60 W, 3.5 mm, 100,1000,10 Mbit/s, Black

Long summary description Kensington SD4900P USB-C and USB-A 10Gbps Triple 4K Hybrid Dock - 60W PD - DP & HDMI - Win/Mac/Chrome:
This is an auto-generated long summary of Kensington SD4900P USB-C and USB-A 10Gbps Triple 4K Hybrid Dock - 60W PD - DP & HDMI - Win/Mac/Chrome based on the first three specs of the first five spec groups.

Kensington SD4900P USB-C and USB-A 10Gbps Triple 4K Hybrid Dock - 60W PD - DP & HDMI - Win/Mac/Chrome. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Power Delivery up to: 60 W. Ethernet LAN data rates: 100,1000,10 Mbit/s. Product colour: Black, Compatible memory cards: CF, MicroSD (TransFlash), SD, Data transfer rate: 10 Gbit/s. Other operating systems supported: ChromeOS. Compatible operating systems: Windows 7 or above; macOS 10.14 or above; Chrome OS 44 or above

Triple 4K video output (HDMI or DP++)
Triple 4K video output (HDMI or DP++)

Select from six video ports (three HDMI and three DP++) to unleash the ultimate Triple 4K video experience for USB-C Alt Mode laptops. USB-A laptops support up to two 4K monitors via DisplayLink.

1m (3.28ft) USB-C to USB-C Cable with tethered USB-A adapter included
1m (3.28ft) USB-C to USB-C Cable with tethered USB-A adapter included

Eliminates the frustration of compatibility issues. Ideal for graphic designers, photographers and multi-user/hot desk office environments.

60W power delivery
60W power delivery

Charges your USB-C Alt Mode laptop while expanding connectivity via a single cable. For USB-A laptops requiring device charging, view our optional 60W power splitter (K38310EU).

3-in-1 card reader
3-in-1 card reader

Reads standard laptop SD cards (SD 4.0 up to UHS-II), smartphone Micro SD cards (SD 3.0, up to UHS-I) and DSLR camera CF cards (v6.0 up to UDMA 7).

Multiple expansion ports
Multiple expansion ports

Unlock the power of a full workstation: (1) USB-C 3.2 Gen2 (10Gbps up to 9V/2A), (1) USB-A 3.2 Gen2 (10Gbps up to 5V/2.4A Apple charging), (4) USB-A 3.2 Gen1 (5Gbps up to 5V/0.9A).

Free Kensington DockWorks™ Software
Free Kensington DockWorks™ Software

Enables the best connection, performance and security from your Kensington dock.

Zero footprint mounting option
Zero footprint mounting option

Adjustable clamp easily attaches to a desktop edge, cubicle wall, monitor arm or other surface for maximum mounting flexibility (K34050WW sold separately).

Windows, macOS and ChromeOS compatible
Windows, macOS and ChromeOS compatible

The SD4900P is compatible with Windows, macOS and ChromeOS laptops.

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
5
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
USB Power Delivery
Yes
USB Power Delivery revision
3.0
USB Power Delivery up to
60 W
HDMI ports quantity *
3
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Microphone in *
Yes
Combo headphone/mic port
Yes
Headphone outputs *
1
Headphone connectivity
3.5 mm
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
100, 1000, 10 Mbit/s
Performance
Card reader integrated *
Yes
Compatible memory cards
CF, MicroSD (TransFlash), SD
Data transfer rate
10 Gbit/s
HD type
4K Ultra HD
Maximum digital resolution
3840 x 2160 pixels
Number of displays supported
3
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Plug and Play
Yes
Certification
TAA
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Other features
Compatible operating systems
Windows 7 or above; macOS 10.14 or above; Chrome OS 44 or above
USB ports quantity
6
Country Distributor
United States 2 distributor(s)