location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington K38300NA mobile device dock station Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K38300NA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K38300NA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896383000 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:00:02
The date of the most recent change of this product data-sheet in Icecat.
Kensington K38300NA user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington K38300NA mobile device dock station Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cross-Platform Compatibility allows this Thunderbolt 3 dock to work for both Windows and Mac users
  • - Thunderbolt 3 Technology allows a single port to provide up to 40Gbps of data speed, and connectivity to Thunderbolt-enabled devices, billions of USB devices, and USD displays – all while supplying power
  • - 5K or 4K for Dual Monitors supports the crisp resolution, contrast and color depth of Ultra HD via DisplayPort or HDMI (adapters sold separately)
  • - 85W Power Delivery to charge the host device (Host device must be designed to support Power Delivery for dock to provide charging)
  • - Productivity Ports connect to peripheral accessories via one USB-C 5Gbps port with 15W, two USB 3.0 ports (one of which is a 2.1A charging port), one DisplayPort++, one Gigabit Ethernet port, and 3.5mm headphone and microphone jacks
  • - Daisy Chaining allows connection for up to 5 additional Thunderbolt-enabled devices
  • - Kensington Security Slot™ protects your technology investment via easy implementation of a cable lock
  • - Zero Footprint Mounting provides the option to attach the dock to the back of any VESA-compatible external display to accommodate space-challenged workspaces (mounting plate (K33959WW) sold separately)
Long product name Kensington K38300NA mobile device dock station Silver :
The long product name of Kensington K38300NA mobile device dock station Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thunderbolt 3 Docking Station, 1 x RJ-45 Ethernet
More>>>
Kensington K38300NA mobile device dock station Silver:
The official description of Kensington K38300NA mobile device dock station Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For over 35 years, Kensington has been The Professionals’ Choice for desktop productivity solutions. Continuously supporting the most advanced technology, Kensington has engineered the game-changing SD5200T Thunderbolt 3 Docking Station for Windows and Mac. Whether you’re a video editor, graphic designer, content creator, gamer, or just someone who wants to simplify a 4K workspace, you get more—more speed, more pixels, more power, and more possibilities. Accommodating a single Thunderbolt 3 cable carrying up to 40Gbps of data, which is enough bandwidth to simultaneously run two 4K monitors at 60fps, while also providing up to 85W of laptop charging, the SD5200T Thunderbolt 3 Docking Station is a power user’s solution for hyper-productivity.

Short summary description Kensington K38300NA mobile device dock station Silver:
This short summary of the Kensington K38300NA mobile device dock station Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington K38300NA, Apple, Silver

Long summary description Kensington K38300NA mobile device dock station Silver:
This is an auto-generated long summary of Kensington K38300NA mobile device dock station Silver based on the first three specs of the first five spec groups.

Kensington K38300NA. Brand compatibility: Apple. Width: 217 mm, Depth: 85 mm, Height: 26 mm. Product colour: Silver

Performance
Brand compatibility *
Apple
Product colour
Silver
HD type
4K Ultra HD
Daisy chain
Yes
Data transfer rate
40 Gbit/s
Cable lock slot
Yes
Cable lock slot type
Kensington
Number of displays supported
2
Plug and Play
Yes
Windows operating systems supported
Yes
Network
Ethernet LAN
Yes
Ethernet LAN data rates
100, 1000, 10 Mbit/s
Ports & interfaces
USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Ports & interfaces
USB Power Delivery
Yes
USB Power Delivery revision
2.0
USB Power Delivery up to
85 W
Audio output *
Yes
Audio input
Yes
HDMI *
No
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Thunderbolt 3 ports quantity
2
Microphone in
Yes
Headphone outputs
1
Power
Power source type
DC
Weight & dimensions
Width
217 mm
Depth
85 mm
Height
26 mm
Technical details
USB ports quantity
3
Country Distributor
United States 1 distributor(s)