location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington K:MltUser Dck LD4650P USB-C KF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K:MltUser Dck LD4650P USB-C KF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K38401M
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896384014 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108768
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 04:06:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington K:MltUser Dck LD4650P USB-C KF
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Best for: USB-C Laptops & Ultrabooks that support Power Delivery and Monitors that support up to 1080p
  • - Connection technology: USB-C Alt Mode
  • - USB-C power delivery: Supports USB-C PD 3.0 (60W of laptop charging)
  • - Compatibility: Windows 10
  • - No. of monitors supported: 2
  • - Maximum resolution supported: Single monitor (2560 x 1440 @ 60Hz) and Dual monitors (1920 x 1080 @ 60Hz)
Warranty: 3 years
Long product name Kensington K:MltUser Dck LD4650P USB-C KF :
The long product name of Kensington K:MltUser Dck LD4650P USB-C KF. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

K:MltUser Dck LD4650P USB-C KF
More>>>
Kensington K:MltUser Dck LD4650P USB-C KF:
The official description of Kensington K:MltUser Dck LD4650P USB-C KF as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Best for: USB-C Laptops & Ultrabooks that support Power Delivery and Monitors that support up to 1080p
Warranty: 3 Years
Apple M1 - While this docking station will work with the M1 MacBook, only a single video output is supported. For multi-monitor support on your M1 MacBook, see our Hybrid USB-C DisplayLink docking stations (e.g.: SD4700P, SD4750P, SD4780P or SD4900P) or USB-A DisplayLink adapters (DisplayPort K33989, HDMI K33988, DVI-I K33974).
Connection technology: USB-C Alt Mode
USB-C power delivery: Supports USB-C PD 3.0 (60W of laptop charging)
Compatibility: Windows 10
No. of monitors supported: 2
Video output: 2 x DisplayPort++
Maximum resolution supported: Single monitor (2560 x 1440 @ 60Hz) and Dual monitors (1920 x 1080 @ 60Hz)
Plug & play installation without need for drivers or downloads
System requirements: Host device must support Power Delivery and DisplayPort Alt mode over USB-C

Short summary description Kensington K:MltUser Dck LD4650P USB-C KF:
This short summary of the Kensington K:MltUser Dck LD4650P USB-C KF data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington K:MltUser Dck LD4650P USB-C KF, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 60 W, 1000,10,100 Mbit/s, Black, Silver, 10 Gbit/s

Long summary description Kensington K:MltUser Dck LD4650P USB-C KF:
This is an auto-generated long summary of Kensington K:MltUser Dck LD4650P USB-C KF based on the first three specs of the first five spec groups.

Kensington K:MltUser Dck LD4650P USB-C KF. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Power Delivery up to: 60 W. Ethernet LAN data rates: 1000,10,100 Mbit/s. Product colour: Black, Silver, Data transfer rate: 10 Gbit/s, HD type: Full HD. AC input voltage: 100-240 V, AC input frequency: 50-60 Hz, Input current: 1.5 A. Sustainability certificates: RoHS

IT controlled access
IT controlled access

Provides IT administrators with the benefit of master access to all stations, including those used for hot-desking, hoteling and/or shared workspaces. Also available with Single-User access (K38400EU) for a simple locking experience for fixed desk users.

Flexible security options
Flexible security options

The station can be secured to any fixed object using the removable tethered lock cable, or by using the built-in Kensington Security Slot with a cable lock, or permanently secured to a desktop using the pre-drilled mounting holes.

Register & Retrieve™
Register & Retrieve™

The industry-leading Register & Retrieve™ Lock Management Portal is a smart cloud-based platform for the management of all Kensington locks. Providing IT managers and users with individual accounts and on-demand access to support services, the simple key registration process helps ensure records stay up to date following personnel changes and offers free key replacements.

Plug & Play
Plug & Play

Provides a seamless docking station experience for supported Windows 10 systems.

USB-C connectivity
USB-C connectivity

Transfer data (up to 10Gbps), video and audio while providing up to 60W of power delivery* to USB-C enabled laptops for a simple plug and play experience. *Supported USB-C devices with PD function only

Dual 1080P video outputs**
Dual 1080P video outputs**

Two DisplayPort++ ports enable video output connections to external monitors, TVs or projectors for Windows users. **Host device must support Alt mode over USB-C; only for Windows

Productivity ports
Productivity ports

Connect to peripheral accessories via two USB-A 3.2 Gen 2 ports (10Gbps;5V/0.9A), two USB-A 3.2 Gen 1 ports (5Gbps;5V/0.9A), one 1Gbps Ethernet port and a combo 3.5mm audio in/out port.

K-Fob™ Smart Lock technology
K-Fob™ Smart Lock technology

Combining encrypted security with the simplicity of keyless locking, Kensington’s K-Fob is the next generation of keying.

Professional locking design
Professional locking design

Conforms to Kensington’s industry-leading testing standards for durability, reliability and tamper-resistance. Designed to provide unobstructed access to the laptop’s side ports so security doesn’t interfere with productivity. Does not require any laptop modifications.

Adjustable security arms
Adjustable security arms

No tools are needed to easily adjust the station to fit 11”–15” thin and light laptops.

Scratch-resistant bumpers
Scratch-resistant bumpers

The laptop rests on cushioned bumpers along the back and base to protect it from cosmetic damage.

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
USB Power Delivery
No
USB Power Delivery revision
3.0
USB Power Delivery up to
60 W
DisplayPorts quantity
1
Microphone in *
Yes
Combo headphone/mic port
Yes
Headphone outputs *
1
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
1000, 10, 100 Mbit/s
Performance
Card reader integrated *
No
Data transfer rate
10 Gbit/s
HD type
Full HD
Maximum digital resolution
2560 x 1440 pixels
Number of displays supported
2
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black, Silver
LED indicators
Yes
Plug and Play
Yes
Country of origin
China
Certification
CE, FCC, IC, RCM, WEEE, REACH & IMDA
Power
AC input voltage
100-240 V
AC input frequency
50-60 Hz
Input current
1.5 A
Output voltage
5 - 20 V
Output current
3 A
Software
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
320 mm
Depth
220 mm
Height
44 mm
Weight
1.47 kg
Packaging data
Package width
362 mm
Package depth
320 mm
Package height
83 mm
Package weight
3.34 kg
Packaging content
Cables included
USB
Technical details
Compliance certificates
RoHS
Other features
Compatible operating systems
Windows 10
USB ports quantity
4
Country Distributor
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)