location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington USB-C Cable with Power Delivery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C Cable with Power Delivery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K38235WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896382355 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2023 14:01:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington USB-C Cable with Power Delivery
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1-meter (3.28 feet) USB-C 3.2 Gen2 cable that can carry up to 4K video, 10Gbps data speeds and 100W of charging to host devices that support Power Delivery (PD)
  • - Ideal for connecting a USB-C host device to a Kensington USB-C Docking Station
  • - Host device must support DisplayPort Alt Mode over USB-C for video output to an external monitor
  • - Compatible only with USB-C host devices running Windows 7+, macOS 10.10+, or Chrome OS 44+
Long product name Kensington USB-C Cable with Power Delivery :
The long product name of Kensington USB-C Cable with Power Delivery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C Cable with Power Delivery
More>>>
Kensington USB-C Cable with Power Delivery:
The official description of Kensington USB-C Cable with Power Delivery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When you need a flexible and reliable connection between your host device and Kensington USB-C docking station, this USB-C 3.2 Gen2 (1-meter cable) is the solution. Designed for desktop environments where your dock and laptop are not in close proximity. The cable is capable of carrying up to 4K video, 10Gbps data transfer speeds and 100W of charging for host devices that support USB-C Power Delivery (PD).
(Not all USB-C devices are configured the same, so it’s important to understand your host device’s USB-C capabilities to ensure this cable will meet your expectations when plugged into a Kensington USB-C docking station.)

1-meter (3.28 feet) USB-C 3.2 Gen2 cable that can carry up to 4K video, 10Gbps data speeds and 100W of charging to host devices that support Power Delivery (PD)
Ideal for connecting a USB-C host device to a Kensington USB-C Docking Station
Host device must support DisplayPort Alt Mode over USB-C for video output to an external monitor
Compatible only with USB-C host devices running Windows 7+, macOS 10.10+, or Chrome OS 44+

Short summary description Kensington USB-C Cable with Power Delivery:
This short summary of the Kensington USB-C Cable with Power Delivery data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington USB-C Cable with Power Delivery, 1 m, USB C, USB C, Male/Male, Blue

Long summary description Kensington USB-C Cable with Power Delivery:
This is an auto-generated long summary of Kensington USB-C Cable with Power Delivery based on the first three specs of the first five spec groups.

Kensington USB-C Cable with Power Delivery. Cable length: 1 m. Connector 1: USB C, Connector 2: USB C, Connector gender: Male/Male, Product colour: Blue

Features
Connector 1 *
USB C
Connector 2 *
USB C
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour *
Blue
Features
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Yes
Weight & dimensions
Cable length *
1 m
Weight
50 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)