location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington LD4650P Single-User USB-C 10Gbps Dual 1080p Dock w/ K-Fob™ Smart Lock - 60W PD - Windows

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LD4650P Single-User USB-C 10Gbps Dual 1080p Dock w/ K-Fob™ Smart Lock - 60W PD - Windows
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K38400NA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896384007 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81703
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jan 2024 09:06:18
The date of the most recent change of this product data-sheet in Icecat.
Kensington K38400NA user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington LD4650P Single-User USB-C 10Gbps Dual 1080p Dock w/ K-Fob™ Smart Lock - 60W PD - Windows
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Docking
  • - Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C
  • - USB Power Delivery
  • - Ethernet LAN 100,10,1000 Mbit/s
  • - Cable lock slot
  • - Plug and Play
Warranty: 3 years
Long product name Kensington LD4650P Single-User USB-C 10Gbps Dual 1080p Dock w/ K-Fob™ Smart Lock - 60W PD - Windows :
The long product name of Kensington LD4650P Single-User USB-C 10Gbps Dual 1080p Dock w/ K-Fob™ Smart Lock - 60W PD - Windows. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LD4650P Single-User USB-C 10Gbps Dual 1080p Dock w/ K-Fob™ Smart Lock - 60W PD - Windows
More>>>
Kensington LD4650P Single-User USB-C 10Gbps Dual 1080p Dock w/ K-Fob™ Smart Lock - 60W PD - Windows:
The official description of Kensington LD4650P Single-User USB-C 10Gbps Dual 1080p Dock w/ K-Fob™ Smart Lock - 60W PD - Windows as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LD4650P Single-User USB-C Dock with K-Fob™ Smart Lock combines Kensington’s thoroughly tested universal USB-C docking technology with next generation encrypted digital laptop locking technology to deliver a game-changing 2-in-1 docking and locking solution for Windows users. Get more compatibility and productivity while reducing laptop theft and improving compliance with corporate security protocols. Secures thin and light laptops 11-15” in size, including models from Dell, HP, Lenovo and other manufacturers.

Best for: USB-C Laptops & Ultrabooks that support Power Delivery and Monitors that support up to 1080p
Warranty: 3 Years
Apple M1 - While this docking station will work with the M1 MacBook, only a single video output is supported. For multi-monitor support on your M1 MacBook, see our Hybrid USB-C DisplayLink docking stations (e.g.: SD4700P, SD4750P, SD4780P or SD4900P) or USB-A DisplayLink adapters (DisplayPort K33989, HDMI K33988, DVI-I K33974).
Connection technology: USB-C Alt Mode
USB-C power delivery: Supports USB-C PD 3.0 (60W of laptop charging)
Compatibility: Windows 10
No. of monitors supported: 2
Video output: 2 x DisplayPort++
Maximum resolution supported: Single monitor (2560 x 1440 @ 60Hz) and Dual monitors (1920 x 1080 @ 60Hz)
Plug & play installation without need for drivers or downloads
System requirements: Host device must support Power Delivery and DisplayPort Alt mode over USB-C

Short summary description Kensington LD4650P Single-User USB-C 10Gbps Dual 1080p Dock w/ K-Fob™ Smart Lock - 60W PD - Windows:
This short summary of the Kensington LD4650P Single-User USB-C 10Gbps Dual 1080p Dock w/ K-Fob™ Smart Lock - 60W PD - Windows data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington LD4650P Single-User USB-C 10Gbps Dual 1080p Dock w/ K-Fob™ Smart Lock - 60W PD - Windows, Docking, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, 60 W, 3.5 mm, 100,10,1000 Mbit/s, Silver

Long summary description Kensington LD4650P Single-User USB-C 10Gbps Dual 1080p Dock w/ K-Fob™ Smart Lock - 60W PD - Windows:
This is an auto-generated long summary of Kensington LD4650P Single-User USB-C 10Gbps Dual 1080p Dock w/ K-Fob™ Smart Lock - 60W PD - Windows based on the first three specs of the first five spec groups.

Kensington LD4650P Single-User USB-C 10Gbps Dual 1080p Dock w/ K-Fob™ Smart Lock - 60W PD - Windows. Connectivity technology: Docking, Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C, USB Power Delivery up to: 60 W. Ethernet LAN data rates: 100,10,1000 Mbit/s. Product colour: Silver, Data transfer rate: 10 Gbit/s, HD type: Full HD. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Input current: 1.5 A. Windows operating systems supported: Windows 10

IT controlled access
IT controlled access

Provides IT administrators with the benefit of master access to all stations, including those used for hot-desking, hoteling and/or shared workspaces. Also available with Single-User access (K38400EU) for a simple locking experience for fixed desk users.

Scratch-resistant bumpers
Scratch-resistant bumpers

The laptop rests on cushioned bumpers along the back and base to protect it from cosmetic damage.

Flexible security options
Flexible security options

The station can be secured to any fixed object using the removable tethered lock cable, or by using the built-in Kensington Security Slot with a cable lock, or permanently secured to a desktop using the pre-drilled mounting holes.

access options
access options

Innovative access options provide the right security solution for every workspace. Choose between Single-User (K38400EU) for a simple locking experience for fixed desk users or Multi-User with Admin Control (K38401M) for hot-desking, hoteling and/or shared workspaces.

Plug & Play
Plug & Play

Provides a seamless docking station experience for supported Windows 10 systems.

USB-C connectivity
USB-C connectivity

Transfer data (up to 10Gbps), video and audio while providing up to 60W of power delivery* to USB-C enabled laptops for a simple plug and play experience. *Supported USB-C devices with PD function only

Dual 1080P video outputs**
Dual 1080P video outputs**

Two DisplayPort++ ports enable video output connections to external monitors, TVs or projectors for Windows users. **Host device must support Alt mode over USB-C; only for Windows

Productivity ports
Productivity ports

Connect to peripheral accessories via two USB-A 3.2 Gen 2 ports (10Gbps;5V/0.9A), two USB-A 3.2 Gen 1 ports (5Gbps;5V/0.9A), one 1Gbps Ethernet port and a combo 3.5mm audio in/out port.

K-Fob™ Smart Lock technology
K-Fob™ Smart Lock technology

Combining encrypted security with the simplicity of keyless locking, Kensington’s K-Fob is the next generation of keying.

Professional locking design
Professional locking design

Conforms to Kensington’s industry-leading testing standards for durability, reliability and tamper-resistance. Designed to provide unobstructed access to the laptop’s side ports so security doesn’t interfere with productivity. Does not require any laptop modifications.

Adjustable security arms
Adjustable security arms

No tools are needed to easily adjust the station to fit 11”–15” thin and light laptops.

Ports & interfaces
Connectivity technology *
Docking
Host interface *
USB 3.2 Gen 2 (3.1 Gen 2) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
USB Power Delivery
Yes
USB Power Delivery revision
3.0
USB Power Delivery up to
60 W
DisplayPorts quantity
2
DisplayPort version
1.2
Microphone in *
Yes
Combo headphone/mic port
Yes
Headphone connectivity
3.5 mm
DC-in jack
Yes
HDCP
No
USB Type-C DisplayPort Alternate Mode
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
100, 10, 1000 Mbit/s
Performance
Card reader integrated *
No
Data transfer rate
10 Gbit/s
HD type
Full HD
Maximum digital resolution
2560 x 1440 pixels
Number of displays supported
2
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Silver
LED indicators
Yes
Plug and Play
Yes
Performance
Key lock
Yes
Country of origin
China
Certification
CE, FCC, IC, RCM, ROHS, WEEE, REACH, IMDA
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.5 A
Output voltage
20 V
Output current
5.5 A
Software
Windows operating systems supported
Windows 10
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
320 mm
Depth
220 mm
Height
44 mm
Weight
1.47 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
362 mm
Package depth
320 mm
Package height
83 mm
Package weight
3.34 kg
Packaging content
Cables included
USB Type-A, USB Type-C
Quick start guide
Yes