location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hatchimals Plush Hatchimals HatchiBuddies – 6” Tall Plush with Egg (Styles May Vary)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hatchimals Plush
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hatchimals HatchiBuddies – 6” Tall Plush with Egg (Styles May Vary)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6045430
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988552759 show
Category: Stuffed Toys Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30171
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2022 13:42:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hatchimals Plush Hatchimals HatchiBuddies – 6” Tall Plush with Egg (Styles May Vary)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SNUGGLE UP WITH PLUSH HATCHIMALS: Introducing HatchiBuddies – cuddly versions of your favorite Hatchimals CollEGGtibles characters! Featuring soft plush from head to tail, HatchiBuddies make great huggable friends for playtime or anytime!
  • - COLLECTIBLE EGG: Just like Hatchimals, these adorable friends are hidden inside colorful, speckled eggs. To hatch, simply lift off the top of the shell, then use the bottom of the re-useable egg as a comfy nest for your new friend!
  • - COLLECT ALL 24: There are 24 adorable HatchiBuddies to hatch and discover! With colorful patterned fur, big glittery eyes and magical sparkly wings, HatchiBuddies are EGG-traordinary plush friends!
  • - HatchiBuddies are a great gift for kids aged 3+. Who will you hatch? Collect them all and enjoy the most hatchtastic snuggles and cuddles!
Long product name Hatchimals Plush Hatchimals HatchiBuddies – 6” Tall Plush with Egg (Styles May Vary) :
The long product name of Hatchimals Plush Hatchimals HatchiBuddies – 6” Tall Plush with Egg (Styles May Vary). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hatchimals HatchiBuddies – 6” Tall Plush with Egg (Styles May Vary)
More>>>
Hatchimals Plush Hatchimals HatchiBuddies – 6” Tall Plush with Egg (Styles May Vary):
The official description of Hatchimals Plush Hatchimals HatchiBuddies – 6” Tall Plush with Egg (Styles May Vary) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hatchimals HatchiBuddies are snuggly, cuddly, plush versions of your favorite Hatchimals CollEGGtibles characters! These huggable friends are hidden inside speckled eggs with fluffy purple hearts! Simply lift the top of the egg to meet your magical new friend! These plushies have super soft fur from nose to tail, big, sparkly eyes and glittery wings. Will you hatch a common, rare, ultra-rare or limited edition friend? To find out, check the color of your HatchiBuddies’ wings! You can snuggle, play and even travel with all your sweet and colorful plushies ! Measuring 6” tall, they’re the perfect size to cuddle on the go. Once you’ve hatched your new friend, use the bottom of the collectible re-usable egg as a comfy nest, perfect for displaying and playing! With 24 to collect, you can hatch and discover magical new characters from all over Hatchtopia! Who will you hatch? Get cozy with your very own HatchiBuddies!

Includes: 1 HatchiBuddies

Short summary description Hatchimals Plush Hatchimals HatchiBuddies – 6” Tall Plush with Egg (Styles May Vary):
This short summary of the Hatchimals Plush Hatchimals HatchiBuddies – 6” Tall Plush with Egg (Styles May Vary) data-sheet is auto-generated and uses the product title and the first six key specs.

Hatchimals Plush Hatchimals HatchiBuddies – 6” Tall Plush with Egg (Styles May Vary), Toy animals, 3 yr(s), Interactive

Long summary description Hatchimals Plush Hatchimals HatchiBuddies – 6” Tall Plush with Egg (Styles May Vary):
This is an auto-generated long summary of Hatchimals Plush Hatchimals HatchiBuddies – 6” Tall Plush with Egg (Styles May Vary) based on the first three specs of the first five spec groups.

Hatchimals Plush Hatchimals HatchiBuddies – 6” Tall Plush with Egg (Styles May Vary). Product type: Toy animals, Recommended age (min): 3 yr(s), Theme: Hatchimals, Interactive

Features
Material *
Synthetic
Recommended age (min) *
3 yr(s)
Interactive *
Yes
Product type *
Toy animals
Theme
Hatchimals
Product colour *
Multicolour
Suggested gender
Boy/Girl
Country of origin
China
Battery
Batteries required
No
Weight & dimensions
Width
108 mm
Depth
108 mm
Height
166 mm
Weight
180 g
Packaging content
Assortment of products
Yes
Commercial unit type
Assortment
Minimum order quantity
12 pc(s)
Packaging data
Package width
108 mm
Package depth
108 mm
Package height
166 mm
Package weight
180 g
Safety warning
EU TSD warning
Not for children under 36 months
Other features
Packaging languages (ISO 639 format)
Multi
Manual languages (ISO 639 format)
Multi
(cdm) Reconducted new drop
Drop
Other features
Country of importation (ISO 3166-1)
France
Customs product code (TARIC)
9503004990
Start availability
01-08-2018
End availability
31-12-2020
Logistics data
Master (outer) case width
611 mm
Master (outer) case length
419 mm
Master (outer) case height
177 mm
Master (outer) case net weight
2.12 kg
Master (outer) case gross weight
3.64 kg
Master (outer) case volume
1586000 cm³
Master (outer) case packaging type
Box
Products per master (outer) case
12 pc(s)
Master (outer) case GTIN (EAN/UPC)
778988552841
Pallet gross width
120 cm
Pallet gross length
80 cm
Pallet gross height
141.6 cm
Pallet gross weight
116.5 kg
Layers per pallet
8 pc(s)
Products per pallet layer
120 pc(s)
Products per pallet
240 pc(s)
Products per intermodal container (20ft)
8022 pc(s)
Products per intermodal container (40ft)
16044 pc(s)
Harmonized System (HS) code
9503.00.49.90