location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fuggler Large Plush 30cm (asst)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Fuggler
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Large Plush 30cm (asst)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6044084 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988147672 show
Category: Stuffed Toys Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fuggler Large Plush 30cm (asst)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Toy animals
  • - Plush
  • - Multicolour
  • - Recommended age (min): 4 yr(s)
More>>>
Short summary description Fuggler Large Plush 30cm (asst):
This short summary of the Fuggler Large Plush 30cm (asst) data-sheet is auto-generated and uses the product title and the first six key specs.

Fuggler Large Plush 30cm (asst), Toy animals, 4 yr(s)

Long summary description Fuggler Large Plush 30cm (asst):
This is an auto-generated long summary of Fuggler Large Plush 30cm (asst) based on the first three specs of the first five spec groups.

Fuggler Large Plush 30cm (asst). Product type: Toy animals, Recommended age (min): 4 yr(s)

Features
Material *
Plush
Recommended age (min) *
4 yr(s)
Product type *
Toy animals
Product colour *
Multicolour
Suggested gender
Boy/Girl
Country of origin
China
Battery
Batteries required
No
Weight & dimensions
Height
300 mm
Weight
360 g
Packaging content
Batteries included
No
Assortment of products
Yes
Package assortment
4
Packaging data
Package width
228.6 mm
Package depth
304.8 mm
Package height
79.5 mm
Packaging data
Package weight
360 g
Package type
Window box
Safety warning
EU TSD warning
Not for children under 36 months
Logistics data
Master (outer) case width
246.1 mm
Master (outer) case length
335 mm
Master (outer) case height
258.3 mm
Master (outer) case net weight
1.45 kg
Master (outer) case gross weight
1.45 kg
Master (outer) case volume
20000 cm³
Master (outer) case GTIN (EAN/UPC)
778988147597
Layers per pallet
6 pc(s)
Products per pallet layer
52 pc(s)
Products per pallet
312 pc(s)
Harmonized System (HS) code
95.03.00.41.00