location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Twisty Petz Cuddlez, Snowpuff Unicorn Transforming Collectible Plush for Kids Aged 4 and Up

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Twisty Petz
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Twisty Petz Cuddlez, Snowpuff Unicorn Transforming Collectible Plush for Kids Aged 4 and Up
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6053748
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988571644 show
Category: Stuffed Toys Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70634
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 04:07:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Twisty Petz Cuddlez, Snowpuff Unicorn Transforming Collectible Plush for Kids Aged 4 and Up
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - TRANSFORMING WEARABLE PLUSH: Untwist and wear! Turn your plush animal into a super soft, fashionable boa with a simple pull of the head and tail. With two twists, easily turn your boa back into cuddly pet!
Long product name Twisty Petz Cuddlez, Snowpuff Unicorn Transforming Collectible Plush for Kids Aged 4 and Up :
The long product name of Twisty Petz Cuddlez, Snowpuff Unicorn Transforming Collectible Plush for Kids Aged 4 and Up. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Twisty Petz Cuddlez, Snowpuff Unicorn Transforming Collectible Plush for Kids Aged 4 and Up
More>>>
Twisty Petz Cuddlez, Snowpuff Unicorn Transforming Collectible Plush for Kids Aged 4 and Up:
The official description of Twisty Petz Cuddlez, Snowpuff Unicorn Transforming Collectible Plush for Kids Aged 4 and Up as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Meet the adorable plush pets with a secret twist: Twisty Petz Cuddlez! These soft and cuddly animals are your favorite Twisty Petz, in plush form! Each Twisty Petz Cuddlez is made of super soft materials with sparkly details in a range of beautiful colors. Transform your animal by pulling the head and tail. Just like that, you have a wearable and fashionable boa! With two twists, turn your boa back into your soft and cuddly pet. There are four huggable Cuddlez animals to collect: a puppy, kitty, unicorn and even a sloth! Collect all four super cute Twisty Petz Cuddlez and discover a new way to twist!

Short summary description Twisty Petz Cuddlez, Snowpuff Unicorn Transforming Collectible Plush for Kids Aged 4 and Up:
This short summary of the Twisty Petz Cuddlez, Snowpuff Unicorn Transforming Collectible Plush for Kids Aged 4 and Up data-sheet is auto-generated and uses the product title and the first six key specs.

Twisty Petz Cuddlez, Snowpuff Unicorn Transforming Collectible Plush for Kids Aged 4 and Up, Toy animals, 4 yr(s)

Long summary description Twisty Petz Cuddlez, Snowpuff Unicorn Transforming Collectible Plush for Kids Aged 4 and Up:
This is an auto-generated long summary of Twisty Petz Cuddlez, Snowpuff Unicorn Transforming Collectible Plush for Kids Aged 4 and Up based on the first three specs of the first five spec groups.

Twisty Petz Cuddlez, Snowpuff Unicorn Transforming Collectible Plush for Kids Aged 4 and Up. Product type: Toy animals, Recommended age (min): 4 yr(s)

Features
Material *
Plush
Recommended age (min) *
4 yr(s)
Product type *
Toy animals
Product colour *
Assorted colours
Suggested gender
Girl
Country of origin
China
Battery
Batteries required
No
Weight & dimensions
Weight
180 g
Packaging content
Assortment of products
Yes
Package assortment
4
Packaging data
Package width
254 mm
Package depth
120.7 mm
Package height
234.9 mm
Package weight
263.083 g
Package type
Open box
Safety warning
EU TSD warning
Not for children under 36 months
Logistics data
Master (outer) case width
263.9 mm
Master (outer) case length
272 mm
Master (outer) case height
252 mm
Master (outer) case net weight
526 g
Master (outer) case gross weight
803 g
Master (outer) case volume
639000 cm³
Master (outer) case GTIN (EAN/UPC)
778988571484
Layers per pallet
6 pc(s)
Products per pallet layer
28 pc(s)
Products per pallet
168 pc(s)
Products per intermodal container (20ft)
3201 pc(s)
Products per intermodal container (40ft)
6403 pc(s)
Harmonized System (HS) code
9503.00.49.90