location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hatchimals Hatchtopia Life, 2-inch tall Plush with Interactive Game, for Ages 5 and Up (Styles May Vary)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hatchimals
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hatchimals Hatchtopia Life, 2-inch tall Plush Hatchimals with Interactive Game, for Ages 5 and Up (Styles May Vary)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6047224
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988562857 show
Category: Stuffed Toys Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36026
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2022 22:07:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hatchimals Hatchtopia Life, 2-inch tall Plush with Interactive Game, for Ages 5 and Up (Styles May Vary)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HATCH A PLUSH HATCHIMAL: Collect an adorable 2-inch tall plush Hatchimal and discover the world of Hatchtopia with Hatchtopia Life! Your new Hatchimal comes with a secret code to use in the free app!
  • - SO MANY TO COLLECT: There’s so many characters to collect from a variety of different themes! Each plush has big eyes and soft fur – will you find a rare?
  • - CONNECT WITH FREE APP: In Hatchtopia Life, you can build and create magical places for your Hatchimals! Play mini-games, earn Hatchipoints and build your own magical world!
  • - Hatchtopia Life Hatchimals are plush collectible characters and make the perfect gift for ages 5 and up. No batteries required.
Long product name Hatchimals Hatchtopia Life, 2-inch tall Plush with Interactive Game, for Ages 5 and Up (Styles May Vary) :
The long product name of Hatchimals Hatchtopia Life, 2-inch tall Plush with Interactive Game, for Ages 5 and Up (Styles May Vary). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hatchimals Hatchtopia Life, 2-inch tall Plush Hatchimals with Interactive Game, for Ages 5 and Up (Styles May Vary)
More>>>
Hatchimals Hatchtopia Life, 2-inch tall Plush with Interactive Game, for Ages 5 and Up (Styles May Vary):
The official description of Hatchimals Hatchtopia Life, 2-inch tall Plush with Interactive Game, for Ages 5 and Up (Styles May Vary) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hatch your very own adorable Hatchimals plush and bring it to life in a massive online world! With big eyes and super-soft fur, Hatchtopia Life Hatchimals are the characters you love with a whole new look! To start hatching, hold the egg and use your love and care to rub the shell until the purple heart turns pink. Gently press down to crack the shell and meet your new friend! With a variety of different themes, there are so many cuddly characters to collect, including rares! Once you’ve hatched your fluffy friend, use their secret code (included) to unlock the world of Hatchtopia in the free Hatchtopia Life app (compatible with iOS and Android devices)! Enter the code to create your very own magical Hatchtopia! Hatch new friends, play mini-games, earn Hatchipoints and so much more! You’ll even find an extra secret code to share with a friend! Bring home your very own plush Hatchtopia Life and hatch them all before they’re gone!

Includes: 1 Hatchtopia Life Plush, 1 Shell, 1 Secret Code, 1 HFF Code, 1 Collector’s Sheet

Short summary description Hatchimals Hatchtopia Life, 2-inch tall Plush with Interactive Game, for Ages 5 and Up (Styles May Vary):
This short summary of the Hatchimals Hatchtopia Life, 2-inch tall Plush with Interactive Game, for Ages 5 and Up (Styles May Vary) data-sheet is auto-generated and uses the product title and the first six key specs.

Hatchimals Hatchtopia Life, 2-inch tall Plush with Interactive Game, for Ages 5 and Up (Styles May Vary), Toy animals, 5 yr(s), Interactive

Long summary description Hatchimals Hatchtopia Life, 2-inch tall Plush with Interactive Game, for Ages 5 and Up (Styles May Vary):
This is an auto-generated long summary of Hatchimals Hatchtopia Life, 2-inch tall Plush with Interactive Game, for Ages 5 and Up (Styles May Vary) based on the first three specs of the first five spec groups.

Hatchimals Hatchtopia Life, 2-inch tall Plush with Interactive Game, for Ages 5 and Up (Styles May Vary). Product type: Toy animals, Recommended age (min): 5 yr(s), Interactive

Features
Material *
Plush
Recommended age (min) *
5 yr(s)
Interactive *
Yes
Product type *
Toy animals
Product colour *
Assorted colours
Suggested gender
Boy/Girl
Country of origin
China
Battery
Batteries required
No
Packaging content
Assortment of products
Yes
Packaging data
Package width
88.9 mm
Package depth
88.9 mm
Package height
149.4 mm
Package weight
99.79 g
Safety warning
EU TSD warning
Not for children under 36 months
Logistics data
Master (outer) case width
316 mm
Master (outer) case length
196.1 mm
Master (outer) case height
329.9 mm
Master (outer) case net weight
1.2 kg
Master (outer) case gross weight
1.8 kg
Master (outer) case volume
722000 cm³
Layers per pallet
6 pc(s)
Products per pallet layer
216 pc(s)
Products per pallet
1296 pc(s)
Products per intermodal container (20ft)
23497 pc(s)
Products per intermodal container (40ft)
46995 pc(s)
Harmonized System (HS) code
95.03.00.49.90