location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE2812UST AV extender AV transmitter White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE2812UST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE2812UST
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792009358 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:49:56
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE2812UST AV extender AV transmitter White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extends HDMI or VGA signals over a single Cat 5e/6/6a or ATEN 2L-2910 Cat 6 cable
  • - Designed to mount in two- gang junction box
  • - HDMI 1.4 (3D, Deep color, 4K); HDCP 2.2 compliant
  • - Superior video quality:
  • - • HDMI: 4K at distance up to 100 m via a Cat 6a or ATEN 2L-2910 Cat 6 cable
  • - •VGA: 1600 x 1200 and 1920 x 1200 up to 100 m via a Cat 6a or ATEN 2L-2910 Cat 6 cable
  • - Supports HDBaseT Long Reach Mode – up to 150 m via a single Cat 5e/6 cable at resolutions up to 1080p
  • - Supports Auto Switch – automatically switches to a newly plugged-in source
  • - Functions as a switch or a converter
  • - • A Switch: Connects two sources (HDMI or VGA)
  • - • A Converter: Applies receivers with different interface (DVI, DisplayPort, or HDMI)
  • - Supports RS-232 channel transmission or command mode for source switch control
  • - Compatible Receivers – VE1812R, VE812R, VE814AR, VE811R, VE801R, VE802R, VE601R, VE901R or future ATEN HDBaseT Receivers
  • - Plug-and-play
  • - Built- in 8KV / 15 KV ESD protection
  • - LED indication of sources and device status
Long product name ATEN VE2812UST AV extender AV transmitter White :
The long product name of ATEN VE2812UST AV extender AV transmitter White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI & VGA HDBaseT Transmitter with US Wall Plate (4K@100m) (HDBaseT Class A)
More>>>
ATEN VE2812UST AV extender AV transmitter White:
The official description of ATEN VE2812UST AV extender AV transmitter White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ATEN VE2812UST is a transmitter for sending VGA (with audio) and HDMI signals up to 100 m over a single Cat 5e/6/6a or ATEN 2L-2910 Cat 6 cable. With US Wall Plate design, the VE2812UST can be conveniently mounted in a two-gang junction box. The VE2812UST guarantees reliable transmission of HDMI / VGA signals. For HDMI signal transmission, it supports 3D, Deep Color, and embedded HD lossless audio formats. To pursue longer distance transmission, it supports Long Reach Mode up to 150 m via a single Cat 5e/6 cable at resolutions up to 1080p.

For utility flexibility, the VE2812UST can serve as a video switch by connecting two sources and distribute them to an identical output. The compact wall plate design does away with bulky cables, allowing a neat and convenient installation. Therefore, The VE2812UST is specifically designed for use in meeting rooms, digital educational environment or wherever needed to meet application requirements.

Short summary description ATEN VE2812UST AV extender AV transmitter White:
This short summary of the ATEN VE2812UST AV extender AV transmitter White data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE2812UST, 4096 x 2160 pixels, AV transmitter, 100 m, Wired, 3D, HDCP

Long summary description ATEN VE2812UST AV extender AV transmitter White:
This is an auto-generated long summary of ATEN VE2812UST AV extender AV transmitter White based on the first three specs of the first five spec groups.

ATEN VE2812UST. Type: AV transmitter, Maximum resolution: 4096 x 2160 pixels, Cable types supported: Cat5e, Cat6, Cat6a. Connectivity technology: Wired. Width: 87.9 mm, Depth: 104.2 mm, Height: 51.9 mm. Quantity per pack: 1 pc(s)

Features
Type *
AV transmitter
Maximum resolution *
4096 x 2160 pixels
Cable types supported
Cat5e, Cat6, Cat6a
Maximum transfer distance
100 m
Bandwidth
10.2 Gbit/s
Bandwidth
340 MHz
HDCP
Yes
3D
Yes
Product colour
White
Ports & interfaces
Connectivity technology *
Wired
VGA (D-Sub) input ports
1
HDMI in
1
Ports & interfaces
Audio input
1
Remote (IR) input
1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
87.9 mm
Depth
104.2 mm
Height
51.9 mm
Weight
290 g
Packaging data
Quantity per pack
1 pc(s)
Brand Image Product code Product Stock Price from
ATEN VE2812R AV extender AV receiver Black ATEN VE2812R AV extender AV receiver Black
(show image)
VE2812R VE2812R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE814AR AV extender AV receiver Black ATEN VE814AR AV extender AV receiver Black
(show image)
VE814AR VE814AR 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE811R AV extender AV receiver Black ATEN VE811R AV extender AV receiver Black
(show image)
VE811R VE811R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE1812R AV extender AV receiver Black ATEN VE1812R AV extender AV receiver Black
(show image)
VE1812R VE1812R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE901R AV extender AV receiver Black ATEN VE901R AV extender AV receiver Black
(show image)
VE901R VE901R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE601R AV extender AV receiver Black ATEN VE601R AV extender AV receiver Black
(show image)
VE601R VE601R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE802R AV extender AV receiver Black ATEN VE802R AV extender AV receiver Black
(show image)
VE802R VE802R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN HDMI Receiver only over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B) ATEN HDMI Receiver only over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B)
(show image)
VE801R HDMI Receiver only over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN HDMI Receiver only over 1 CAT5e/6 Cable (100m) ,4K / HDBaseT ATEN HDMI Receiver only over 1 CAT5e/6 Cable (100m) ,4K / HDBaseT
(show image)
VE812R HDMI Receiver only over 1 CAT5e/6 Cable (100m) ,4K / HDBaseT 0.00
(excl. VAT)
0 (incl. VAT)