ATEN logo

ATEN VE802R AV extender AV receiver Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35055
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
01 Aug 2021
Bullet Points ATEN VE802R AV extender AV receiver Black:
  • - HDBaseT Connectivity – extends an HDMI connection over a long distance via one Cat 5e/6/6a cable
  • - Superior video quality – up to 4K@35m (Cat 5e/6) / 40m (Cat 6a or ATEN 2L-2910 Cat 6 cable)
  • - HDBaseT Anti-jamming – resists signal interference during high-quality video transmission using HDBaseT technology
  • - POH (Power over HDBaseT) – supplies power from Transmitter to Receiver over a long distance via one Cat 5e/6/6a cable
  • - Bi-directional RS-232 channel – allows you to connect to serial terminals or serial devices, such as touch screens and barcode scanners
  • - Bi-directional IR channel – IR transmission is processed one direction at a time
  • - Rack- Mountable
Long product name ATEN VE802R AV extender AV receiver Black:

HDMI HDBaseT-Lite Receiver with POH (4K@40m) (HDBaseT Class B) (PoH PD)

ATEN VE802R AV extender AV receiver Black:

The VE802R HDMI HDBaseT-Lite Receiver connects with HDBaseT transmitters* to extend signals up to 70m from the source using one Cat 5e/6/6a cable. It supports RS-232 and IR signaling pass-through, allowing you to control the HDMI source device from the remote unit (VE802R) while also granting access to the HDMI display device from the local unit (VE802T). IR signals can also be extended in both directions. The VE802R is HDMI (3D, Deep Color,4k) and HDCP compatible. The VE802R is perfect for a digital entertainment center or any installation that requires superior video quality.

* Compatible HDBaseT Transmitter Units: VE802T

Short summary description ATEN VE802R AV extender AV receiver Black:

ATEN VE802R, 4096 x 2160 pixels, AV receiver, 70 m, Black, HDCP

Long summary description ATEN VE802R AV extender AV receiver Black:

ATEN VE802R. Type: AV receiver, Maximum resolution: 4096 x 2160 pixels, Cable types supported: Cat5e, Cat6, Cat6a. AC input frequency: 60 Hz, Operating voltage: 5 V, Power consumption (receiver) (max): 4 W. Receiver dimensions (WxDxH): 123 x 144.8 x 30 mm, Receiver weight: 460 g

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.