location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX IB-PCI215M2-HSL interface cards/adapter Internal M.2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-PCI215M2-HSL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60406 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078167921
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 06:47:10
The date of the most recent change of this product data-sheet in Icecat.
ICY BOX 60406 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ICY BOX IB-PCI215M2-HSL interface cards/adapter Internal M.2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1x M.2 B-Key for M.2 SATA (AHCI) SSD with B-Key or B+M-Key
  • - SATA III data transfer rate up to 6 Gbit/s
  • - 1x M.2 M-Key for M.2 PCIe (NVMe) SSD
  • - PCIe 4.0 x4 data transfer rate up to 64 Gbit/s
  • - Optional profile bracket sizes 80 and 120 mm
  • - Supports M.2 SSD sizes of 22x30/42/60/80/110 mm
  • - Including heat sinks for each one 2280 and 22110 M.2 SSD
Long product name ICY BOX IB-PCI215M2-HSL interface cards/adapter Internal M.2 :
The long product name of ICY BOX IB-PCI215M2-HSL interface cards/adapter Internal M.2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PCIe 4.0 x4, M.2 B-key, M.2 M-key, 64 Gbps, 64 g
More>>>
ICY BOX IB-PCI215M2-HSL interface cards/adapter Internal M.2:
The official description of ICY BOX IB-PCI215M2-HSL interface cards/adapter Internal M.2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

M.2 in all shapes and colours
The IB-PCI215M2-HSL allows you to upgrade your system with up to two SSDs of your choice. Whether particularly large or particularly powerful, every M.2 SSD gets a place here and is used in the best possible way.

Many possibilities thanks to high flexibility
You want to integrate one or two M.2 SSDs into your system, but you have unusual requirements? No problem! Thanks to the modular slot brackets in half and full profile, the IB-PCI215M2-HSL can be used everywhere. Small and large systems can only benefit here.

Keeps a cool head at all times
We have also thought about cooling. Thanks to the passive heat sinks supplied, even the fastest memory cards keep a cool head. One heat sink each for 80 mm and one for 110 mm long, as well as adaptable heat conduction pads for single-sided and double-sided memory modules are included in our package.

Short summary description ICY BOX IB-PCI215M2-HSL interface cards/adapter Internal M.2:
This short summary of the ICY BOX IB-PCI215M2-HSL interface cards/adapter Internal M.2 data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX IB-PCI215M2-HSL, PCIe, M.2, PCIe 4.0, Anthracite, Black, Passive, Activity, Power

Long summary description ICY BOX IB-PCI215M2-HSL interface cards/adapter Internal M.2:
This is an auto-generated long summary of ICY BOX IB-PCI215M2-HSL interface cards/adapter Internal M.2 based on the first three specs of the first five spec groups.

ICY BOX IB-PCI215M2-HSL. Host interface: PCIe, Output interface: M.2, Expansion card standard: PCIe 4.0. Product colour: Anthracite, Black, Cooling type: Passive, LED indicators: Activity, Power. Data transfer rate (max): 64 Gbit/s. Width: 68 mm, Depth: 5 mm, Height: 145 mm. Package width: 155 mm, Package depth: 28 mm, Package height: 205 mm

Brand Image Product code Product Stock Price from
ICY BOX IB-PCI1902-C31 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2) ICY BOX IB-PCI1902-C31 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2)
(show image)
60899 IB-PCI1902-C31 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI2017-U2 interface cards/adapter Internal U.2 ICY BOX IB-PCI2017-U2 interface cards/adapter Internal U.2
(show image)
60914 IB-PCI2017-U2 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI208-HS interface cards/adapter Internal M.2 ICY BOX IB-PCI208-HS interface cards/adapter Internal M.2
(show image)
60830 IB-PCI208-HS 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI1901-C32 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2) ICY BOX IB-PCI1901-C32 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2)
(show image)
60748 IB-PCI1901-C32 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-CVB516 interface cards/adapter Internal SATA ICY BOX IB-CVB516 interface cards/adapter Internal SATA
(show image)
60106 IB-CVB516 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC547 interface cards/adapter eSATA ICY BOX IB-AC547 interface cards/adapter eSATA
(show image)
60088 IB-AC547 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)