location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG OLED65B8PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OLED65B8PLA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OLED65B8PLA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806098144730 show
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2024 11:02:28
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG OLED65B8PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 165.1 cm (65") OLED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - DVB-C, DVB-S2, DVB-T2 PAL, SECAM
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN Bluetooth Miracast
  • - High Dynamic Range (HDR) supported
  • - VESA mounting 300 x 200 mm
  • - 148 W
More>>>
Short summary description LG OLED65B8PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the LG OLED65B8PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG OLED65B8PLA, 165.1 cm (65"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Black

Long summary description LG OLED65B8PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of LG OLED65B8PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

LG OLED65B8PLA. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
165.1 cm (65")
HD type *
4K Ultra HD
Display technology *
OLED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, 16:9, Auto
Supported video modes
1080p, 2160p
Colour depth
10 bit
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
164 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
PAL, SECAM
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
WebOS
Operating system version
4.0
Timeshift
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Video apps
Netflix
Audio
Number of speakers *
2
RMS rated power *
40 W
Audio decoders
DTS, Dolby Atmos
Equalizer
Yes
Sound modes
Clear Voice III
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Bluetooth *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Miracast
Yes
Web browser
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
300 x 200 mm
On/off switch
Yes
Performance
Game mode
Yes
Teletext function
Yes
Teletext
2000 pages
Subtitles function
Yes
Backlight dimming technology
Local Dimming
Noise reduction *
Yes
High Dynamic Range (HDR) supported *
Yes
Processor cores
4
4K Ultra HD upscaling
Yes
Ports & interfaces
Audio Return Channel (ARC)
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Digital audio optical out
1
Ports & interfaces
Headphone outputs
1
RF ports quantity
2
RF connector type
F, IEC
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.4
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
SimpLink
Intel® Wireless Display (Intel® WiDi)
Yes
Management features
On Screen Display (OSD)
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
148 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width (with stand)
1449 mm
Depth (with stand)
220 mm
Height (with stand)
872 mm
Weight (with stand)
22.5 kg
Width (without stand)
1499 mm
Depth (without stand)
46.9 mm
Height (without stand)
831 mm
Weight (without stand)
21 kg
Packaging data
Quick installation guide
Yes
Manual
Yes
Package width
1677 mm
Package depth
207 mm
Package height
950 mm
Package weight
28.3 kg
Package type
Box
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Remote control type
MR18
Other features
Auto Depth Enhancer
Yes
3D
No
Built-in speaker(s)
Yes
Annual energy consumption
205 kWh
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 85%
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A
App store
LG Content Store
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 13:31:42
Uk has collected 17 expert reviews for LG OLED65B8PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
expertreviews.co.uk
Updated:
2019-12-02 13:31:42
While this means the 65B8 doesn't feature LG's most advanced picture processing technologies, the television still manages to pack the latest WRGB OLED panel from LG Display, multi-HDR support for the open-standard HDR10, broadcast-friendly HLG (Hybrid Lo...
Good True blacks, vibrant colours and wide viewing angles, The most comprehensive HDR format support (HDR10, HLG, Dolby Vision, Technicolor), Low input lag...
Bad Thin vertical streaks in very dark scenes, HDR not as impactful as full-array local dimming LCD TVs, Small risk of permanent burn-in with prolonged display of static logos...
Bottom line LG upgrades its 'entry-level' OLED TV for 2018 – and the results are sensational...
100%
Brand Image Product code Product Stock Price from
LG OLED65B9PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black LG OLED65B9PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
OLED65B9PLA OLED65B9PLA 0.00
(excl. VAT)
0 (incl. VAT)
LG OLED65E9PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black LG OLED65E9PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
OLED65E9PLA OLED65E9PLA 0.00
(excl. VAT)
0 (incl. VAT)
LG OLED65C9PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black LG OLED65C9PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
OLED65C9PLA OLED65C9PLA 0.00
(excl. VAT)
0 (incl. VAT)
LG SIGNATURE OLED65W9PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black LG SIGNATURE OLED65W9PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
OLED65W9PLA OLED65W9PLA 0.00
(excl. VAT)
0 (incl. VAT)
LG SIGNATURE OLED65W8PLA 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black LG SIGNATURE OLED65W8PLA 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
OLED65W8PLA.AEU OLED65W8PLA 0.00
(excl. VAT)
0 (incl. VAT)
LG OLED55B8PLA TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Grey LG OLED55B8PLA TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Grey
(show image)
OLED55B8PLA OLED55B8PLA 0.00
(excl. VAT)
0 (incl. VAT)
LG OLED65E8 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver LG OLED65E8 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver
(show image)
OLED65E8 OLED65E8 0.00
(excl. VAT)
0 (incl. VAT)
LG OLED65G8 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black LG OLED65G8 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
OLED65G8 OLED65G8 0.00
(excl. VAT)
0 (incl. VAT)
LG OLED65B8SLC TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver LG OLED65B8SLC TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver
(show image)
OLED65B8SLC OLED65B8SLC 0.00
(excl. VAT)
0 (incl. VAT)
LG OLED65C8PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black LG OLED65C8PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
OLED65C8PLA OLED65C8PLA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)