location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG OLED65B9PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OLED65B9PLA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OLED65B9PLA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806098385744 show
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194491
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:26:04
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG OLED65B9PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 165.1 cm (65") OLED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - DVB-C, DVB-S2, DVB-T2
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN Bluetooth Miracast
  • - High Dynamic Range (HDR) supported
  • - VESA mounting 300 x 200 mm
  • - 133 W
More>>>
Short summary description LG OLED65B9PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the LG OLED65B9PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG OLED65B9PLA, 165.1 cm (65"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Black

Long summary description LG OLED65B9PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of LG OLED65B9PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

LG OLED65B9PLA. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
165.1 cm (65")
HD type *
4K Ultra HD
Display technology *
OLED
Screen shape *
Flat
Native aspect ratio *
16:9
Supported video modes
1080p, 2160p
Supported graphics resolutions
1920 x 1080 (HD 1080), 3840 x 2160
Display resolution *
3840 x 2160 pixels
TV tuner
Tuner type *
Digital
Analog signal format system *
Not supported
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
Web OS
Timeshift
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Video apps
Amazon Prime Video, Catch-up TV, Mediaset Play, Netflix, NOW TV, YouTube
Music apps
Spotify
Sports apps
DAZN
Audio
RMS rated power *
40 W
Audio decoders
DTS, Dolby Atmos, Dolby Digital
Enhanced Audio Return Channel (eARC)
Yes
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Ethernet LAN *
Yes
Miracast
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
300 x 200 mm
Performance
High Dynamic Range (HDR) technology
Dolby Vision, High Dynamic Range 10 (HDR10)
Video formats supported
H.265, HEVC
Audio formats supported
AAC, AC3, AC4, DTS, EAC3, HE-AAC, MP2, MP3, PCM, WMA, apt-X
Dolby Vision
Yes
Backlight dimming technology
Local Dimming
Noise reduction *
Yes
High Dynamic Range (HDR) supported *
Yes
USB recording
Yes
Ports & interfaces
HDMI version
2.1
Audio Return Channel (ARC)
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ports & interfaces
Digital audio optical out
1
Headphone outputs
1
RF ports quantity
2
RF connector type
F, IEC
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.4
HDMI ports quantity *
4
Management features
Works with Amazon Alexa
Yes
Works with the Google Assistant
Yes
Power
Power consumption (typical) *
133 W
Power consumption (standby) *
0.5 W
Energy saving mode
Yes
Weight & dimensions
Width (with stand)
1449 mm
Depth (with stand)
246 mm
Height (with stand)
869 mm
Weight (with stand)
26.2 kg
Width (without stand)
1449 mm
Depth (without stand)
46.9 mm
Height (without stand)
830 mm
Weight (without stand)
25.2 kg
Packaging data
Package width
1677 mm
Package depth
207 mm
Package height
950 mm
Package weight
31.7 kg
Package type
Box
Packaging content
Desktop stand
Yes
Remote control included
Yes
Remote control type
MR19
Other features
3D
No
Built-in speaker(s)
Yes
Remote control input capabilities
Pointing, Voice recognition
Compatible with universal remote control
Yes
Mediaset Premium Ready
No
Premium Smart CAM Ready
Yes
Intelligent Voice Recognition
Yes
Annual energy consumption
184 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A
Google applications
Google Home
App store
LG Content Store
Wireless speaker ready
Yes
MagicLink
Yes
Advanced Colour Enhancer
Yes
Virtual Reality (VR) ready
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-24 06:10:07
Uk has collected 10 expert reviews for LG OLED65B9PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
techradar.com
Updated:
2019-11-24 06:10:07
The LG B9 OLED is possibly the most fascinating OLED set in LG's 2019 TV range – in that it's the cheapest one. And in a market full of high-performing OLED televisions, many of us are simply looking for the cheapest way to get one in our home.Acting as t...
90%
whathifi.com
Updated:
2019-12-23 10:33:37
The LG B9 is a mixture of the old and the new - combining last year's processor with the 2019 TV panel. This makes it the most affordable model in LG's 2019 OLED range and a tempting proposition indeed. Here we're reviewing the 65in model, the LG OLED65B9...
Good Brilliant colour, Good detail, Strong upscaling, Great price...
Bad Average dark/light production, Audio a touch muffled...
Bottom line LG has priced this big-screen OLED competitively and it doesn't disappoint for performance. Its picture is natural, colourful and well-measured for contrast whether you're watching in 4K or upscaling from HD, and whatever processor power is missing certai...
100%
4k.com
Updated:
2019-11-24 06:10:07
There is so much to like about the LG B9 and especially because this 4K UHD TV comes cheaper than most of the alternative OLED models available this year. In other words, while the B9 mostly delivers the same great specs and features as its rival the A8G...
93%
hometheaterreview.com
Updated:
2019-12-12 07:12:36
LG, the purveyors of all things OLED, have been on a roll lately. While it is easy to be wowed by the company's latest flagship efforts, like rollable displays and gigantic 8K offerings, OLED isn't just for cover shoots and the one percent. While historic...
0%
Brand Image Product code Product Stock Price from
LG OLED55B9PLA TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black LG OLED55B9PLA TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
OLED55B9PLA OLED55B9PLA 0.00
(excl. VAT)
0 (incl. VAT)
LG OLED65B8PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black LG OLED65B8PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
OLED65B8PLA OLED65B8PLA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)