LG logo

LG OLED65E9PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
207432
Info modified on:
16 Jul 2024, 11:02:42
Bullet Points LG OLED65E9PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:
  • - New 2nd Gen α9 Processor with AI
  • - Advanced voice control
  • - Perfect Colour on Perfect Black
  • - Dolby Vision & Atmos Cinema Experience at home
  • - 4K Cinema HDR Delivering the filmmaker’s vision
  • - Minimalistic design Blends in to any space
Long product name LG OLED65E9PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

65", 3840 x 2160, OLED, 4K Cinema HDR, HLG, RMS 60 W, webOS Smart TV, DVB-T2/C/S2, 4x HDMI, 3x USB, LAN, SPDIF, CI+1.4, Wi-Fi, Bluetooth 5.0

LG OLED65E9PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

New 2nd Gen α9 Processor with AI
The 2nd generation α9 Processor has been upgraded with a deep learning AI algorithm, which optimises picture and sound depending on the type and quality of content, so you always enjoy a breathtaking experience.

Live in wonder with New Intelligence
LG AI TV expands your AI experience with both the Google Assistant and Alexa. Get answers to questions and control smart home appliances all through the power of your voice.

Perfect Colour on Perfect Black
OLED pixels create an astonishingly accurate and wide colour range which is presented on the perfect black background only available from self emitting pixels.

Dolby Vision & Atmos Cinema Experience at home
Dolby transforms your home into an entertainment powerhouse with cinematic HDR imaging and sound.

4K Cinema HDR
Delivers The Filmmaker’s Vision

LG’s 4K Cinema HDR trues to the filmmaker’s vision with the support of most HDR formats. Be immerse in cinematic images with major HDR formats including Advanced HDR by Technicolor and HDR10 Pro.

Minimalistic design
Blends in to any space

The sophisticated and sleek design of the LG E9 OLED TV seamlessly integrates with your home. LG OLED TV adds a final touch of uniqueness to your carefully curated interior.

Reducing Cable Clutter
Cable management keeps all connections neatly organized so your living room will be clean and clutter free.

Gallery Mode Adds a touch of class to your life
Gallery Mode brings world-famous travel attractions updated seasonally by TripAdvisor.

Short summary description LG OLED65E9PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

LG OLED65E9PLA, 165.1 cm (65"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Black

Long summary description LG OLED65E9PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

LG OLED65E9PLA. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.