location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG SIGNATURE OLED65W8PLA 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SIGNATURE
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OLED65W8PLA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OLED65W8PLA.AEU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806098145294
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90162
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:07:30
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG SIGNATURE OLED65W8PLA 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 165.1 cm (65") OLED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - DVB-C, DVB-S2, DVB-T, DVB-T2 PAL, SECAM
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN Bluetooth Miracast
  • - High Dynamic Range (HDR) supported
  • - 154 W
More>>>
Short summary description LG SIGNATURE OLED65W8PLA 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the LG SIGNATURE OLED65W8PLA 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG SIGNATURE OLED65W8PLA, 165.1 cm (65"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Black

Long summary description LG SIGNATURE OLED65W8PLA 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of LG SIGNATURE OLED65W8PLA 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

LG SIGNATURE OLED65W8PLA. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
165.1 cm (65")
HD type *
4K Ultra HD
Display technology *
OLED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, 16:9, Auto
Supported video modes
1080p, 2160p
Supported graphics resolutions
1920 x 1080 (HD 1080), 3840 x 2160
Colour depth
10 bit
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
164 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
PAL, SECAM
Digital signal format system *
DVB-C, DVB-S2, DVB-T, DVB-T2
Auto channel search
Yes
Supported TV bands
S Band, UHF, VHF
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
Web OS
Operating system version
4.0
Timeshift
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Video apps
Amazon Prime Video, Netflix
Audio
RMS rated power *
60 W
Built-in subwoofer
Yes
Subwoofer RMS power
20 W
Audio decoders
DTS, Dolby Atmos
Equalizer
Yes
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Ethernet LAN *
Yes
Miracast
Yes
Web browser
Yes
Design
Product colour *
Black
On/off switch
Yes
Performance
Video compression formats
HEVC
Backlight dimming technology
Local Dimming
Noise reduction *
Yes
High Dynamic Range (HDR) supported *
Yes
Processor cores
4
USB recording
Yes
Ports & interfaces
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Ports & interfaces
Digital audio optical out
1
Headphone outputs
1
RF ports quantity
1
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.4
HDMI ports quantity *
4
Intel® Wireless Display (Intel® WiDi)
Yes
Management features
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
154 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width (without stand)
1446 mm
Depth (without stand)
3.85 mm
Height (without stand)
823 mm
Weight (without stand)
6.7 kg
Stand width
126 cm
Stand depth
19.8 cm
Packaging data
Quick installation guide
Yes
Manual
Yes
Package width
1641 mm
Package depth
288 mm
Package height
952 mm
Package weight
32.1 kg
Package type
Box
Packaging content
Desktop stand
Yes
Remote control included
Yes
Remote control type
MR18
Smart Remote included
Yes
Other features
Auto Depth Enhancer
Yes
3D
No
Built-in speaker(s)
Yes
Annual energy consumption
214 kWh
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 85%
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A
App store
LG Content Store
Stand weight
10 kg
Smart Remote support
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 12:03:26
Uk has collected 1 expert review for LG SIGNATURE OLED65W8PLA 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Brand Image Product code Product Stock Price from
LG OLED65B8PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black LG OLED65B8PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
OLED65B8PLA OLED65B8PLA 0.00
(excl. VAT)
0 (incl. VAT)