location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX100 S3 server Intel® Pentium® 4 2.8 GHz 2 GB DDR2-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Primergy RX100 S3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K968-V413
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu PRIMERGY RX100 S3 server Intel® Pentium® 4 2.8 GHz 2 GB DDR2-SDRAM :
The long product name of Fujitsu PRIMERGY RX100 S3 server Intel® Pentium® 4 2.8 GHz 2 GB DDR2-SDRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Primergy RX100 S3, Intel Pentium D 820, 2GB, DDR-RAM PC2-4200 ECC, 2x LAN Broadcom 10/100/1000
More>>>
Fujitsu PRIMERGY RX100 S3 server Intel® Pentium® 4 2.8 GHz 2 GB DDR2-SDRAM:
The official description of Fujitsu PRIMERGY RX100 S3 server Intel® Pentium® 4 2.8 GHz 2 GB DDR2-SDRAM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

As business processes and customer bases grow and rely more on Internet technology, data centers face the challenge of rapid enhancements of their front end infrastructure services. Increasingly they are looking for a platform solution that has minimum impact on their budgets, yet is easy to deploy and simple to operate. That is where the RX100 S3 optimally fits in. With technical evolutions like dual core CPU and 8 GB direct addressable memory the PRIMERGY RX100 S3 matches your business application requirements perfectly.

Short summary description Fujitsu PRIMERGY RX100 S3 server Intel® Pentium® 4 2.8 GHz 2 GB DDR2-SDRAM:
This short summary of the Fujitsu PRIMERGY RX100 S3 server Intel® Pentium® 4 2.8 GHz 2 GB DDR2-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX100 S3, 2.8 GHz, 2 GB, DDR2-SDRAM

Long summary description Fujitsu PRIMERGY RX100 S3 server Intel® Pentium® 4 2.8 GHz 2 GB DDR2-SDRAM:
This is an auto-generated long summary of Fujitsu PRIMERGY RX100 S3 server Intel® Pentium® 4 2.8 GHz 2 GB DDR2-SDRAM based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX100 S3. Processor family: Intel® Pentium® 4, Processor frequency: 2.8 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM

Processor
Processor family *
Intel® Pentium® 4
Processor frequency *
2.8 GHz
Processor cache
2 MB
Motherboard chipset
Intel® E7230
Processor cache type
L2
Maximum number of SMP processors
1
Processor front side bus
800 MHz
Memory
Internal memory *
2 GB
Internal memory type *
DDR2-SDRAM
Maximum internal memory *
8 GB
Graphics
Maximum graphics card memory
8 MB
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
3
PS/2 ports quantity
2
Ports & interfaces
VGA (D-Sub) ports quantity
1
Parallel ports quantity
1
Serial ports quantity
1
Software
Compatible operating systems *
Microsoft: Windows 2003 Standard (x32/x64); Web Edition Microsoft: Windows 2000 Server SUSE: Linux ES-9 (x86/EM64T) Red Hat: Linux EL3 (x86) and 4 (x86/EM64T)
Bundled software
ServerStart: ServerBooks CD, ServerSupport CD, ServerView CD
Power
Power consumption (typical)
300 W
Weight & dimensions
Width
430 mm
Depth
560 mm
Height
42.5 mm
Weight
18 kg
Other features
Dimensions (WxDxH)
430 x 560 x 42.5 mm
RAID controller type
2-channel SATA
Graphics card
Rage XL