location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Traveller III DVD-ROM drive optical disc drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Traveller III DVD-ROM drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F3152-L200
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140068
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 15:56:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu Traveller III DVD-ROM drive optical disc drive :
The long product name of Fujitsu Traveller III DVD-ROM drive optical disc drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Traveller III DVD-ROM drive
More>>>
Fujitsu Traveller III DVD-ROM drive optical disc drive:
The official description of Fujitsu Traveller III DVD-ROM drive optical disc drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For independent working and entertainment on your business or private trips Fujitsu Siemens Computers offers the super small external DVD/CD-R/RW combo drive and the DVD-R/RW drive designed to travel with you: bus-powered extremely fast drives in an attractive slim form. Upgrade your notebook: use your external drives where ever you are, without needing an AC adapter. These solutions are absolutely USB compliant, install in seconds, are hot swappable and fit comfortably in smaller spaces - enjoy working on your trips without compromise.

Short summary description Fujitsu Traveller III DVD-ROM drive optical disc drive:
This short summary of the Fujitsu Traveller III DVD-ROM drive optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Traveller III DVD-ROM drive, 60000 h, 24x, 130 ms, 500 g, CD-ROM, CD-R, CD-RW, DVD-ROM, DVD-RAM, 144 x 146 x 17 mm

Long summary description Fujitsu Traveller III DVD-ROM drive optical disc drive:
This is an auto-generated long summary of Fujitsu Traveller III DVD-ROM drive optical disc drive based on the first three specs of the first five spec groups.

Fujitsu Traveller III DVD-ROM drive. Mean time between failures (MTBF): 60000 h. CD read speed: 24x. Access time: 130 ms. Weight: 500 g. Media types supported: CD-ROM, CD-R, CD-RW, DVD-ROM, DVD-RAM, Dimensions (WxDxH): 144 x 146 x 17 mm, Minimum RAM: 32 MB

Design
Internal *
No
Performance
Mean time between failures (MTBF)
60000 h
Reading speed
DVD read speed
8x
CD read speed *
24x
Access time
Access time
130 ms
Weight & dimensions
Weight
500 g
Other features
Media types supported
CD-ROM, CD-R, CD-RW, DVD-ROM, DVD-RAM
I/O ports
1 x Hi-Speed USB - 4 PIN USB Type B
Dimensions (WxDxH)
144 x 146 x 17 mm
Minimum RAM
32 MB
Minimum processor
Pentium - 166 MHz
Compatible operating systems
Microsoft Windows 98SE/2000/ME/XP
Minimum storage drive space
100 MB