Fujitsu logo

Fujitsu 1GB DDR2-RAM PC4200 ECC memory module 533 MHz

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134884
Info modified on:
07 Nov 2017, 04:15:18
Short summary description Fujitsu 1GB DDR2-RAM PC4200 ECC memory module 533 MHz:

Fujitsu 1GB DDR2-RAM PC4200 ECC, 1 GB, DDR2, 533 MHz

Long summary description Fujitsu 1GB DDR2-RAM PC4200 ECC memory module 533 MHz:

Fujitsu 1GB DDR2-RAM PC4200 ECC. Internal memory: 1 GB, Internal memory type: DDR2, Memory clock speed: 533 MHz, ECC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.