Fujitsu logo

Fujitsu DVD-RW DL\DVD-RAM ATAPI slimline optical disc drive Internal Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159227
Info modified on:
07 Mar 2024, 15:34:52
Long product name Fujitsu DVD-RW DL\DVD-RAM ATAPI slimline optical disc drive Internal Black:

DVD-RW DL\DVD-RAM ATAPI slimline

Fujitsu DVD-RW DL\DVD-RAM ATAPI slimline optical disc drive Internal Black:

Fujitsu Siemens Computers enables people to freely access information and services anywhere and at any time with world-leading products, services and solutions, thus ensuring people's success within a knowledge-based society. Fujitsu Siemens is committed to meeting and exceeding your expectations and to earning your respect as the long-term IT partner of choice.

Short summary description Fujitsu DVD-RW DL\DVD-RAM ATAPI slimline optical disc drive Internal Black:

Fujitsu DVD-RW DL\DVD-RAM ATAPI slimline, Black, IDE/ATA, 24x, 8x, 16x, 8x

Long summary description Fujitsu DVD-RW DL\DVD-RAM ATAPI slimline optical disc drive Internal Black:

Fujitsu DVD-RW DL\DVD-RAM ATAPI slimline. Product colour: Black. Interface: IDE/ATA. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 16x. CD read speed: 24x, DVD+R Double Layer read speed: 2.4x, DVD read speed: 8x. I/O ports: 1 x IDE/ATAPI - IDC 40-pin

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.