location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D HDMI 2.0 4K60Hz UHD 360 Degree Rotary cable 2m/6.74ft

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI 2.0 4K60Hz UHD 360 Degree Rotary cable 2m/6.74ft
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAC-1360 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214471019 show
Category: HDMI Cables Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:38:47
The date of the most recent change of this product data-sheet in Icecat.
Spec Sheet CAC-1360 EN (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D HDMI 2.0 4K60Hz UHD 360 Degree Rotary cable 2m/6.74ft
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports HDMI 2.0 specifications
  • - Up to 360 Degree Rotate/Swivel Connectors
  • - Resolution support up to 4096 x 2160 at 60Hz
Long product name CLUB3D HDMI 2.0 4K60Hz UHD 360 Degree Rotary cable 2m/6.74ft :
The long product name of CLUB3D HDMI 2.0 4K60Hz UHD 360 Degree Rotary cable 2m/6.74ft. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI 2.0 4K60Hz UHD 360 Degree Rotary cable 2m/6.74ft
More>>>
CLUB3D HDMI 2.0 4K60Hz UHD 360 Degree Rotary cable 2m/6.74ft:
The official description of CLUB3D HDMI 2.0 4K60Hz UHD 360 Degree Rotary cable 2m/6.74ft as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Club 3D HDMI™ 2.0 4K60Hz UHD 360° Rotary Cable can be twisted or turned to virtually any position. The Rotator connectors feature a center ball joint design that enables a 360 degree rotation and bending. The CAC-1360 design ensures signal integrity in any position and its flexibility makes it ideal for installations in tight/narrow spaces where standard connectors are hard to fit without having to bend the cable at sharp angles.

It fully supports the HDMI™ 2.0 with Ethernet specification, ensuring that video up to 4K UHD, 4096x2160p at 60Hz is supported, as well as audio and data streams.
Share

Short summary description CLUB3D HDMI 2.0 4K60Hz UHD 360 Degree Rotary cable 2m/6.74ft:
This short summary of the CLUB3D HDMI 2.0 4K60Hz UHD 360 Degree Rotary cable 2m/6.74ft data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D HDMI 2.0 4K60Hz UHD 360 Degree Rotary cable 2m/6.74ft, 2 m, HDMI Type A (Standard), HDMI Type A (Standard), 4096 x 2160 pixels, 3D, Black

Long summary description CLUB3D HDMI 2.0 4K60Hz UHD 360 Degree Rotary cable 2m/6.74ft:
This is an auto-generated long summary of CLUB3D HDMI 2.0 4K60Hz UHD 360 Degree Rotary cable 2m/6.74ft based on the first three specs of the first five spec groups.

CLUB3D HDMI 2.0 4K60Hz UHD 360 Degree Rotary cable 2m/6.74ft. Cable length: 2 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Copper, HDMI version: 2.0, 3D, Maximum resolution: 4096 x 2160 pixels, Data transfer rate: 18 Gbit/s, Audio Return Channel (ARC), Product colour: Black

Features
Cable length *
2 m
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Rotating
Connector 2 form factor
Rotating
Product colour *
Black
HDMI version
2.0
3D
Yes
Audio Return Channel (ARC)
Yes
HDMI Ethernet channel
Yes
HDCP
Yes
Data transfer rate
18 Gbit/s
Maximum resolution
4096 x 2160 pixels
Maximum refresh rate
60 Hz
Connector contacts plating *
Copper
Features
Plug and Play
Yes
Certification
ROHS, FCC, CE EMI, WEEE
Quantity per pack *
1 pc(s)
Weight & dimensions
Weight
111 g
Package width
145 mm
Package depth
45 mm
Package height
145 mm
Package weight
51 g
Package type
Box
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Products per master (outer) case
10 pc(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)