location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH49DCHPLGC Signage Display Digital signage flat panel 124.5 cm (49") LED 350 cd/m² Full HD Black 16/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH49DCHPLGC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH49DCHPLGC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088783482 show
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127545
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:09:06
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LH49DCHPLGC user manual (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LH49DCHPLGC Signage Display Digital signage flat panel 124.5 cm (49") LED 350 cd/m² Full HD Black 16/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 124.5 cm (49") 1920 x 1080 pixels LED 350 cd/m²
  • - Edge-LED BLU 8 ms
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
Long product name Samsung LH49DCHPLGC Signage Display Digital signage flat panel 124.5 cm (49") LED 350 cd/m² Full HD Black 16/7 :
The long product name of Samsung LH49DCHPLGC Signage Display Digital signage flat panel 124.5 cm (49") LED 350 cd/m² Full HD Black 16/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

49" Full HD, 1920 x 1080 px, 350 cd/m², 8ms, Mega Contrast, 178/178°, 2 x HDMI, 337.59 BTU/h, 52W, VESA
More>>>
Samsung LH49DCHPLGC Signage Display Digital signage flat panel 124.5 cm (49") LED 350 cd/m² Full HD Black 16/7:
The official description of Samsung LH49DCHPLGC Signage Display Digital signage flat panel 124.5 cm (49") LED 350 cd/m² Full HD Black 16/7 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easily elevate business branding and messaging with brilliant and durable signage
DCH Series displays deliver industry-leading picture quality, proven Samsung technology and a wide array of sizing options for adaptable and dependable business usage to meet various business needs. The displays offer reliable 16/7 usage to ensure that your business messages are efficiently conveyed. Plus, 350 nit brightness and crystal clear image quality enable business owners to captivate their customers

Content Auto Play in USB memory or internal memory
MagicInfo Lite Player uses a sophisticated technology to play a huge range of content including video, images, photos on demand, or from a schedule. Customers can easily play files from, or transfer between, the large internal memory or external USB devices plugged into the in-built port. The MagicInfoSlide folder on the USB memory has content that is listed in alphabetical order which is easier and convenient to use as it does not require separate schedules.

Control Displays in multiple locations easily and instantly
MagicInfo Lite solution that comes with the embedded media player extends the remote content management over network through MagicInfo server. Media contents of the USB memory stick plugged in to the back of the DCH Series displays can be scheduled to play from a remote PC. The connection to MagicInfo server allows remote monitoring and management of the DCH Series displays. Device information, content playback schedules, network data monitoring, time scheduling, alarms and various controls are all available remotely.

Easily Manage digital signage with a versatile connectivity
Connect the display to other digital signage easily with interfaces based on your specific needs. The displays provide not only the essential connections businesses use the most but support for a wide range of source device types. Interfaces include HDMI, DVI, D-sub, Component and Composite input as well as RS-232C and RJ45 for extensive connectivity. In addition, DCH series has a space to attach SBB player, which can transform the signage into all-inclusive digital signage solutions.

Short summary description Samsung LH49DCHPLGC Signage Display Digital signage flat panel 124.5 cm (49") LED 350 cd/m² Full HD Black 16/7:
This short summary of the Samsung LH49DCHPLGC Signage Display Digital signage flat panel 124.5 cm (49") LED 350 cd/m² Full HD Black 16/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LH49DCHPLGC, Digital signage flat panel, 124.5 cm (49"), LED, 1920 x 1080 pixels, 16/7

Long summary description Samsung LH49DCHPLGC Signage Display Digital signage flat panel 124.5 cm (49") LED 350 cd/m² Full HD Black 16/7:
This is an auto-generated long summary of Samsung LH49DCHPLGC Signage Display Digital signage flat panel 124.5 cm (49") LED 350 cd/m² Full HD Black 16/7 based on the first three specs of the first five spec groups.

Samsung LH49DCHPLGC. Product design: Digital signage flat panel. Display diagonal: 124.5 cm (49"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Operating hours (hours/days): 16/7. Product colour: Black

Display
LED backlighting type
Edge-LED BLU
Display diagonal *
124.5 cm (49")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
350 cd/m²
HD type *
Full HD
Response time
8 ms
Contrast ratio (typical)
5000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
16.78 million colours
Pixel pitch
0.186 x 0.559 mm
Active display area (W x H)
1073.78 x 604 mm
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Colour gamut
72%
Ports & interfaces
HDMI ports quantity *
2
HDMI version
1.4
DVI port *
Yes
DVI-I ports quantity
1
USB port *
Yes
USB ports quantity
1
USB version
2.0
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Audio (L/R) out
1
RS-232C
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Orientation
Horizontal/Vertical
Product colour *
Black
VESA mounting *
Yes
Design
Panel mounting interface
400 x 400 mm
Bezel width (bottom)
1.1 cm
Bezel width (side)
9 mm
Bezel width (top)
9 mm
Performance
Operating hours (hours/days)
16/7
Power
Power consumption (typical) *
52 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Heat dissipation
337.59 BTU/h
Weight & dimensions
Width
1096.9 mm
Depth
30.5 mm
Height
629.1 mm
Weight
13.1 kg
Packaging data
Package width
1214 mm
Package depth
157 mm
Package height
721 mm
Package weight
17.4 kg
Packaging content
Remote control included
Yes
Batteries included
Yes
Cables included
AC
Warranty card
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 45 °C
Storage relative humidity (H-H)
5 - 95%
Other features
Quick start guide
Yes
Annual energy consumption
76 kWh
Temperature indicator
Yes
Panel Lock
Yes
Energy efficiency class (old)
A+
Plug and Play
Yes
Brand Image Product code Product Stock Price from
Samsung LH49DCJPLGC Signage Display Digital signage flat panel 124.5 cm (49") LED 300 cd/m² Full HD Black Samsung Proprietary OS 16/7 Samsung LH49DCJPLGC Signage Display Digital signage flat panel 124.5 cm (49") LED 300 cd/m² Full HD Black Samsung Proprietary OS 16/7
(show image)
LH49DCJPLGC LH49DCJPLGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH49DBJPLGC Signage Display 124.5 cm (49") LED Wi-Fi 300 cd/m² Full HD Black Tizen 3.0 16/7 Samsung LH49DBJPLGC Signage Display 124.5 cm (49") LED Wi-Fi 300 cd/m² Full HD Black Tizen 3.0 16/7
(show image)
LH49DBJPLGC LH49DBJPLGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH49PMHPBGC Signage Display Digital signage flat panel 124.5 cm (49") Wi-Fi 500 cd/m² Full HD Black Tizen 2.4 24/7 Samsung LH49PMHPBGC Signage Display Digital signage flat panel 124.5 cm (49") Wi-Fi 500 cd/m² Full HD Black Tizen 2.4 24/7
(show image)
LH49PMHPBGC LH49PMHPBGC 0.00
(excl. VAT)
0 (incl. VAT)