location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH49DBJPLGC Signage Display 124.5 cm (49") LED Wi-Fi 300 cd/m² Full HD Black Tizen 3.0 16/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH49DBJPLGC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH49DBJPLGC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8801643024796
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:32:33
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LH49DBJPLGC user manual (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LH49DBJPLGC Signage Display 124.5 cm (49") LED Wi-Fi 300 cd/m² Full HD Black Tizen 3.0 16/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Professional-grade, cost-effective display solution that supports 16/7 operation and 300-nit brightness
  • - Enhanced graphic performance and content security within a powerful Tizen 3.0 OS
  • - Simplified content management with built-in Wifi and an easy-to-use mobile application
Long product name Samsung LH49DBJPLGC Signage Display 124.5 cm (49") LED Wi-Fi 300 cd/m² Full HD Black Tizen 3.0 16/7 :
The long product name of Samsung LH49DBJPLGC Signage Display 124.5 cm (49") LED Wi-Fi 300 cd/m² Full HD Black Tizen 3.0 16/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

49", 1920 x 1080, Direct-LED BLU, 8ms, Mega Contrast, 2 x HDMI 1.4, DVI-D, HDCP 2.2, USB 2.0, VESA 200 x 200, Wi-Fi, 16/7, SSSP 5, Tizen 3.0
More>>>
Samsung LH49DBJPLGC Signage Display 124.5 cm (49") LED Wi-Fi 300 cd/m² Full HD Black Tizen 3.0 16/7:
The official description of Samsung LH49DBJPLGC Signage Display 124.5 cm (49") LED Wi-Fi 300 cd/m² Full HD Black Tizen 3.0 16/7 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Expand Engagement Potential
The DBJ series elevates audience communication minus the hassle and financial burden. High-quality graphic presentation, 16/7 performance and an easy-to-use content management solution make for a powerful and efficient tool to deliver captivating messages.

Leverage All-in-One Capability
The embedded MagicInfo Player S5 simplifies the content deployment process by providing a convenient solution for seamless content scheduling and eliminating the need for a separate media player.

Enjoy Operational Flexibility
With the TIZEN 3.0 operating system, users receive a host of business-critical capabilities, ranging from advanced graphic presentation, easy open platform application development to remote management.

Protect Valuable Assets
The powerful Knox security platform provides the most rigorous defense possible. A rigid, three-layer architecture offers airtight protection at the application, platform and system layers, restricting access to content and hardware.

Extend Beyond Display
Eliminate the need to have a PC nearby to manage content. All you need is a keyboard and mouse to access and remotely control your off-site PC from the display through a secure connection.

Short summary description Samsung LH49DBJPLGC Signage Display 124.5 cm (49") LED Wi-Fi 300 cd/m² Full HD Black Tizen 3.0 16/7:
This short summary of the Samsung LH49DBJPLGC Signage Display 124.5 cm (49") LED Wi-Fi 300 cd/m² Full HD Black Tizen 3.0 16/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LH49DBJPLGC, 124.5 cm (49"), LED, 1920 x 1080 pixels, Wi-Fi, 16/7

Long summary description Samsung LH49DBJPLGC Signage Display 124.5 cm (49") LED Wi-Fi 300 cd/m² Full HD Black Tizen 3.0 16/7:
This is an auto-generated long summary of Samsung LH49DBJPLGC Signage Display 124.5 cm (49") LED Wi-Fi 300 cd/m² Full HD Black Tizen 3.0 16/7 based on the first three specs of the first five spec groups.

Samsung LH49DBJPLGC. Display diagonal: 124.5 cm (49"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 300 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 16/7. Operating system installed: Tizen 3.0. Product colour: Black

Display
LED backlighting type
Direct-LED BLU
Display diagonal *
124.5 cm (49")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
300 cd/m²
HD type *
Full HD
Response time
8 ms
Contrast ratio (typical)
3000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.18642 x 0.55926 mm
Active display area (W x H)
1073.78 x 604 mm
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Colour gamut
72%
Ports & interfaces
HDMI ports quantity *
2
HDMI version
1.4
HDMI input ports quantity
2
DVI port *
Yes
DVI-D ports quantity
1
USB port *
Yes
USB ports quantity
1
USB version
2.0
USB connector type
USB Type-A
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100 Mbit/s
Wi-Fi *
Yes
RS-232 interface
Yes
RS-232C
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Placement supported *
Indoor
Orientation
Horizontal/Vertical
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Bezel width (bottom)
1.85 cm
Bezel width (side)
2.15 cm
Design
Bezel width (top)
1.74 cm
Performance
Operating hours (hours/days)
16/7
HDCP
Yes
Media player option type
Set Back Box (SBB)
Power
Power consumption (typical) *
83 W
Power consumption (sleep)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
Yes
Computer system type
System on Chip (SoC)
Processor family
ARM Cortex
Processor model
A72
Processor frequency
1.7 GHz
Processor cores
4
Internal memory
2.5 GB
Internal storage capacity
8 GB
Operating system installed
Tizen 3.0
Video formats supported
AVC, AVS, H.263, H.264, MPEG, MPEG1, MPEG2, MPEG4, MVC, VC-1, VP8, VP9
Audio formats supported
AC3, MP3
Weight & dimensions
Width
1118.8 mm
Depth
74.2 mm
Height
650 mm
Weight
10.2 kg
Packaging data
Package width
1236 mm
Package depth
161 mm
Package height
750 mm
Package weight
14.8 kg
Packaging content
Remote control included
Yes
Batteries included
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Other features
System on Chip (SoC) type
Samsung SMART Signage Platform (SSSP) Gen 5
Memory clock speed
1400 MHz
Timer
Yes
Energy efficiency class (old)
A
Plug and Play
Yes
Brand Image Product code Product Stock Price from
Samsung LH49DCHPLGC Signage Display Digital signage flat panel 124.5 cm (49") LED 350 cd/m² Full HD Black 16/7 Samsung LH49DCHPLGC Signage Display Digital signage flat panel 124.5 cm (49") LED 350 cd/m² Full HD Black 16/7
(show image)
LH49DCHPLGC LH49DCHPLGC 0.00
(excl. VAT)
0 (incl. VAT)