location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH49PMHPBGC Signage Display Digital signage flat panel 124.5 cm (49") Wi-Fi 500 cd/m² Full HD Black Tizen 2.4 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH49PMHPBGC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH49PMHPBGC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088806006
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:34:14
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LH49PMHPBGC user manual (5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LH49PMHPBGC Signage Display Digital signage flat panel 124.5 cm (49") Wi-Fi 500 cd/m² Full HD Black Tizen 2.4 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 124.5 cm (49") 1920 x 1080 pixels 500 cd/m²
  • - Edge-LED BLU 8 ms
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 20 W
Long product name Samsung LH49PMHPBGC Signage Display Digital signage flat panel 124.5 cm (49") Wi-Fi 500 cd/m² Full HD Black Tizen 2.4 24/7 :
The long product name of Samsung LH49PMHPBGC Signage Display Digital signage flat panel 124.5 cm (49") Wi-Fi 500 cd/m² Full HD Black Tizen 2.4 24/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

49", 1920 x 1080 px, 500 cd/m², 8ms, 178/178°, 2 x HDMI, 98W, IP5X, VESA
More>>>
Samsung LH49PMHPBGC Signage Display Digital signage flat panel 124.5 cm (49") Wi-Fi 500 cd/m² Full HD Black Tizen 2.4 24/7:
The official description of Samsung LH49PMHPBGC Signage Display Digital signage flat panel 124.5 cm (49") Wi-Fi 500 cd/m² Full HD Black Tizen 2.4 24/7 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Durable premium displays optimize operations and message quality in any environment
Samsung’s TIZEN-powered PMH Series premium displays achieve peak performance all while maintaining a stylish and captivating design. The PMH Series displays leverage elevated brightness and refined image sharpness to ensure a consistently clear presentation even in settings with variable lighting. Additionally, the IP5x-certified PMH Series displays achieve robust, 24/7 durability for dependable and uninterrupted operations. As a result, businesses can feel confident that their messages will be delivered exactly as intended anywhere and at any time.

Put your worries to rest knowing that your display is protected from a range of environmental conditions
PMH standalone displays are IP5x certified, signifying their dust-resistant design and ability to withstand a range of environmental conditions. The certification alleviates concerns about dust accumulating on displays installed on subway trains or on external platforms. Customers can conveniently use this IP5x certified display without needing to prepare additional enclosure in dusty places. Uninterrupted, 24/7 content delivery is always assured regardless of surrounding natural or interactive conditions

EMBEDDED MEDIA PLAYER POWERED BY TIZEN
PMH series that supports SSSP 4.0 allows for a stronger, faster and more stable performance than its previous models. Transcending past hardware performance, the new SSSP 4.0 enables CMS partners to develop and deploy advanced web applications which can help to effectively manage content and SMART Signage for their customers.

Powerful Performance and simple usabilty
1) Enhanced 3D Graphic Engine : The display supports 3 movies playing concurrently on one screen with enhanced 3D graphic performance
2) PC-less Touch Solution : Touch performance is fully realized due to the TIZEN OS that bypasses the need for a PC.
3) Enhanced Security : A holistic security architecture allows for powerful security through 3 layers of supplementation.
4) Easy Development : The ability to develop the solution further is facilitated, thanks to development tools such as SW Development Kit or Remote Web Inspector.
5) Simple Usability : Usability is attained due to a touch-friendly UI while web browsers are able to display a homepage without the need to develop a web app.

Convenient display control through a centralized reciever
The standalone displays’ integrated centralized infrared receiver (IR) ensures easier and more flexible user control. All models can receive the IR signal on individual panels via Central IR. Through tailored installation or mounting, users can navigate the IR functionality from various locations, further augmenting uninterrupted performance.

Brilliant, Glare-Free Visual Quality
Equipped with a non-glare frontal panel, the PMH Series displays reduce natural and ambient light interference to ensure continuous readability in any location. Image visibility and information readability are deemed to be very high, because it is less reflective under light or sunlight, which poses no issues when used with QSR menu boards, or airport flight schedule boards with ample natural light.

Short summary description Samsung LH49PMHPBGC Signage Display Digital signage flat panel 124.5 cm (49") Wi-Fi 500 cd/m² Full HD Black Tizen 2.4 24/7:
This short summary of the Samsung LH49PMHPBGC Signage Display Digital signage flat panel 124.5 cm (49") Wi-Fi 500 cd/m² Full HD Black Tizen 2.4 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LH49PMHPBGC, Digital signage flat panel, 124.5 cm (49"), 1920 x 1080 pixels, Wi-Fi, 24/7

Long summary description Samsung LH49PMHPBGC Signage Display Digital signage flat panel 124.5 cm (49") Wi-Fi 500 cd/m² Full HD Black Tizen 2.4 24/7:
This is an auto-generated long summary of Samsung LH49PMHPBGC Signage Display Digital signage flat panel 124.5 cm (49") Wi-Fi 500 cd/m² Full HD Black Tizen 2.4 24/7 based on the first three specs of the first five spec groups.

Samsung LH49PMHPBGC. Product design: Digital signage flat panel. Display diagonal: 124.5 cm (49"), Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Tizen 2.4. Product colour: Black

Display
LED backlighting type
Edge-LED BLU
Display diagonal *
124.5 cm (49")
Display resolution *
1920 x 1080 pixels
Display brightness *
500 cd/m²
HD type *
Full HD
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
4000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
10.7 billion colours
Pixel pitch
0.187 x 0.56 mm
Active display area (W x H)
1073.78 x 604 mm
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Colour gamut
72%
Ports & interfaces
HDMI ports quantity *
2
HDMI version
2.0
DVI-I ports quantity
1
DisplayPorts quantity *
2
DisplayPort version
1.2
USB port *
Yes
USB ports quantity
2
USB version
2.0
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
Audio (L/R) in
1
Audio (L/R) out
1
RS-232C
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Bezel width (bottom)
1.1 cm
Bezel width (side)
9 mm
Bezel width (top)
9 mm
Performance
Picture-in-Picture
Yes
On Screen Display (OSD)
Yes
Operating hours (hours/days)
24/7
HDCP
Yes
International Protection (IP) code
IP5X
Power
Power consumption (typical) *
98 W
Power consumption (sleep)
0.5 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Heat dissipation
562.65 BTU/h
Computer system
Computer system *
Yes
Computer system type
System on Chip (SoC)
Processor family
ARM Cortex
Processor model
A12
Processor frequency
1.3 GHz
Processor cores
4
Internal memory
2.5 GB
Internal storage capacity
8 GB
Operating system installed
Tizen 2.4
Video formats supported
AVC, AVS, H.263, H.264, HEVC, MPEG, MPEG1, MPEG2, MPEG4, VC-1, VP9
Audio formats supported
AC3, DTS
Image formats supported
JPEG
Weight & dimensions
Width
1096.9 mm
Depth
30.5 mm
Height
629.1 mm
Weight
13.2 kg
Packaging data
Package width
1214 mm
Package depth
157 mm
Package height
721 mm
Package weight
17.5 kg
Packaging content
Remote control included
Yes
Batteries included
Yes
Cables included
AC
Warranty card
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Logistics data
Harmonized System (HS) code
85285210
Other features
System on Chip (SoC) type
Samsung SMART Signage Platform (SSSP) Gen 4
L2 cache
1024 KB
Memory clock speed
1866 MHz
User memory
4.25 GB
Picture-and-Picture
Yes
Quick start guide
Yes
Annual energy consumption
143 kWh
Energy efficiency class (old)
B
Plug and Play
Yes
Brand Image Product code Product Stock Price from
Samsung LH49DCHPLGC Signage Display Digital signage flat panel 124.5 cm (49") LED 350 cd/m² Full HD Black 16/7 Samsung LH49DCHPLGC Signage Display Digital signage flat panel 124.5 cm (49") LED 350 cd/m² Full HD Black 16/7
(show image)
LH49DCHPLGC LH49DCHPLGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH49PHFPMGC Signage Display Digital signage flat panel 124.5 cm (49") LED Wi-Fi 700 cd/m² Full HD Black Tizen 4.0 24/7 Samsung LH49PHFPMGC Signage Display Digital signage flat panel 124.5 cm (49") LED Wi-Fi 700 cd/m² Full HD Black Tizen 4.0 24/7
(show image)
LH49PHFPMGC LH49PHFPMGC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)