Samsung logo

Samsung LH49DCJPLGC Signage Display Digital signage flat panel 124.5 cm (49") LED 300 cd/m² Full HD Black Samsung Proprietary OS 16/7

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171707
Info modified on:
27 May 2024, 12:54:06
Bullet Points Samsung LH49DCJPLGC Signage Display Digital signage flat panel 124.5 cm (49") LED 300 cd/m² Full HD Black Samsung Proprietary OS 16/7:
  • - Professional-grade, cost-effective display solution that supports 16/7 operation and 300-nit brightness
  • - Enhanced graphic performance and content security within a powerful Tizen 3.0 OS
  • - Simplified content management with built-in Wifi and an easy-to-use mobile application
Long product name Samsung LH49DCJPLGC Signage Display Digital signage flat panel 124.5 cm (49") LED 300 cd/m² Full HD Black Samsung Proprietary OS 16/7:

49", 1920x1080, 8 ms, 2x10 W RMS, RS-232C, RJ-45, IR, 2x HDMI 1.4, DVI-D, HDCP 2.2, USB 2.0, 1118.8x650x74.2 mm

Samsung LH49DCJPLGC Signage Display Digital signage flat panel 124.5 cm (49") LED 300 cd/m² Full HD Black Samsung Proprietary OS 16/7:

Expand Engagement Potential
The DBJ series elevates audience communication minus the hassle and financial burden. High-quality graphic presentation, 16/7 performance and an easy-to-use content management solution make for a powerful and efficient tool to deliver captivating messages.

Leverage All-in-One Capability
The embedded MagicInfo Player S5 simplifies the content deployment process by providing a convenient solution for seamless content scheduling and eliminating the need for a separate media player.

Enjoy Operational Flexibility
With the TIZEN 3.0 operating system, users receive a host of business-critical capabilities, ranging from advanced graphic presentation, easy open platform application development to remote management.

Protect Valuable Assets
The powerful Knox security platform provides the most rigorous defense possible. A rigid, three-layer architecture offers airtight protection at the application, platform and system layers, restricting access to content and hardware.

Extend Beyond Display
Eliminate the need to have a PC nearby to manage content. All you need is a keyboard and mouse to access and remotely control your off-site PC from the display through a secure connection.

Short summary description Samsung LH49DCJPLGC Signage Display Digital signage flat panel 124.5 cm (49") LED 300 cd/m² Full HD Black Samsung Proprietary OS 16/7:

Samsung LH49DCJPLGC, Digital signage flat panel, 124.5 cm (49"), LED, 1920 x 1080 pixels, 16/7

Long summary description Samsung LH49DCJPLGC Signage Display Digital signage flat panel 124.5 cm (49") LED 300 cd/m² Full HD Black Samsung Proprietary OS 16/7:

Samsung LH49DCJPLGC. Product design: Digital signage flat panel. Display diagonal: 124.5 cm (49"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 300 cd/m², HD type: Full HD. Operating hours (hours/days): 16/7. Operating system installed: Samsung Proprietary OS. Product colour: Black

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.