location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Stratego Classic USA Board game Strategy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stratego
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Classic USA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19520
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126195208
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Stratego Classic USA Board game Strategy
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Strategy Board game
  • - Multiplayer Family game
  • - Minimum number of players: 2 Maximum number of players: 2
  • - Recommended age group: Adult & Child
  • - Suggested gender: Any gender
  • - Recommended age (min): 8 yr(s)
Long product name Stratego Classic USA Board game Strategy :
The long product name of Stratego Classic USA Board game Strategy. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stratego Classic USA, 8+
More>>>
Stratego Classic USA Board game Strategy:
The official description of Stratego Classic USA Board game Strategy as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stratego is the classic game of battlefield strategy where everything depends on capturing the flag.
You are the commander-in-chief of an army of pieces iwth different ranks. Deploy your pieces secretly. Use your strategy to outwit your opponent and break through his lines. Keep an eye out for bombs and enemy spies. Capture the flag and win!

Short summary description Stratego Classic USA Board game Strategy:
This short summary of the Stratego Classic USA Board game Strategy data-sheet is auto-generated and uses the product title and the first six key specs.

Stratego Classic USA, Board game, Strategy, 8 yr(s), Family game

Long summary description Stratego Classic USA Board game Strategy:
This is an auto-generated long summary of Stratego Classic USA Board game Strategy based on the first three specs of the first five spec groups.

Stratego Classic USA. Product type: Board game, Genre: Strategy, Recommended age (min): 8 yr(s), Family game

Features
Game modes
Multiplayer
Family game
Yes
Minimum number of players *
2
Maximum number of players *
2
Recommended age group *
Adult & Child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
8 yr(s)
Genre *
Strategy
Release date (DD/MM/YYYY)
15.04.2016
Country of origin
China
Packaging data
Package width
270 mm
Package depth
50 mm
Package height
270 mm
Package weight
935 g
Package volume
3645 cm³
Package type
Box
Packaging content
Gameboard included
Yes
Safety warning
Not for children 0-3 years
Yes
Logistics data
Products per intermodal container (20ft)
6000 pc(s)
Products per intermodal container (40ft)
12004 pc(s)
Pallet gross height
2 m
Master (outer) case width
285 mm
Master (outer) case length
285 mm
Master (outer) case height
220 mm
Master (outer) case tare weight
16 g
Products per master (outer) case
4 pc(s)
Master (outer) case volume
17869.5 cm³
Master (outer) case gross weight
4.11 kg